Toshiba logo

Toshiba Satellite L305D-S5895 AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149459
Info modified on:
10 Aug 2024, 09:59:40
Warranty:
1 year
Long product name Toshiba Satellite L305D-S5895 AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black:

Satellite L305D-S5895 - AMD Turion 64 X2 TL-60 2.0GHz, 3072MB DDR2 SDRAM, 250GB SATA, DVD SuperMulti DL, 15.4” TruBrite TFT LCD, 802.11 b/g, Windows Vista Home Premium

Short summary description Toshiba Satellite L305D-S5895 AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black:

Toshiba Satellite L305D-S5895, AMD Turion 64 X2 Mobile, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Toshiba Satellite L305D-S5895 AMD Turion 64 X2 Mobile TL-60 Laptop 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB HDD Windows Vista Home Premium Black:

Toshiba Satellite L305D-S5895. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: TL-60, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon Xpress X1250. Operating system installed: Windows Vista Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.