location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L300D-13X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLC0E-02201JN5 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:27:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black, Silver
  • - AMD Mobile Sempron 3600+ 2 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 120 GB HDD DVD Super Multi DL
  • - AMD Radeon Xpress X1250
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Home Basic
More>>>
Short summary description Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver:
This short summary of the Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L300D-13X, AMD Mobile Sempron, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver:
This is an auto-generated long summary of Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite L300D-13X. Form factor: Clamshell. Processor family: AMD Mobile Sempron, Processor model: 3600+, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon Xpress X1250. Operating system installed: Windows Vista Home Basic. Product colour: Black, Silver. Weight: 2.49 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:33:09
Uk has collected 6 expert reviews for Toshiba Satellite L300D-13X AMD Mobile Sempron 3600+ 39.1 cm (15.4") 2 GB DDR2-SDRAM 120 GB HDD Windows Vista Home Basic Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-05 16:33:06
As a second laptop for your home office or a very basic business portable, the Toshiba Satellite Pro L300D-EZ1001V is ideal. You certainly wont find perfection in a £350 laptop, but the Toshiba Satellite Pro L300D-EZ1001V does have a nice screen an...
Bottom line Its definitely no speed demon, and you can find better battery life in the upper price tiers, but the Toshiba Satellite Pro L300D-EZ1001V is about as good as it gets for the money. If youre watching your bottom line like a hawk (who isnt these days...
80%
techworld.com
Updated:
2013-08-05 16:33:06
As a second laptop for your home office or a very basic business portable, the Toshiba Satellite Pro L300D-EZ1001V is ideal.You certainly won't find perfection in a £350 laptop, but the Toshiba Satellite Pro L300D-EZ1001V does have a nice screen and s...
Bottom line It's definitely no speed demon, and you can find better battery life in the upper price tiers, but the Toshiba Satellite Pro L300D-EZ1001V is about as good as it gets for the money. If you're watching your bottom line like a hawk (who isn't these days...
0%
pcworld.com_techhive.com
Updated:
2013-08-05 16:33:06
You certainly wont find perfection in a $649 laptop, but the Toshiba Satellite Pro L300D-EZ1001V does have a nice screen and sufficient processing power to get you through a day of e-mailing, wordsmithing, and listening to a little music. As a second...
Good Bargain pricing for a full laptop, Light for a laptop with a 15.4...
Bad Brief battery life, Mediocre speed...
74%
pcmag.com
Updated:
2013-08-05 16:33:06
Some small-business laptops are light and feature-rich, designed for the entrepreneur on the go. The Toshiba Satellite Pro L300D-EZ1003X ($849.99 list) is at the other extreme: a hefty, plodding 15-inch laptop thats best for a deskbound worker doin...
Good Virtually crapware free.
Bad No fingerprint reader, and no internal Bluetooth. Subpar performance. Hefty for business travel.
Bottom line The Toshiba Satellite Pro L300D-EZ1003Xs performance isnt impressive, and the lack of essentials like a fingerprint reader is a disappointment...
50%
hardwaregeeks.com
Updated:
2013-08-05 16:33:09
Toshiba is known for fantastic notebooks that are well built and last a long time. In fact, those who have had a Toshiba notebook always love it, regardless if it’s a top of the line model or not. In my opinion that’s because Toshiba noteboo...
100%
Laptopmag.com
Updated:
2013-08-05 16:33:09
This budget notebook for small business users offers decent productivity performance but is an otherwise unremarkable box.
Good Strong wireless performance, Comes with minimal crapware, Good viewing angles...
Bad Long boot-up time, Small hard drive, Shorter battery life than expected...
Bottom line Despite what Toshiba says, we suggest you think of the Satellite Pro L300D-EZ1001V as a consumer machine: With the exception of a crapware-free desktop, it has no features tailored for mobile professionals. Before you buy, consider the Fujitsu LifeBook...
60%
Country Distributor
United Kingdom 1 distributor(s)