location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L300-14P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLB0E-04S012RU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Celeron® 560 2.13 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 1 x 1 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - Ethernet LAN
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver:
This short summary of the Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L300-14P, Intel® Celeron®, 2.13 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver:
This is an auto-generated long summary of Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite L300-14P. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 2.49 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:04:29
Uk has collected 23 expert reviews for Toshiba Satellite L300-14P Intel® Celeron® 560 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Black, Silver and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
trustedreviews.com
Updated:
2013-11-01 21:04:22
It's not often that we see a laptop from an established brand at a price point as low as the £350 that will get you Toshiba's 15.4in Satellite L300-29T. In fact, this makes it the cheapest laptop we've ever reviewed, so let's find out if it's an absolute...
50%
techradar.com
Updated:
2013-11-01 21:04:22
As with Fujitsus Esprimo laptops, Toshibas Satellite Pro range targets corporate users. While performance and network connectivity fall slightly behind some similar laptops, the Satellite Pro L300-1FK compensates in enough areas to be an excellent bu...
Good Great features, Vibrant screen, Strong 3D performance...
Bad Bulky and plain, No memory card reader...
70%
techradar.com
Updated:
2013-11-01 21:04:22
Toshibas Satellite Pro range is aimed at corporate users and is known for its no-nonsense design and resilient build quality. While the Satellite Pro L300-1FO wont win any awards for style, it is nevertheless a powerful, usable and highly portable bu...
Good Decent performance, Good software included...
Bad Limited storage, No integrated camera, No digital display connections, No flash card support...
70%
goodgearguide.com.au
Updated:
2013-11-01 21:04:22
The Toshiba Satellite L300 (PSLB8A-0FM004) is a budget laptop with plenty of ports, a good battery life and a 15.4in screen. Unfortunately its processor speeds are very slow, even for a notebook under $1000. The Toshiba Satellite L300 (PSLB8A-0FM004) isnt a visually striking laptop, with its "Aluminium Silver" coloured lid and black underside providing an inoffensive design that will suit business users. The left side of the Toshiba Satellite L300 (PSLB8A-0FM004) notebook has two USB 2.0 ports...
Good Low price, good battery life, good range of ports...
Bad Slow single-core processor, no Gigabit Ethernet, no 802.11n Wi-Fi...
Bottom line Although the Toshiba Satellite L300 (PSLB8A-0FM004) has a great price, good battery life and three USB 2.0 ports, its slow processor and lack of the fastest networking options mean that it has trouble competing with similarly priced notebooks from oth...
65%
techadvisor.co.uk
Updated:
2013-11-01 21:04:22
At first glance, Toshibas Satellite L300-13R appears a superior machine to the Acer Aspire 5920 Gemstone, as its silver and black insides look much classier than the Acers white keyboard and blue LED overload. However, the Toshiba is lacking in ot...
Bottom line The Toshiba Satellite L300-13R is a decent laptop with solid specs and so-so build quality. However, at virtually the same price as the Acer Aspire 5920 Gemstone, the Satellite L300-13Rs performance and feature set simply cant compete. For almost th...
60%
pocket-lint.com
Updated:
2013-11-01 21:04:27
For the asking price, this notebook has everything youre likely to need...
Good Great keyboard, good value for money...
Bad Not the most powerful of machines...
Bottom line For the asking price, this notebook has everything youre likely to need...
80%
goodgearguide.com.au
Updated:
2013-11-01 21:04:27
If you dont need to run the latest games and you arent after a notebook to be the heart of your home entertainment setup, then the Toshiba Satellite L300/L02 is a decent choice. It wont excite you with its specs, impress you with its size or wow you...
Good Excellent price...
Bad Low specs, irritatingly reflective screen The Final Word If you dont need to run the latest games and you arent after a notebook to be the heart of your home entertainment setup, then the Toshiba Satellite L300/L02 is a decent choice. It wont excite...
Bottom line If you dont need to run the latest games and you arent after a notebook to be the heart of your home entertainment setup, then the Toshiba Satellite L300/L02 is a decent choice. It wont excite you with its specs, impress you with its size or wow you...
70%
smarthouse.com.au
Updated:
2013-11-01 21:04:27
Notebooks are becoming more affordable these days as companies churn out ‘basic’ models that deliver the bare minimum. Toshiba’s Satellite L300 is a no-fuss laptop designed for users who just use computers for Internet surfing, e-mailing, and word pro...
70%
Zdnet.com.au
Updated:
2013-11-01 21:04:27
The Toshiba Satellite L300 is the perfect budget laptop â€" simply designed and passable in performance. Design The best way to describe Toshibas Satellite L300 is basic. Its a straightforward two-tone laptop in silver and black, and doesnt pretend...
Good Basic feature set at a basic price, Good screen...
Bad A bit heavy, Base model includes Vista Home Basic — best to upgrade to Vista Home Premium...
Bottom line The Toshiba Satellite L300 is the perfect budget laptop — simply designed and passable in performance.
80%
goodgearguide.com.au
Updated:
2013-11-01 21:04:27
The overall build quality, decent feature-set and low price of the Satellite L300 make it a great choice for anyone after a new notebook for the classroom, office or home.
Good Well built, built-in webcam, roomy hard drive, good connectivity options...
Bad Slow, single-core CPU The Final Word The overall build quality, decent feature-set and low price of the Satellite L300 make it a great choice for anyone after a new notebook for the classroom, office or home.
Bottom line The overall build quality, decent feature-set and low price of the Satellite L300 make it a great choice for anyone after a new notebook for the classroom, office or home.
85%
expertreviews.co.uk
Updated:
2013-11-01 21:04:27
Dont let its looks deceive you. A good all-round laptop at a great price. Over the years weve seen quite a few of Toshibas Satellite laptops, but while the L300 looks decidedly similar to its predecessors, its evolved into something altogether...
80%
techworld.com
Updated:
2013-11-01 21:04:25
At first glance, Toshiba's Satellite L300-13R appears a superior machine to the Acer Aspire 5920 Gemstone, as its silver and black insides look much classier than the Acer's white keyboard and blue LED overload.However, the Toshiba is lacking in other...
Bottom line The Toshiba Satellite L300-13R is a decent laptop with solid specs and so-so build quality. However, at virtually the same price as the Acer Aspire 5920 Gemstone, the Satellite L300-13R's performance and feature set simply can't compete. For almost th...
0%
insidehw.com
Updated:
2013-11-01 21:04:26
Beside Satellite A300 and P300 notebook series, Toshiba also released on market redesigned Satellite L series. We will introduce you with all novelties through testing of model Toshiba Satellite L300-11G. L series didn’t experience that much cosmetic c...
Bottom line Toshiba Satellite L300 doesn’t bring anything new, everything is more or less already seen before. Certified components are well fit into, according to price range. The biggest advantage of L300 series in relation to L40 is two years warranty that i...
0%