Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro L100-132 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro L100-132
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLA4E-007005BT
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11313
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 18 May 2020 16:31:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite Pro L100-132 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional:
This short summary of the Toshiba Satellite Pro L100-132 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L100-132, Intel® Celeron® M, 1.6 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Toshiba Satellite Pro L100-132 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional:
This is an auto-generated long summary of Toshiba Satellite Pro L100-132 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L100-132. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics adapter. Operating system installed: Windows XP Professional. Weight: 2.6 kg

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
38.1 cm (15")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron® M
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Motherboard chipset
The chipset connects the microprocessor to the rest of the motherboard.
ATI Radeon Xpress 200M
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.5 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR2-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Number of free internal memory expansion slots
1
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
60 GB
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
SATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Graphics
Discrete graphics adapter *
Yes
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon Xpress 200M
Maximum graphics adapter memory
0.128 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Audio
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MIDI
Supported audio standards
16-bit stereo
Camera
Front camera
Camera at the front of the product.
No
Optical drive
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
2x
DVD-RW read speed
8x
DVD-RW write speed
4x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer write speed
2.4x
DVD+RW read speed
8x
DVD+RW write speed
4x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
DVD read speed
8x
Network
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
Networking topology
Ethernet LAN
Network
Wireless compliance
Wi-Fi
Networking speed
Network connectivity can be via Ethernet LAN (typically 10/100/1000 Mbps), Wireless LAN, or a traditional dial-up model (with separate fax and data speeds).
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
The number of slots for CardBus PCMCIA.
1
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
Type II
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Pointing device
Touchpad
Keyboard number of keys
85
Number of keyboard cursor keys
4
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Professional
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft OneNote (UK,NL,FR) Adobe Acrobat reader Intervideo WinDVD Intervideo WinDVD Creator 2 Platinium Sonic RecordNow! Toshiba ConfigFree Norton Internet Security 2006 (90 days trial)
Battery
Number of battery cells
4
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Certificates
Certification
CSA, UL, CE Mark, Energy star, DIN GOST, Blue Angel, FCC part 15 class B, PCBC, Industry Canada, FCC Part68, UL/cUL, R&TTE, AS/NZS 3548, CB report, TELEC, SASO, CCC., S.M.A.R.T.
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Width *
The measurement or extent of something from side to side.
331 mm
Depth *
The distance from the front to the back of something.
278 mm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Atheros (802.11b/g)
Disc types supported
The types of disc which can be used with this device.
CD-ROM,DVD-RAM,DVD-ROM
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Hot keys
Yes
TV-in port
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP Pro (UK,NL,FR)
Internal modem
Device inside a computer, cash register etc. that enables it to communicate over a network.
Yes
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Modem type
V.90
Hard drive
Storage drive desktop or notebook?
Notebook
Video
External video modes refresh rate (max)
60 Hz
Internal video modes maximum number of colours
16 M
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Uk has collected 1 expert review for Toshiba Satellite Pro L100-132 38.1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Nl heeft 1 proffesionele recensie voor Toshiba Satellite Pro L100-132 38,1 cm (15") 1024 x 768 Pixels Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Fr a recueilli 1 avis d’experts pour Toshiba Satellite Pro L100-132 38,1 cm (15") 1024 x 768 pixels Intel® Celeron® M 0,5 Go DDR2-SDRAM 60 Go AMD Radeon Xpress 200M Windows XP Professional mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
De hat 1 Expertenmeinung für Toshiba Satellite Pro L100-132 38,1 cm (15 Zoll) 1024 x 768 Pixel Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Testseek ha raccolto 1 recensione da parte di esperti per Toshiba Satellite Pro L100-132 38,1 cm (15") 1024 x 768 Pixel Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Es ha coleccionado 1 opiniones de expertos para Toshiba Satellite Pro L100-132 38,1 cm (15") 1024 x 768 Pixeles Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Dk har samlet 1 ekspertanmeldelse for Toshiba Satellite Pro L100-132 38,1 cm (15") 1024 x 768 pixel Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-21 12:35:37
Se har samlat in 1 experttest för Toshiba Satellite Pro L100-132 38,1 cm (15") 1024 x 768 pixlar Intel® Celeron® M 0,5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Professional men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
notebookreview.com
Updated:
2014-06-21 12:35:37
The Toshiba Satellite Pro L100 is a dual-purpose notebook from Toshiba.
0%
Show all
Customer service details
X