Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro L850-11R

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro L850-11R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKDHE-001004EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13916
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 03 Apr 2019 21:07:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year European Carry-in incl. local Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Toshiba Satellite Pro L850-11R:
The official marketing text of Toshiba Satellite Pro L850-11R as supplied by the manufacturer

Satellite Pro L850-11R - Intel® Core™ i5-2450M Processor(2.50/3.10GHz Turbo)/Win7 Home Premium/4096MB/500GB/15.6” Wide TruBrite® HD/DVD-RW SuperMulti(DL)/WiFi 802.11bgn/Btooth/1.0MP HD WebCam

Short summary description Toshiba Satellite Pro L850-11R:
This short summary of the Toshiba Satellite Pro L850-11R data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L850-11R, 1366 x 768 pixels

Long summary description Toshiba Satellite Pro L850-11R:
This is an auto-generated long summary of Toshiba Satellite Pro L850-11R based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L850-11R. Display resolution: 1366 x 768 pixels

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.252 x 0.252 mm
Display response rise/fall
16 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
LCD brightness levels 1-8
20 cd/m²
Processor
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
4 GB
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
102
Windows keys
Yes
Keyboard key stroke
1.5 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
65 W
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 242 x 33.52 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
16384 MB
Internal video mode, resolution
1366 x 768 pixels
Memory
Internal memory expansion module sizes
1.024 MB
Optical drive
CD/DVD drive buffer size
2 MB
Weight & dimensions
AC adapter weight
250 g
CD/DVD weight
175 g
Hard drive
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non interlaced)
85 Hz
Customer service details
X