Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro C850-10N

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C850-10N
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKC9E-00100HEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13513
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 02 Apr 2019 11:25:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba Satellite Pro C850-10N :
The short editorial description of Toshiba Satellite Pro C850-10N

39.624 cm (15.6"), Intel Core i3-2350M, 500 GB HDD, 4096 MB DDR3, Intel HD Graphics 3000, DVD Super Multi DL, USB 3.0, 802.11b/g/n, Bluetooth, 1.0MP, Windows 7 Professional 64-bit
More>>>
Toshiba Satellite Pro C850-10N:
The official marketing text of Toshiba Satellite Pro C850-10N as supplied by the manufacturer

QUALITY & VALUE

The new 39.6cm (15.6”) Satellite Pro C850 is the perfect option for businesses looking for a combination of quality and leading value. It features a new thinner textured matt black design that prevents unwanted fingerprints on the lid, keyboard and palm-rest. Extensive connectivity options are incorporated and include SuperSpeed USB 3.0, HDMI and an integrated numeric keypad for added convenience and ease of use. Available in a wide range of affordable configurations.

Thinner design

Technically advanced the Satellite Pro C850 business range is thinner for a more streamlined appearance. Weighing only 2.6kg the C850 has a textured black exterior to give a smart and professional look. A fully integrated QWERTY keyboard and keypad is standard for increased levels of versatility as well as a multi-touch touchpad for easy navigation.

Ecological computing

Energy Star 5 rated, the Satellite Pro C850 range use less energy which saves money and helps protect the environment. Latest dual core processing offers high performance and efficiency with battery life of up to 6 hours. Advanced power management with Toshiba's Eco Utility help to monitor and manage your power usage.

Technology rich

The Satellite Pro C850 is ready for business with extensive connectivity options featured as standard including HDMI and VGA connectivity with 3x USB ports (1 x USB 3.0). USB 3.0 is the latest USB standard that offers transfer rates up to 10 times faster than Hi-Speed USB 2.0. HDMI connectivity enables high definition connectivity from your laptop to AV equipment including your HD TV. The C850 also includes Gigabit Ethernet support with 802.11 BGN wireless connectivity for fast access speeds. All models are High Definition ready with an HD webcam complimented by non-reflective LED backlit displays for ease of viewing.

Short summary description Toshiba Satellite Pro C850-10N:
This short summary of the Toshiba Satellite Pro C850-10N data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro Satellite Pro C850-10N, 2nd gen Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro C850-10N:
This is an auto-generated long summary of Toshiba Satellite Pro C850-10N based on the first three specs of the first five spec groups.

Toshiba Satellite Pro Satellite Pro C850-10N. Form factor: Clamshell. Processor family: 2nd gen Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 7 Professional. Product colour: Black

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
39.6 cm (15.6")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.3 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
2nd gen Intel® Core™ i3
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
i3-2350M
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 988
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Core i3-2300 Mobile series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Maximum number of PCI Express lanes
1
PCI Express slots version
2.0
PCI Express configurations
1x16,2x8,1x8+2x4
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1333 MHz
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of HDDs installed
The number of hard drives built into the device.
1
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
Intel® HD Graphics 3000
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
Intel® HD Graphics
On-board graphics adapter base frequency
650 MHz
On-board graphics adapter dynamic frequency (max)
1150 MHz
On-board graphics adapter ID
0x116
Maximum graphics adapter memory
1.696 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2048 x 1536 pixels
Audio
Audio system
System used to play music or speech.
24-bit
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 800 pixels
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-ROM,CD-RW,DVD+R,DVD+R DL,DVD+RW,DVD-R,DVD-R DL,DVD-RAM,DVD-ROM,DVD-RW
CD read speed
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
CD write speed
24x
CD rewrite speed
4x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
4x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Top Wi-Fi standard *
Connection of this device is done via Wi-Fi in a high standard.
Wi-Fi 4 (802.11n)
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,Wi-Fi 4 (802.11n)
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking topology
Gigabit Ethernet
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Ports & interfaces
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
S-Video port
No
Performance
TV tuner integrated
Device has an in-built TV tuner.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Keyboard layout
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard number of keys
102
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Professional
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Drivers included
Yes
Trial software
McAfee Internet Security, Microsoft Word & Excel
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Toshiba Recovery Media Creator Skype Windows Live Essentials Nero KwikMedia, Nero BackItUp & Burn Autobackup Toshiba Eco Utility Toshiba HDD/SSD Alert Toshiba PC Health Monitor Toshiba Service Station Toshiba Tempro Toshiba Assist Supervisor Password Utility Toshiba Disc Creator
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
Yes
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
Yes
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
Yes
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
Yes
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Improve Responsiveness with Faster Data Access With Intel® Smart Cache on the Intel® Core™ i5 processor, the shared cache is dynamically allocated to each processor core, based on workload. This efficient, dual-core-optimized implementation increases the probability that each core can access data from the fast cache, significantly reducing latency to frequently used data and improving performance.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 mm
Supported instruction sets
AVX
Processor code
SR0DN
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53438
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5.5 h
Power
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
HDD,Supervisor,User
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
Width *
The measurement or extent of something from side to side.
380 mm
Depth *
The distance from the front to the back of something.
242 mm
Height
The measurement of the product from head to foot or from base to top.
33.5 mm
Packaging content
AC adapter included
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wireless LAN, Bluetooth
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
No
Graphics adapter family
Intel
Type
Characteristics of the device.
PC
Display
The description of display that can includes display type, resolution, size etc.
TFT
Internal video mode, resolution
1366 x 768 pixels
Video
External video modes non-interlaced resolution with max. refresh rate
1600 x 1200 pixels
External video modes refresh rate (max)
100 Hz
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:30
Uk has collected 6 expert reviews for Toshiba Satellite Pro C850-10N and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:30
Nl heeft 6 proffesionele recensies verzameld voor Toshiba Satellite Pro C850-10N Zwart 39,6 cm (15.6") 1366 x 768 Pixels Tweede generatie Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional. Het gemiddelde van deze proffesionele recensies is 69 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:30
Fr a recueilli 6 avis d’experts pour Toshiba Satellite Pro C850-10N Noir 39,6 cm (15.6") 1366 x 768 pixels Intel® Core™ i3 de 2e génération 4 Go DDR3-SDRAM 500 Go Disque dur Windows 7 Professional et la note moyenne est de 69 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:22
De hat 6 Expertenmeinungen über Toshiba Satellite Pro C850-10N Schwarz 39,6 cm (15.6 Zoll) 1366 x 768 Pixel Intel® Core™ i3 der zweiten Generation 4 GB DDR3-SDRAM 500 GB Festplatte Windows 7 Professional eingeholt. Das duchschnittliche Epertenrating ist 69 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:22
Testseek ha raccolto 6 recensioni da parte di esperti per Toshiba Satellite Pro C850-10N Nero 39,6 cm (15.6") 1366 x 768 Pixel Intel® Core™ i3 di seconda generazione 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional e la valutazione media da parte degli esperti è di 69 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:23
Es ha coleccionado 6 opiniones de expertos para Toshiba Satellite Pro C850-10N Negro 39,6 cm (15.6") 1366 x 768 Pixeles 2ª generación de procesadores Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB Unidad de disco duro Windows 7 Professional y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:32
Dk har samlet 6 ekspertanmeldelser for Toshiba Satellite Pro C850-10N Sort 39,6 cm (15.6") 1366 x 768 pixel 2nd gen Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional og den gennemsnitlige ekspertbedømmelse er 69 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
69%
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:43:29
Se har samlat in 6 experttester för Toshiba Satellite Pro C850-10N Svart 39,6 cm (15.6") 1366 x 768 pixlar 2:a generationens Intel® Core™ i3 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional och det genomsnittliga betyget är 69 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:36:33
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:36:33
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:36:33
69%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:36:33
69%
Source Review comments Score
zdnet.co.uk
Updated:
2012-11-01 06:43:22
Toshiba's Portégé notebooks tend to pretty conservative design-wise — the Portégé R830 is a case in point, the chassis barely differing from its R700 predecessor. The Satellite range, by contrast, has to appeal to both consumers and professionals — hen...
Good Attractive price, Keyboard includes number pad, Widescreen format...
Bad Too much flex in the keyboard, Screen backlighting and vertical viewing angles could be better...
Bottom line The Toshiba Satellite Pro C850-10N delivers decent performance at a reasonable price. The keyboard flex is a concern, but build quality is generally robust. Overall, it's a good basic business workhorse. Specifications AudioMicrophoneyesSpeakersstereoA...
75%
itproportal.com
Updated:
2013-02-14 10:08:00
You won't find many business-grade laptops with a starting price of £346.80, but that's what Toshiba's Satellite Pro range offers. There are six differently specified variants, with a further eight to be found in the Satellite C850 range. That's a lot of...
Bottom line The Toshiba Satellite Pro C850-10N certainly has an attractive price, and if your business computing needs are straightforward, it could do the job nicely. Just don't expect fancy build, a great keyboard, fast processor or striking, lightweight design...
0%
itproportal.com
Updated:
2013-05-04 01:39:16
You won't find many business-grade laptops with a starting price of £346.80, but that's what Toshiba's Satellite Pro range offers. There are six differently specified variants, with a further eight to be found in the Satellite C850 range. That's a lot of...
Bottom line The Toshiba Satellite Pro C850-10N certainly has an attractive price, and if your business computing needs are straightforward, it could do the job nicely. Just don't expect fancy build, a great keyboard, fast processor or striking, lightweight design. P...
70%
Chip.de
Updated:
2014-01-15 01:23:53
Das Toshiba Satellite Pro C850-1GR ist derzeit das günstigste Notebook in der Bestenliste und erzielt im Test die beste Ergonomiewertung - in erster Linie dank seiner moderaten Geräuschentwicklung. Leistung und Mobilität (maximal 5:22 Stunden Laufzeit) ge...
Good Leise Arbeitsgeräusche, Mattes Display, Niedriger Preis...
Bad Schwacher CeleronProzessor, Laufzeit unterdurchschnittlich...
Bottom line Das Toshiba Satellite Pro C850-1GR ist derzeit das günstigste Notebook in der Bestenliste und erzielt im Test die beste Ergonomiewertung - in erster Linie dank seiner moderaten Geräuschentwicklung. Leistung und Mobilität (maximal 5:22 Stunden Laufzeit) g...
67%
zdnet.com
Updated:
2015-04-29 10:30:52
Toshiba's Portégé notebooks tend to pretty conservative design-wise — the Portégé R830 is a case in point, the chassis barely differing from its R700 predecessor. The Satellite range, by contrast, has to appeal to both consumers and professionals — hence...
Bad A couple of processors are used across the range, our review model running a 2.3GHz Intel Core i3 2350M. This CPU is used in four of the six available models, while the entrylevel models running a 1.6GHz Celeron B815. Our review unit had a decent 4GB of R...
Bottom line The Toshiba Satellite Pro C850-10N delivers decent performance at a reasonable price. The keyboard flex is a concern, but build quality is generally robust. Overall, it's a good basic business workhorse...
75%
kuzniewski.pl
Updated:
2014-06-27 03:40:28
Ograniczony budżet na zakup notebooka do firmy, wcale nie wyklucza zakupu przyzwoitego laptopa biurowego o dobrych parametrach. Z pomocą przychodzi Toshiba i budżetowy model Satellite Pro C850. To 15-calowy notebook, zaprojektowany z myślą o podstawowych...
Bottom line Toshiba Satellite Pro C850-12D okazała się zbiorem kilku wad i całkiem licznej grupy pozytywnych zaskoczeń. Z pewnością możemy uznać, że zalety tego modelu w pełni rekompensują tych parę uchybień.Uginająca się obudowa i klawiatura to niestety wynik zastos...
60%
wybieramlaptopa.pl
Updated:
2014-06-27 03:40:28
Obecnie na rynku notebooków nie brakuje. Co chwile producenci oferują nam nowe architektury swoich urządzeń w najróżniejszych konfiguracjach. W tym artykule prezentuję model Toshiba Satellite Pro C850-10N , który jest kolejnym średniej klasy notebookiem w...
Good Matryca ekranu o przekątnej 15.6 cala pracuje w rozdzielczości 1366x768. Powierzchnia ekranu jest matowa, co zwiększa komfort pracy z urządzeniem poza biurem czy domem. W środku znalazło się też 4 GB pamięci RAM (a maksymalnie rozbudujemy tą wartość do 8...
Bad Karta graficzna, która znalazła się w tym modelu, to Intel HD Graphic 3000, która niestety jest kartą zintegrowaną i nie urzeka nas swoją wydajnością. Gniazda ( w tym gniazdo HDMI, VGA, USB 3.0) są umiejscowione bardzo blisko siebie, co niestety uniemożli...
Bottom line Model Toshiba Satellite Pro C850-10N można zdecydowanie polecić można osobom poszukujących komputera do biura lub korzystania z Internetu o niewygórowanych wymaganiach.Sprawdź na Skąpiec.plwstecz...
0%
Show all
Customer service details
X