location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C855-14U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite C855-14U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKC8E-02H005EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C855-14U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-2450M 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz 1 x 2 + 1 x 4 GB
  • - 640 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 5.5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite C855-14U :
The long product name of Toshiba Satellite C855-14U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", Intel Core i5-2450M, 640 GB HDD, 4096 + 2048 MB DDR3, Intel HD Graphics 3000, DVD Super Multi DL, 802.11b/g/n, Bluetooth, 1.0MP, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite C855-14U:
This short summary of the Toshiba Satellite C855-14U data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C855-14U, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 640 GB

Long summary description Toshiba Satellite C855-14U:
This is an auto-generated long summary of Toshiba Satellite C855-14U based on the first three specs of the first five spec groups.

Toshiba Satellite C855-14U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 03:10:28
Uk has collected 10 expert reviews for Toshiba Satellite C855-14U and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-05-18 03:10:28
The Toshiba Satellite C855-15Q impresses on paper: an Intel 2.3GHz Core i3 processor, 4GB RAM and a massive 640GB hard drive (space for hundreds of movies and thousands of albums) are not to be sniffed at. But though Toshiba’s keyboard was by far the s...
60%
trustedreviews.com
Updated:
2014-05-18 03:10:28
The Toshiba Satellite C855 is a no-nonsense 15.6in laptop selling at a reasonably affordable price. We took a look at one of its lower-end iterations, packing a Core i3-2350M processor, 500GB hard drive and a chunky 6GB of RAM. Of course, man cannot live...
Good USB 3.0, Generous RAM, Decent battery life...
Bad Mediocre keyboard, Drab looks, Poor internal speakers...
Bottom line The Toshiba Satellite C855 is a solid-but-uninspiring laptop. Its design is inoffensive but unlikely to excite and build quality is a little patchy. What turns us off the most, though, is the mediocre keyboard. The C855 has enough power for most casual ta...
60%
notebookcheck.net
Updated:
2014-05-18 03:10:28
With the Satellite C850 and C855 series, Toshiba offers quite a few different and rather inexpensive 15.6-inch notebooks. The new model is - aside from the internal components - fairly similar to the previously reviewed Toshiba Satellite C850-1LX...
Good Number pad, Pleasant touchpad surface, Display with ample contrast, CPU clock speed remains at maximum during the stress test, 1 TB HDD and 8 GB RAM...
Bad Many glossy surfaces, Single USB 3.0 port, No Gigabit LAN, Glossy display, Fairly short battery life...
Bottom line Toshiba Satellite C855-2J4With a price of around 580 Euros (~$780), the Toshiba Satellite C855-2J4 can be considered an upper-end entry-level model. For that price, the user can expect higher performance and the system delivers - although it appears to us...
76%