Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro L870-122

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro L870-122
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKBME-003005EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12762
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 03 Apr 2019 21:07:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year European Carry-in incl. local Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Toshiba Satellite Pro L870-122:
The official marketing text of Toshiba Satellite Pro L870-122 as supplied by the manufacturer

Satellite Pro L870-122 - Intel® Core™ i5-2450M Processor(2.50/3.10GHz Turbo)
/Win7 Home Premium/4096MB/500GB/17.3" TruBrite® HD+/AMD-2048MB/DVD-RW SuperMulti(DL)/WiFi 802.11bgn/Btooth/1.0MP HD WebCam

Short summary description Toshiba Satellite Pro L870-122:
This short summary of the Toshiba Satellite Pro L870-122 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L870-122, 1600 x 900 pixels

Long summary description Toshiba Satellite Pro L870-122:
This is an auto-generated long summary of Toshiba Satellite Pro L870-122 based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L870-122. HD type: HD+, Display resolution: 1600 x 900 pixels

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2388 x 0.2388 mm
Display response rise/fall
16 ms
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Processor
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Storage
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
4 GB
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
102
Windows keys
Yes
Keyboard keystroke
1.5 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
90 W
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 95%
Other features
Graphics adapter family
AMD
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
413 x 268 x 33.7 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1.600 x 900 pixels
Wireless communication data transfer rate
4 Mbit/s
Memory
Internal memory expansion module sizes
1.024 MB
Optical drive
CD/DVD drive buffer size
2 MB
Weight & dimensions
AC adapter weight
370 g
CD/DVD weight
175 g
Hard drive
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non-interlaced)
85 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Uk has collected 3 expert reviews for Toshiba Satellite Pro L870-122 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Nl heeft 3 proffesionele recensies verzameld voor Toshiba Satellite Pro L870-122 1600 x 900 Pixels. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Fr a recueilli 3 avis d’experts pour Toshiba Satellite Pro L870-122 1600 x 900 pixels et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
De hat 3 Expertenmeinungen über Toshiba Satellite Pro L870-122 1600 x 900 Pixel eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Testseek ha raccolto 3 recensioni da parte di esperti per Toshiba Satellite Pro L870-122 1600 x 900 Pixel e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Es ha coleccionado 3 opiniones de expertos para Toshiba Satellite Pro L870-122 1600 x 900 Pixeles y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Dk har samlet 3 ekspertanmeldelser for Toshiba Satellite Pro L870-122 1600 x 900 pixel og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:43
Se har samlat in 3 experttester för Toshiba Satellite Pro L870-122 1600 x 900 pixlar och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:35:53
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:35:53
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:35:53
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:35:53
79%
Source Review comments Score
Pcwelt.de
Updated:
2014-03-14 02:47:27
Zur Ausstattung des Toshiba Satellite Pro L870-16P gehören neben einem USB 2.0 auch zwei schnelle USB 3.0 Anschlüsse. Zusätzlich verfügt der 17,3 Zoller über einen VGA-Anschluss, eine HDMI-Schnittstelle, zwei Audio-Anschlüsse als auch die schnellen Attrib...
0%
notebookcheck.com
Updated:
2014-05-04 03:58:11
Big Business. Im Office mag man's eher handlich: Viele günstige Business-Geräte mit 17,3-Zoll-Bildschirm haben wir in den letzten neun Monaten jedenfalls nicht getestet. Toshiba zielt mit dem 17,3-Zöller Satellite Pro L850-16P trotzdem auf Geschäftsleute...
Good Leise und kühl, Ordentliche Anwendungsund Spieleleistung, Zwei USB 3.0Anschlüsse, Gutes Touchpad, Matter Bildschirm...
Bad der allerdings bei Kontrast und Blickwinkeln enttäuscht, Wacklige Tastatur, Fehlende Grafikumschaltung, Geringe Akkulaufzeit...
Bottom line Toshiba Satellite Pro L870-16P. Am Toshiba Satellite Pro L870-16P wird deutlich, wie sehr es sich lohnt, zeitgemäße Technik in seinen Geräten zu implementieren: Die automatische Umschaltung zwischen den Grafikkarten je nach Bedarf ist zudem eine der sinn...
79%
notebookcheck.net
Updated:
2013-08-05 16:39:43
Toshiba separates its office notebooks into three series . The Tecra and Portégé series' are aimed more at large companies and office users who need a practical notebook with many business features. It is not a coincidence that the Tecra series notebooks...
Good Quiet and cool, Decent application and gaming performance, Two USB 3.0 ports, Good touchpad, Matte display...
Bad Meager display contrast, Disappointing viewing angle stability, Loose keyboard, Missing graphics switching, Short battery life...
Bottom line Toshiba Satellite Pro L870-16P The Toshiba Satellite Pro L870-16P is a perfect example of how worthwhile it is to implement up-to-date technology in notebooks: The automatic switching between graphics chips depending on requirements is probably one of th...
79%
Show all
Customer service details
X