location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKACT-00G001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i3 i3-2350M 2.3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 640 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7670M 2 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 7 Home Premium
Long product name Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White :
The long product name of Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2350M 2.3GHz, 39.624 cm (15.6 ") 1366 x 768 TFT HD, 2GB DDR3, 640GB HDD, AMD Radeon HD 7670M + Intel HD Graphics 3000, LAN, WLAN, Bluetooth, USB2.0 x 1, USB3.0 x 2, HDMI, RGB, RJ-45, WebCam, Windows 7 Home Premium
More>>>
Short summary description Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White:
This short summary of the Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L850, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White:
This is an auto-generated long summary of Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Toshiba Satellite L850. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 14:21:16
Uk has collected 17 expert reviews for Toshiba Satellite L850 Intel® Core™ i3 i3-2350M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-02-25 14:21:15
Toshiba's Satellite L850 is a 15.6in laptop that's designed primarily for home use. It's the type of laptop you should consider if you want something that can allow you to do a little bit of everything, including play games. The engine room feature...
Good Core i7 CPU, Discrete AMD Radeon graphics, 1TB storage...
Bad Very cramped palm rest, Single-band Wi-Fi, Screen's viewing angles...
Bottom line What you get in the Toshiba Satellite L850 is a 15.6in laptop that can be used for a little bit of everything. It has a good CPU and discrete graphics, and it ships with plenty of internal storage space. However, its keyboard can feel cramped thanks to a...
65%
techadvisor.co.uk
Updated:
2015-02-25 14:21:15
One of the advantages of the dizzying progress of computer technology is that a good deal of power can be bought for very little. The Toshiba Satellite Pro L850-11U might lack the all-round showmanship of Acer’s budget fare, but it’s still a solid lapt...
Bottom line The Toshiba Satellite Pro L850 lacks the pace of some budget notebooks, and the screen and input device are trimmed to the budget price. Triumphs for the Satellite Pro include its large hard drive and usable speakers, while battery life proved quite us...
70%