location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L830-10P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK84E-00H008FR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 11:20:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell White
  • - Intel® Core™ i3 i3-2367M 1.4 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7550M Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White :
The long product name of Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-2367 1.40GHz, 4096MB DDR3 RAM, 500GB SATA HDD, DVD Super Multi DL, 13.3" 1366 x 768, AMD Radeon HD 7550M 1024MB, Webcam 1.0MP, Wi-Fi, Bluetooth 4.0, Gigabit Ethernet, Windows 7 Home Premium 64 bit
More>>>
Short summary description Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White:
This short summary of the Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L830-10P, Intel® Core™ i3, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White:
This is an auto-generated long summary of Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Toshiba Satellite L830-10P. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 7550M. Operating system installed: Windows 7 Home Premium. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:48:19
Uk has collected 11 expert reviews for Toshiba Satellite L830-10P Intel® Core™ i3 i3-2367M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7550M Windows 7 Home Premium White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcpro.co.uk
Updated:
2012-11-02 03:43:12
It's the cutting-edge business laptops that take the plaudits and seize the attention, but there's much to be said for corporate machines that aren't saddled with four-figure prices. Toshiba's latest, the Satellite Pro L830-10G, is an affordable 13.3in la...
Bottom line A cheap, portable business laptop, but the basic ergonomics and average build quality leave it lacking...
50%
itproportal.com
Updated:
2013-02-14 10:08:03
Toshiba's Satellite range has long been a dependable option for value. In keeping with the brand, the L830-10X we have here is definitely towards the value end of the market. But it's also not short of features, either. Like the Satellite L855-118 we revi...
Good Impressive battery life, Reasonably light and portable, Good value, Comprehensive connectivity...
Bad Modest performance, Soggy keyboard action...
Bottom line The Toshiba Satellite L830-10X doesn't have the aesthetic pleasures of the latest ultrabooks. It's also not particularly powerful. But at under £500 it's also reasonably good value, and the excellent battery life means you will be able to get plenty of...
80%
notebookcheck.net
Updated:
2012-11-01 06:48:13
This is precisely the strength of the Toshiba Satellite L830-10F , successor to the Satellite L730. Compared to the previous generation, the subnotebook has seen several modifications. Apart from the most obvious change in design, a lot has been going on...
Good modern & appealing design, decent build quality, low thermal emissions, great touchpad, quiet hard disk, good battery life...
Bad strongly reflective screen, poor speakers, rattling keyboard with soft tactile feedback...
Bottom line But even with a non-glossy panel, the joy of multimedia lovers will be somewhat subdued. What holds the notebook back are its poor speakers, which did not improve much over the previous generation, as several external tests have revealed. If you can overl...
82%
notebookcheck.net
Updated:
2013-05-15 15:06:53
Toshiba currently lists two versions of its Satellite L830 on the German homepage. The L830-13L entry-model sports a Core i5-3317U , which is a swift 1.7 - 2.6 GHz dual-core from Intel's current Ivy Bridge generation . It also features a DVD burner, eight...
Good Useful application performance, Moderate emissions, Optical drive, Good input devices, Compact PSU, Lightweight casing...
Bad Unfavorable interface positioning, Disappointing battery runtime, Low-grade HD screen, Weak 3D performance, Glossy surfaces, Moderate speakers...
Bottom line Toshiba Satellite L830-15LRegrettably, the 13-incher did not earn the label "fully recommendable". The display, in particular, gets the most criticism due to its reflectiveness and poor viewing angles. Why Toshiba installs a glossy screen in a laptop desi...
81%