location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro L830-10H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro L830-10H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK7ZE-003005EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro L830-10H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - Intel® Core™ i3 i3-2367M 1.4 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 750 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 6.5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite Pro L830-10H :
The long product name of Toshiba Satellite Pro L830-10H. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13.3", Intel Core i3-2367M, 750 GB HDD, 4096 MB DDR3, Intel HD Graphics 3000, DVD Super Multi DL, 802.11b/g/n, Bluetooth, 1.0MP, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite Pro L830-10H:
This short summary of the Toshiba Satellite Pro L830-10H data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro L830-10H, Intel® Core™ i3, 1.4 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Toshiba Satellite Pro L830-10H:
This is an auto-generated long summary of Toshiba Satellite Pro L830-10H based on the first three specs of the first five spec groups.

Toshiba Satellite Pro L830-10H. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2367M, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:42
Uk has collected 4 expert reviews for Toshiba Satellite Pro L830-10H and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
channelpro.co.uk
Updated:
2013-08-05 16:39:41
A cheap, portable business laptop, but the basic ergonomics and average build quality leave it lackingRating: 3Average: 3 (1 vote) It’s the cutting-edge business laptops that take the plaudits and seize the attention, but there’s much to be said for co...
60%
itpro.co.uk
Updated:
2013-08-05 16:39:41
Business laptops tend to be bulky and expensive, so a notebook like Toshiba's latest Satellite Pro turns our heads. For starters, its priced at £344 exc VAT makes it one of the cheapest laptops we've seen, netbooks aside, and its 13.3in panel also makes i...
Bottom line The Satellite Pro L830-10G doesn't have much going for it aside from its extremely low £344 exc VAT price: average build quality, screen and ergonomics combined with a low-end processor and software that makes Windows 7 feel more sluggish and unrespons...
40%
alphr.com
Updated:
2016-12-29 08:37:43
It's the cutting-edge business laptops that take the plaudits and seize the attention, but there's much to be said for corporate machines that aren't saddled with four-figure prices. Toshiba's latest, the Satellite Pro L830-10G, is an affordable 13.3in la...
Bottom line A cheap, portable business laptop, but the basic ergonomics and average build quality leave it lacking...
50%
zdnet.com
Updated:
2015-04-29 10:28:59
Toshiba's Satellite Pro family of business notebooks includes 13.3in., 15.6in. and 17.3in. systems. On test here is the 13.3in. L830, a six-strong range that starts at £389 (ex. VAT), rising to £479 (ex. VAT). Our review sample, the Satellite Pro L830 10J...
Bad The touchpad is recessed in the wrist rest and bounded by a large frame. It looks a little overdesigned, but is responsive enough. The buttons require a slightly harder press than we'd like, but you get used to it fairly quickly. Scroll zones and twofinge...
Bottom line The Toshiba Satellite Pro L830 10J isn't a particularly lightweight or compact 13.3in. notebook. Nor does it run the latest third-generation (Ivy Bridge) Intel Core processor. The screen also had issues delivering smooth text. Still, it's quite solidly ma...
70%
Country Distributor
United Kingdom 1 distributor(s)