location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L750-17L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK6RE-01J00YCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 14:13:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-370M 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® GeForce® 315M 0.512 GB Intel® HD Graphics
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 4 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium :
The long product name of Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3 370M 2.40GHz, 4096MB DDR3 RAM, 500GB SATA HDD, 39.624 cm (15.6 ") TFT 1366 x 768, NVIDIA GeForce 315M 512MB, DVD-SuperMulti DL, Fast Ethernet, Wi-Fi, Webcam, Bluetooth v3.0 +HS, Windows 7 Home Premium
More>>>
Short summary description Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium:
This short summary of the Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L750-17L, Intel® Core™ i3, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium:
This is an auto-generated long summary of Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Toshiba Satellite L750-17L. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315M. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-10-09 11:02:11
Uk has collected 21 expert reviews for Toshiba Satellite L750-17L Intel® Core™ i3 i3-370M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 315M Windows 7 Home Premium and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
Zdnet.com.au
Updated:
2013-10-09 11:02:10
Tweet Design Opening up the L750 gave us a brief 1970s flashback moment. The silver pattern on the L750's case has a slight disco ball effect, especially under bright lighting. This sort of thing is always a matter of taste; for every person w...
Good Fair performance, Full number pad...
Bad Defaults to 32bit Windows, Feels plastic and cheap...
Bottom line Toshiba's shiny Core i5-enabled laptop is a fair performer, but there's an odd set of differences between it and the model that sits just above it in Toshiba's range.
83%
goodgearguide.com.au
Updated:
2013-10-09 11:02:10
If you can't afford one of the latest slim and light 13.3in ultraportables, such as Toshiba's own Portege R830, Lenovo's ThinkPad X1 or Samsung's Series 9 notebook, then the Satellite L750 is the next best thing. It costs $999, looks good, has a weigh...
Good Compact size and light weight Good performance and decent battery life Nice style...
Bad Takes over an hour to set up Touchpad could be better Glossy screen...
Bottom line The Toshiba Satellite L750 offers many of the benefits of a full-sized laptop, such as a built-in DVD burner, USB 3.0 and a comfortable keyboard, but it's a compact 13.3 inches in size and only weighs 1.9kg. It's a good option for anyone who wants a we...
80%
notebookcheck.net
Updated:
2015-01-17 15:30:23
The specifications give hope for good performance: A new Intel Core i5 and the Nvidia GeForce GT 525M are built in as key components. The Satellite L755 is identical to the Satellite L750 range, but the latter has a superior configuration and also a highe...
Good Solid workmanship, Case stays cool without load, Quiet office operation...
Bad Reflective, dark screen, Touchpad and wristrest not separated, Throttling when CPU GPU are used...
Bottom line The hard disk is very fast and stores enough data. The Satellite is only suitable for games to an extent. For one thing, the performance is slowed down considerably during load peaks. The laptop remains agreeably cool and fairly quiet during routine tasks...
78%