Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite L750-22X

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L750-22X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK6ME-02E004EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22830
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 03 Apr 2019 21:08:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Toshiba Satellite L750-22X:
The official marketing text of Toshiba Satellite L750-22X as supplied by the manufacturer

Satellite L750-22X - Intel® Core™ i3-380M Processor(2.53GHz)/Win7 Home Premium/6144MB(4096+2048)/640GB/15.6” Wide TruBrite® HD/DVD-RW SuperMulti(DL)/WiFi 802.11bgn/Btooth/0.3MP WebCam

Short summary description Toshiba Satellite L750-22X:
This short summary of the Toshiba Satellite L750-22X data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L750-22X, 2.53 GHz, 1366 x 768 pixels, 640 GB

Long summary description Toshiba Satellite L750-22X:
This is an auto-generated long summary of Toshiba Satellite L750-22X based on the first three specs of the first five spec groups.

Toshiba Satellite L750-22X. Processor frequency: 2.53 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 640 GB

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.252 x 0.252 mm
Display response rise/fall
16 ms
LCD brightness levels 1-8
20 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.53 GHz
Processor cache
3 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
640 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
6 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
102
Windows keys
Yes
Keyboard keystroke
2 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
65 W
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 250 x 27.7 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1366 x 768 pixels
Wireless communication data transfer rate
3 Mbit/s
Memory
Internal memory expansion module sizes
1.024 MB
Optical drive
CD/DVD drive buffer size
2 MB
Weight & dimensions
AC adapter weight
250 g
CD/DVD weight
175 g
Hard drive
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non-interlaced)
60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Uk has collected 21 expert reviews for Toshiba Satellite L750-22X and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Nl heeft 21 proffesionele recensies verzameld voor Toshiba Satellite L750-22X 1366 x 768 Pixels 640 GB. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Fr a recueilli 21 avis d’experts pour Toshiba Satellite L750-22X 1366 x 768 pixels 640 Go et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
De hat 21 Expertenmeinungen über Toshiba Satellite L750-22X 1366 x 768 Pixel 640 GB eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Testseek ha raccolto 21 recensioni da parte di esperti per Toshiba Satellite L750-22X 1366 x 768 Pixel 640 GB e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Es ha coleccionado 21 opiniones de expertos para Toshiba Satellite L750-22X 1366 x 768 Pixeles 640 GB y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Dk har samlet 21 ekspertanmeldelser for Toshiba Satellite L750-22X 1366 x 768 pixel 640 GB og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:43:47
Se har samlat in 21 experttester för Toshiba Satellite L750-22X 1366 x 768 pixlar 640 GB och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:35
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:35
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:35
76%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-15 11:17:35
76%
Source Review comments Score
Zdnet.com.au
Updated:
2014-05-18 02:43:47
Tweet Design Opening up the L750 gave us a brief 1970s flashback moment. The silver pattern on the L750's case has a slight disco ball effect, especially under bright lighting. This sort of thing is always a matter of taste; for every person w...
Good Fair performance, Full number pad...
Bad Defaults to 32bit Windows, Feels plastic and cheap...
Bottom line Toshiba's shiny Core i5-enabled laptop is a fair performer, but there's an odd set of differences between it and the model that sits just above it in Toshiba's range.
83%
goodgearguide.com.au
Updated:
2014-05-18 02:43:47
If you can't afford one of the latest slim and light 13.3in ultraportables, such as Toshiba's own Portege R830, Lenovo's ThinkPad X1 or Samsung's Series 9 notebook, then the Satellite L750 is the next best thing. It costs $999, looks good, has a weigh...
Good Compact size and light weight Good performance and decent battery life Nice style...
Bad Takes over an hour to set up Touchpad could be better Glossy screen...
Bottom line The Toshiba Satellite L750 offers many of the benefits of a full-sized laptop, such as a built-in DVD burner, USB 3.0 and a comfortable keyboard, but it's a compact 13.3 inches in size and only weighs 1.9kg. It's a good option for anyone who wants a we...
80%
computerbild.de
Updated:
2014-05-18 02:43:47
Das Toshiba Satellite ist ein Arbeitstier, das selbst Videobearbeitung schnell und ohne Probleme erledigt. Dank USB-3.0-Buchse geht auch die Datenübertragung von und zu externen Festplatten rapide vonstatten...
0%
betabuzz.de
Updated:
2014-05-18 02:43:47
Der Hersteller, der sonst in preislich höheren Gefilden arbeitet, will damit neue Kundensegmente mittleren Anspruchs erschließen. Die Grundlage dafür stellt die Kombination aus Intel Core i5 2430M-Prozessor mit 2,4 GHz sowie 8 GB Arbeitsspeicher. Für d...
Good verhältnismäßig preiswert, gute Leistung, ordentliche Verarbeitung...
Bad dunkles, spiegelndes Display, kein BluRay...
Bottom line Das Toshiba Satellite L750-16W macht angesichts des überschaubaren Preises nicht viel falsch: Es war zu erwarten, dass der Hersteller vor allem beim Bildschirm spart – ansonsten präsentiert sich das Gerät durchaus stimmig...
76%
Pcwelt.de
Updated:
2014-05-18 02:43:47
Das Toshiba Satellite L750-16W möchte ein echter Allrounder sein und für etwa 700€ Ladenpreis so gut wie alle Käuferschichten ansprechen. Das gelingt auch ganz gut, wenngleich echte Glanzpunkte gegen die Konkurrenz wie die Dell-XPS-Serie oder Samsungs...
0%
notebookinfo.de
Updated:
2014-05-18 02:43:47
Toshiba bewirbt seine Satellite L750 Multimedia Notebook-Serie mit hohen Qualitätsstandards, hellen HD-LED Bildschirmen, tollem Sound und leistungsstarker Intel Hardware. Unser Test zeigt, ob die Slogans zutreffen oder ob der 15,6-Zoller nur Sprüche klopf...
Bottom line Das Toshiba L750-16V Multimedia-Notebook hat seine Stärken eher im Bereich der Büroanwendungen, reiht sich aufgrund der Hardware jedoch in unserer Multimedia-Kategorie ein. Das spiegelnde Display mit seiner Auflösung von 1.366 x 768 Pixel und das fehlend...
0%
tecnozoom.it
Updated:
2014-05-18 02:43:47
Il è un caratterizzato da un design accattivante, con motivo a matrice, con l’alternanza dell’argento brillante della scocca e il nero elegante della tastiera. Dispone di un display TrueBrite HD TFT con retroilluminazione LED da 15,6 pollici e con un...
Good Porta USB 3.0; Masterizzatore; Porta HDMI; Scheda grafica NVIDIA; Bluetooth 3.0; WiFi e Bluetooth...
Bad Qualità webcam; Hard disk non particolarmente ampio...
Bottom line Notebook multimediale, il Toshiba Satellite L750 è lo strumento perfetto per l’intrattenimento domestico, soprattutto grazie al supporto 3D e alla possibilità di trasformare contenuti 2D in contenuti 3D. Interessanti anche l’interfaccia HDMI, che perm...
80%
pcactual.com
Updated:
2014-05-18 02:43:47
El equipo de Toshiba presume de un funcionamiento del trackpad realmente satisfactorio, ya que no solo es capaz de reconocer gestos avanzados con hasta tres dedos, sino que está perfectamente integrado en la base del equipo y deja reposar las muñecas d...
Good Procesador Sandy Bridge, Diseño excelente, Trackpad con gestos avanzados de hasta tres dedos, Altavoces Onkyo, Utilidades prácticas incluidas de serie...
Bad Gráficos integrados, Solo tres puertos USB 2.0 y ninguno de alta velocidad...
85%
notebook-center.ru
Updated:
2014-05-18 02:43:47
И звестный лидер в области бытовой техники и электроники японская компания Toshiba ассоциируется у большинства потребителей с надежностью и высоким качеством продукции. С годами эта компания выпустила на рынок много ноутбуков различных серий. В частности...
Bottom line Ноутбук Toshiba SATELLITE L750 можно по праву назвать мультимедийным. Ведь в нем есть все, что нужно пользователю для развлечений: производительная видеокарта, дисплей с высокой яркостью, емкий винчестер для хранения информации. Не может не радовать пор...
0%
notebookcheck.net
Updated:
2014-05-18 02:43:47
The specifications give hope for good performance: A new Intel Core i5 and the Nvidia GeForce GT 525M are built in as key components. The Satellite L755 is identical to the Satellite L750 range, but the latter has a superior configuration and also a highe...
Good Solid workmanship, Case stays cool without load, Quiet office operation...
Bad Reflective, dark screen, Touchpad and wristrest not separated, Throttling when CPU GPU are used...
Bottom line The hard disk is very fast and stores enough data. The Satellite is only suitable for games to an extent. For one thing, the performance is slowed down considerably during load peaks. The laptop remains agreeably cool and fairly quiet during routine tasks...
78%
pcworld.pl
Updated:
2014-06-21 12:14:08
Obudowa Toshiba Satellite L750-104 oferuje prostą, ale ładną obudowę, która w całości wykonana jest z plastyku. Polakierowana klapa jak i wnętrze laptopa z charakterystycznym wzorkiem, wyglądają nietuzinkowo i nie są na nich widoczne odciski palców. Niest...
Good Przystępna cena, Praktyczna obudowa, Dobry stosunek ceny do możliwości...
Bad Błyszcząca matryca, Brak USB 3.0...
Bottom line Toshiba Satellite L750-104 ma praktyczną i dobrze wykonaną obudowę, która ma swój urok. Konfiguracja laptopa nie jest zbyt szybka, ale i jego cena jest bardzo przystępna, dlatego nie możemy zbytnio narzekać. Z pewnością jest on szybszy od modeli wykorzyst...
60%
wybieramlaptopa.pl
Updated:
2014-06-26 02:25:49
Toshiba Satellite L750-12Z należy do laptopów średniej klasy. Niższa cena przekłada się na jakość wykonania i podzespołów, jednak nie przekłada się to na obniżenie komfortu pracy. Dla osób, które poszukują w miarę dobrego sprzętu za przystępną cenę, lapto...
Good Toshiba Satellite L75012Z, jak pozostałe modele z serii, charakteryzuje się błyszczącą obudową pokrytą ciekawym wzorkiem. Wbrew pozorom lakierowana powierzchnia nie zbiera brudu z otoczenia ani odcisków palców użytkownika. Laptop prezentuje się elegancko...
Bad Notebook zalicza się do konstrukcji ubogich w złącza. Oprócz standardowych portów, nie znalazło się nic, co mogłoby wyróżnić go na tle innych niskobudżetowych laptopów (np. zabrakło portu USB 3.0). Rozmieszczenie portów również pozostawia wiele do życzeni...
0%
wybieramlaptopa.pl
Updated:
2014-06-27 03:39:56
Model notebooka Toshiba Salellite L750 (1WZ) to komputer o klasycznym wyglądzie, standardowym wnętrzu i przyjaznej cenie. Z zewnątrz jest to typowy notebook o lekko zaokrąglonych rogach w dwóch stonowanych kolorach. W środku od razu zauważymy, że touchpad...
Good Wśród zalety wymienić trzeba przystępną cenę i jej dobry stosunek do jakości. Obudowa została wykonana z plastiku, ale zachowuje odpowiednią sztywność nie uginając się pod większym ciężarem. Notebook jest trwały, a w niektórych sklepach dostaniemy na nieg...
Bad Wśród wad wymienić należy wydajność zestawu. Procesor do najmocniejszych nie należy, a zintegrowana karta graficzna plasuję się bardzo nisko w rankingach wydajności. Niestety, ale na tych komponentach nie pogramy na zadowalających detalach w nowe tytuły g...
Bottom line Wspominany ekran posiada przekątną 15.6'' i pracuje w rozdzielczości 1366x768, co jest standardem w tej klasie komputerów. Cały ekran podświetlany jest poprzez LED. O podłączenie komputera do telewizora czy projektora możemy być spokojni. Mamy tutaj złącz...
0%
pccentre.pl
Updated:
2014-06-27 03:39:56
Notebooki w cenie nieprzekraczającej 2500 zł są najchętniej wybieranymi konstrukcjami przez polskich konsumentów. Urządzenia te charakteryzują się zwykle bardzo podobną wydajnością, nabywca więc w dużej mierze kieruje się wyglądem i własnymi preferencjami...
Good spasowanie elementów, w miarę dobra wydajność procesora, niezły czas pracy na baterii, program Toshiba ReelTime...
Bad bardzo słaba karta graficzna, mógłby być ładniejszy, rozmieszczenie klawiszy na klawiaturze oraz ich kształt, nie wyróżnia się praktycznie niczym na tle konkurencji...
70%
notebookcheck.pl
Updated:
2014-07-23 12:25:15
Japońska Toshiba jest jedną z nielicznych marek, które potrafią w swoich obudowach połączyć modny błysk lakierowanej powierzchni z cenionymi walorami użytkowymi takimi jak niepodatność konstrukcji na zabrudzenia czy też odporność na trudy codziennego użyt...
Good łatwe w utrzymaniu czystości powierzchnie obudowy, elegancki wygląd, nie najgorsza wydajność w grach, cichy podczas pracy na luzie, stosunkowo chłodny w trakcie pracy, długie w stosunku do poprzedników przebiegi na baterii...
Bad ubogi zasób złączy oraz ich nieergonomiczne rozmieszczenie, nierównomierne podświetlenie matrycy, obniżone taktowania karty graficznej Nvidii, brak Nvidia Optimus (zintegrowany rdzeń graficzny się marnuje)...
Bottom line Nowa Toshiba L750-12R to notebook w większości pozbawiony przypadłości starszych serii z rodziny Satellite. Na pochwałę zasługuje znaczna poprawa kultury pracy; omawiany laptop jest stosunkowo chłodny i (przynajmniej w trybie jałowym) dosyć cichy. Oczywiś...
0%
dinside.no/data
Updated:
2014-05-18 02:43:47
Året går mot slutten, og dette er den førtiende PC-en vi har testet denne sesongen. Mange av modellene vi har testet har ligget i prisklasse 4-5000 kroner, som er et typisk "folkesegment". I denne prisklassen finner du nå en rekke modeller som fungere...
Good Mye minne, godt med lagringsplass, relativt stillegående, kan gjenopprettes uten behov for DVD-plater, to-polet strømkabel, fingeravtrykk-vennlig...
Bad Mangler støtte for USB 3.0 og gigabit nettverk, høy klikkelyd fra museknapper, utsatt strømplugg, mye "crapware" påvirker brukeropplevelsen negativt...
Bottom line Nok en gang har vi testet en budsjett-PC som får de aller fleste jobber gjort kjapt og greit, den har godt med minne, god lagringsplass og støyer lite. Det er imidlertid tøff konkurranse i dette segmentet, og vi mener Toshiba gjør det vanskelig for se...
67%
shiftdelete.net
Updated:
2014-05-18 02:43:47
Toshiba 'nın başarılı dizüstü serisi Satellite'nin bu modeli siyah renkte bir kasaya sahip. Desenli bir kapağa sahip bilgisayar 2,5 kg ağırlığında.15.6 inçlik bir ekran kullanılan dizüstü bilgisayarda , ekran çözünürlüğü 1366 x 768 . Klavyenin kullanımı r...
0%
scroll.com.tr
Updated:
2014-05-18 02:43:47
Video review: Toshiba'nın üst seviye performans sunana dizüstü bilgisayarı Toshiba Satellite L750 mercek altında. Bakın bu dizüstü bilgisayarla neler yapılabilir. Hepsi sizin için hazırladığımız videomuzda...
0%
eprice.com.tw
Updated:
2016-12-15 11:17:35
現代人為了方便、也為了讓居住環境更清爽,愈來愈多使用者會購買大尺寸的筆電,直接用來代替家中的舊款桌上型電腦。而日系廠牌 Toshiba 在今年 (2011) 的春電展推出新款的桌機替代型筆電 Satellite L750,15 吋的 L750 有著三種處理器選擇 (Intel Pentium、Core i3、Core i5 ),而且都內建獨立顯示晶片和 USB 3.0,但是它最便宜的款式目前市價不到 18,000 元,最高階款市價大概也不到 30,000 元,是一台價格親切的大尺寸機種。 Toshib...
0%
pcquest.com
Updated:
2016-12-15 11:17:34
Gateway NE56R Gateway NE56R is a Celeron-based notebook graced with Intel's Sandy Bridge microarchitecture and the HM70 Express chipset. Graced with a glossy exterior and solid form factor, this big 15.6 inch notebook, weighing 2.6 Kg, is reminiscent o...
Bottom line It lags behind the Gateway NE56R in features, even though it is dearer by Rs 5k. Price: Rs 28,000 Key specs: 2.2 GHz Processor Pentium Dual Core B960, 2.4 Kg, 2GB DDR3 RAM, 500 GB HDD, Windows 7 Home Basic, 15.6 Inch 1366 x 768, Ethernet, WiFi, Blue...
0%
Show all
Customer service details
X