Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L755D-10W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK4YE-00L00HEN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25187
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Aug 2017 01:57:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. Toshiba also offers a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>

Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels:
The official marketing text of Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels as supplied by the manufacturer
Satellite L755D-10W - AMD Dual-Core Processor E-350 with AMD Radeon™ HD 6310 Graphics(1.6GHz)/Win7 Home Premium/6144MB(4096+2048)/500GB/15.6” Wide TruBrite® HD/AMD/DVD-RW SuperMulti(DL)/WiFi 802.11bgn/0.3MP WebCam
Short summary description Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels:
This short summary of the Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite L755D-10W, 1.6 GHz, 1366 x 768 pixels, 500 GB
Long summary description Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels :

Toshiba Satellite L755D-10W. Processor frequency: 1.6 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 500 GB

This is an auto-generated long summary of Toshiba Satellite L755D-10W 1.6GHz 1366 x 768pixels based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display response rise/fall
16 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.252 x 0.252 mm
LCD brightness levels 1-8
20 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Memory
Internal memory expansion module sizes
1.024 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Maximum graphics adapter memory
6 GB
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non interlaced)
60 Hz
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Optical drive
CD/DVD drive buffer size
2 MB
Keyboard
Keyboard number of keys
102
Windows keys
Yes
Keyboard key stroke
2 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
45 W
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Weight & dimensions
AC adapter weight
180 g
CD/DVD weight
175 g
Hard drive
Hard disk height
9.5 mm
Other features
Graphics adapter family
AMD
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 250 x 27.7 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1366 x 768 pixels
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 KB
Source Testseek summary Average rating
Reviews
Updated:
2014-08-23
Testseek has collected 18 expert reviews for Toshiba Satellite L755D-10W and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-23
Toshiba’s latest mid-range laptop might not look any different from the other machines in the manufacturer's current line-up, but it’s easily one of the most exciting. It’s the first laptop we've seen powered by a Llano Accelerated Processing Unit (APU...
Bottom line A great first showing for AMD Llano; desktop performance on a par with Intel’s budget chips but better graphics and battery life make it a compelling budget choice...
100%
pcpro.co.uk
Updated:
2014-08-23
Apart from the glitz of the ruby red finish, the Satellite L755D looks like your archetypal budget laptop. Look more closely, however, and a sticker on the Toshiba's wristrest reveals a genuine novelty: it's the first retail laptop we've seen using AMD's...
Bottom line With good gaming performance and fine ergonomics, the Satellite L755D is a dependable budget laptop...
83%
itreviews.com
Updated:
2014-08-23
Review date: 23 October, 2011. Review by: Darren Allan The Satellite L755D-12L makes a good initial impression, looking more expensive than it actually is. Not to mention more expensive. While this is a budget laptop, you wouldn't guess that from the...
Good Very nicely priced; capable allrounder...
Bad Hard disk is a bit on the small side.
Bottom line The L755D-12L is a good all-rounder which is aesthetically pleasing and very nicely built. It can handle gaming to a reasonable extent and performed solidly under Windows. Those who are more serious about gaming, however, might be best served spending...
80%
pcadvisor.co.uk
Updated:
2014-08-23
The dark red finish isn't quite to our taste, we'd have to admit, but the Toshiba Satellite L755D-12L is certainly distinctive. And no matter whether it's pink, orange, purple or turquoise there's no disguising the fact that the Satellite is a very res...
Bottom line The AMD processor isn't quite a match for Intel's Sandy Bridge models, though you should find the Toshiba Satellite L755D-12L has enough grunt for everyday tasks. We'd have liked a more generous hard disk space provision but the display and graphics pe...
80%
channelpro.co.uk
Updated:
2014-08-23
With good gaming performance and fine ergonomics, the Satellite L755D is a dependable budget laptop Apart from the glitz of the ruby red finish, the Satellite L755D looks like your archetypal budget laptop. Look more closely, however, and a sticker on...
80%
Show all
X