location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L755D-108

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L755D-108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK4YE-00200HEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L755D-108
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black, Silver
  • - AMD E E-350
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6310
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5.5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite L755D-108 :
The long product name of Toshiba Satellite L755D-108. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", AMD Dual-Core E-350, 320 GB HDD, 2048 + 1024 MB DDR3, AMD Radeon HD 6310 Graphics, DVD Super Multi DL, 802.11b/g/n, 0.3MP, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L755D-108:
This short summary of the Toshiba Satellite L755D-108 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L755D-108, AMD E, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB, Windows 7 Home Premium

Long summary description Toshiba Satellite L755D-108:
This is an auto-generated long summary of Toshiba Satellite L755D-108 based on the first three specs of the first five spec groups.

Toshiba Satellite L755D-108. Form factor: Clamshell. Processor family: AMD E, Processor model: E-350. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 21:15:21
Uk has collected 18 expert reviews for Toshiba Satellite L755D-108 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
itreviews.com
Updated:
2013-11-01 21:15:15
Review date: 23 October, 2011. Review by: Darren Allan The Satellite L755D-12L makes a good initial impression, looking more expensive than it actually is. Not to mention more expensive. While this is a budget laptop, you wouldn't guess that from the...
Good Very nicely priced; capable allrounder...
Bad Hard disk is a bit on the small side.
Bottom line The L755D-12L is a good all-rounder which is aesthetically pleasing and very nicely built. It can handle gaming to a reasonable extent and performed solidly under Windows. Those who are more serious about gaming, however, might be best served spending...
80%
pcadvisor.co.uk
Updated:
2013-11-01 21:15:15
The dark red finish isn't quite to our taste, we'd have to admit, but the Toshiba Satellite L755D-12L is certainly distinctive. And no matter whether it's pink, orange, purple or turquoise there's no disguising the fact that the Satellite is a very res...
Bottom line The AMD processor isn't quite a match for Intel's Sandy Bridge models, though you should find the Toshiba Satellite L755D-12L has enough grunt for everyday tasks. We'd have liked a more generous hard disk space provision but the display and graphics pe...
80%
expertreviews.co.uk
Updated:
2013-11-01 21:15:16
Toshiba’s latest mid-range laptop might not look any different from the other machines in the manufacturer's current line-up, but it’s easily one of the most exciting. It’s the first laptop we've seen powered by a Llano Accelerated Processing Unit (APU...
Bottom line A great first showing for AMD Llano; desktop performance on a par with Intel’s budget chips but better graphics and battery life make it a compelling budget choice...
100%
channelpro.co.uk
Updated:
2013-11-01 21:15:16
With good gaming performance and fine ergonomics, the Satellite L755D is a dependable budget laptop Apart from the glitz of the ruby red finish, the Satellite L755D looks like your archetypal budget laptop. Look more closely, however, and a sticker on...
80%
alphr.com
Updated:
2013-11-01 21:15:16
Apart from the glitz of the ruby red finish, the Satellite L755D looks like your archetypal budget laptop. Look more closely, however, and a sticker on the Toshiba's wristrest reveals a genuine novelty: it's the first retail laptop we've seen using AMD's...
Bottom line With good gaming performance and fine ergonomics, the Satellite L755D is a dependable budget laptop...
83%
notebookcheck.net
Updated:
2013-11-01 21:15:14
Tobias Winkler (translated by Liala Stieglitz), 04/17/2012 4 processor cores, two graphics chips, 8 GB of RAM and a 640 GB hard disk memory - sounds like a lot of power at a low price for a notebook of the EUR 600 category. We tested to what extent t...
Good Fairly large hard disk, A lot of RAM, Good VGA signal quality...
Bad Contrast weak, viewing angle dependent and reflective screen, Overall weak CPU performance despite 4 cores, Fairly high power consumption, particularly in low load, No USB 3.0, eSATA or ExpressCard, Unpractical interface positioning, Dual graphics is freq...
Bottom line The Toshiba Satellite L755D-14U is an all-round notebook that can cope satisfactorily with many basic tasks. However, as soon as computing-intensive applications such as converting tasks have to be managed, it depends on whether the software can exploit a...
77%
etechreviews.com
Updated:
2013-11-01 21:15:16
If you overlook the lustrous ruby red finish of the Toshiba Satellite L755D, it looks like any other budget laptop that you’ve seen in the market. But if you look closely, you might find the difference between the normal budget laptop and the Toshiba S...
Bottom line Finally, we would say that in a market dominated by Intel, the Toshiba Satellite L755D with its AMD processor is a sign of AMD fighting back. The Satellite L755D looks decent theoretically and if you want to try something different then this system ce...
0%
slashgear.com
Updated:
2013-11-01 21:15:17
The Toshiba Satellite L750 Series offers affordably priced all-purpose laptops that target everyday use for students, families, or home businesses. They boast large 15.6-inch widescreen displays that come in either HD or 3D that are great for watching...
Bottom line The Toshiba Satellite L755D-S5204 looks sophisticated in its brushed aluminum skin, but underneath it’s not nearly as refined. After all it is a budget-friendly 15.6-inch laptop priced at $548. Its AMD A6-3400M processing performance is a bit disappoi...
0%
Laptopmag.com
Updated:
2013-11-01 21:15:19
Toshiba has earned a reputation for producing feature-rich laptops at affordable prices. The $548 Toshiba Satellite L755D-S5204 continues that tradition. This 15-inch notebook offers a large keyboard, a roomy 640GB hard drive, and an AMD Quad-Core A6-3...
Good Good graphics performance, Handy Toshiba software suite, Very affordable...
Bad Flat speakers, Noisy fan, Small space bar...
60%