location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L775D-10G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK40E-028008GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell White
  • - AMD A6 A6-3400M 1.4 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz 1 x 2 + 1 x 4 GB
  • - 640 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6520G
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White:
This short summary of the Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L775D-10G, AMD A6, 1.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB

Long summary description Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White:
This is an auto-generated long summary of Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White based on the first three specs of the first five spec groups.

Toshiba Satellite L775D-10G. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3400M, Processor frequency: 1.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:45:30
Uk has collected 2 expert reviews for Toshiba Satellite L775D-10G AMD A6 A6-3400M 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2014-05-18 02:45:30
It’s always important to begin your search for a computer by understanding precisely what you want to do with it. That’s especially true with the Toshiba Satellite L775D-S7340, which is available for $679.99 (list) at Staples. In some areas of componen...
Good Decent at lower-resolution gaming, Large display, Blu-ray drive included...
Bad Poor productivity performance, Abysmal battery life, Screen is not 1080p, Slippery keys, No USB 3,0 support...
Bottom line The hardware in the Toshiba Satellite L775D-S7340 laptop makes it surprisingly good for gaming. Need to do anything else? You may want to think twice...
60%
anandtech.com
Updated:
2014-05-18 02:45:30
Since Llano's introduction, the value of AMD's new APU has been the subject of some debate, even between editors here at AnandTech. With notebooks sporting the new A-series processors trickling out from vendors (and Toshiba waving the banner) it's b...
0%