location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L775-10J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK3WE-00Q007GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:53:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 525M Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 3.5 h
  • - Windows 7 Home Basic 64-bit
More>>>
Short summary description Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey:
This short summary of the Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L775-10J, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey:
This is an auto-generated long summary of Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey based on the first three specs of the first five spec groups.

Toshiba Satellite L775-10J. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:45:28
Uk has collected 9 expert reviews for Toshiba Satellite L775-10J Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Basic Grey and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-18 02:45:28
If space is limited, a large laptop can go some way to replacing a desktop PC and doesn't even have to cost much more. Toshiba's Satellite L775-119 is a 17" model with a Core i5 processor for less than £600. With its plastic construction and basic desi...
Bottom line A great desktop replacement laptop with the potential to be a fantastic multimedia machine...
80%
notebookcheck.net
Updated:
2014-05-18 02:45:28
We'd like to illustrate in which fields the Toshiba Satellite L775-125 laptop really excels in this review...
Good Plain design, Mostly resistant against fingerprints despite high-gloss surfaces, Big keyboard with big keys...
Bad Meager connectivity, Keyboard is susceptible for fingerprints, Contrast poor display...
Bottom line Basically, the Toshiba Satellite L775-125 laptop actually doesn't do anything wrong. We didn't notice any major flaws or shortcomings in the test. However, it doesn't do anything particularly well either. The workmanship is acceptable, but not outstanding...
77%