location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L775-119

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L775-119
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK3SE-006002EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L775-119
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.3 GHz
  • - HD+ 1600 x 900 pixels
  • - 640 GB
  • - 65 W
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba Satellite L775-119:
This short summary of the Toshiba Satellite L775-119 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L775-119, 2.3 GHz, 1600 x 900 pixels, 640 GB

Long summary description Toshiba Satellite L775-119:
This is an auto-generated long summary of Toshiba Satellite L775-119 based on the first three specs of the first five spec groups.

Toshiba Satellite L775-119. Processor frequency: 2.3 GHz. HD type: HD+, Display resolution: 1600 x 900 pixels. Total storage capacity: 640 GB

Source Testseek summary Average rating
Reviews
Updated:
2014-05-29 05:03:58
Uk has collected 9 expert reviews for Toshiba Satellite L775-119 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-29 05:03:58
If space is limited, a large laptop can go some way to replacing a desktop PC and doesn't even have to cost much more. Toshiba's Satellite L775-119 is a 17" model with a Core i5 processor for less than £600. With its plastic construction and basic desi...
Bottom line A great desktop replacement laptop with the potential to be a fantastic multimedia machine...
80%
notebookcheck.net
Updated:
2014-05-29 05:03:58
We'd like to illustrate in which fields the Toshiba Satellite L775-125 laptop really excels in this review...
Good Plain design, Mostly resistant against fingerprints despite high-gloss surfaces, Big keyboard with big keys...
Bad Meager connectivity, Keyboard is susceptible for fingerprints, Contrast poor display...
Bottom line Basically, the Toshiba Satellite L775-125 laptop actually doesn't do anything wrong. We didn't notice any major flaws or shortcomings in the test. However, it doesn't do anything particularly well either. The workmanship is acceptable, but not outstanding...
77%
Country Distributor
United Kingdom 1 distributor(s)