location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L670-1LR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK3AE-0GF04MB4
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 43.9 cm (17.3") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN
  • - 4.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black :
The long product name of Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-480M 2.66GHz, 4096MB DDR3 RAM, 500GB SATA HDD, 43.942 cm (17.3 ") HD + TFT 1600 x 900, Intel Graphics Media Accelerator HD, DVD Super Multi DL, VGA Webcam, Wi-Fi, Fast Ethernet, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L670-1LR, Intel® Core™ i5, 2.66 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite L670-1LR. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.8 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:39:24
Uk has collected 14 expert reviews for Toshiba Satellite L670-1LR Intel® Core™ i5 i5-480M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-04 11:39:24
Toshiba's Satellite range is hugely varied, covering everything from entry-level budget laptops to multimedia powerhouses. The Satellite L670-12J is a sturdy mid-range desktop replacement machine that makes up in power what it lacks in portability.The...
Good Good performance, Full size keyboard, Build quality...
Bad Integrated GPU, Battery life...
70%
expertreviews.co.uk
Updated:
2011-10-04 11:39:24
From a distance the Satellite L670-12J looks like yet another plain, black laptop. Closer inspection reveals a subtle cross-hatch pattern on the lid and wrist rest, which we think is attractive. The Satellite has a 17.3in widescreen display. The glossy...
Bottom line A good-value, large-screen laptop. Its only weakness is gaming performance...
80%
HEXUS.net
Updated:
2016-12-29 08:26:31
You've got to feel a little sympathy for full-size 17in notebooks. Once seen as the powerhouses of portable computing, said systems are today falling out of favour whilst consumers migrate toward a myriad of smaller, thinner and lighter solutions. And...
Bottom line Few notebooks combine the power of an Intel Core i5 processor with a 17.3in high-res display for under £630. In doing so, Toshiba has created a tasty prospect in the form of the Satellite L670-12J. Designed as a desktop replacement for everyday computi...
80%