location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L755-1J9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK2YE-0NK00CCE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black, Grey
  • - Intel® Core™ i5 i5-2450M 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 640 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 520M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 4.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey :
The long product name of Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", Intel Core i5-2450M, 640 GB HDD, 4096 MB DDR3, NVIDIA GeForce GT 520M, DVD Super Multi DL, USB 3.0, 802.11b/g/n, Bluetooth, 1.3MP, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey:
This short summary of the Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L755-1J9, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey:
This is an auto-generated long summary of Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey based on the first three specs of the first five spec groups.

Toshiba Satellite L755-1J9. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:46:49
Uk has collected 36 expert reviews for Toshiba Satellite L755-1J9 Intel® Core™ i5 i5-2450M 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black, Grey and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
computeractive.co.uk
Updated:
2012-11-01 06:46:46
Computers that can play films from Blu-ray disc are getting cheaper and cheaper.Take the Toshiba Satellite L755-144, for example, a laptop with a 15.6in widescreen display and a Blu-ray disc drive.We've seen better screens on laptops but this one, whil...
Good Includes Bluray; lots of computing power; portable and comfortable...
Bad Not so good for games; 3Dcapable, but needs a 3D screen plugged in...
Bottom line An impressive laptop for home work and entertainment...
80%
techradar.com
Updated:
2012-11-01 06:46:48
Toshiba's latest Satellite L-Series is a collection of powerful multimedia laptops, designed to entertain as well as create. The Satellite L755-15R has many positives, including strong performance and a vibrant screen, and comes with a low price tag.In...
Good Good office performance, Decent graphics performance, Features, Battery life...
Bad No dedicated graphics, Screen not as sharp as others...
70%
evogadget.com
Updated:
2013-02-20 07:46:00
All of you business people and students out there can now opt for another laptop. Toshiba prepared its $499.99 (on pricegrabbers.com) Satellite L755-S5349 with all sorts of treats for you. The places where it feels most comfortable are desks and people's...
Bottom line The Toshiba Satellite L755-S5349 is not quite the company's star. However, it behaved well when we took it for our usual battery of analysis...
0%
expertreviews.co.uk
Updated:
2013-02-20 07:46:01
Toshiba’s entry-level laptops are perfect for anyone looking for a no-nonsense machine that can handle everyday tasks, and the Satellite L755 is no exception. With a 15in screen, Intel Core i3 processor and spacious 640GB hard disk, there should be som...
Bottom line It’s got plenty of performance and a great screen, but the L755 can’t compete with the Dell Inspiron 15R...
60%
techradar.com
Updated:
2013-02-20 07:46:01
The Satellite L755-13F has the same Intel Core i3 processor as the Acer Aspire 5742G-384G64Mnkk and Samsung RV511-S01UK is used here and the results of our benchmarking tests were just as encouraging. As with those machines, you can comfortably multi-t...
Good Core i3 processor, Bright and colourful screen, Decent battery life and portability...
Bad No dedicated graphics, Audio playback...
70%
T3.com
Updated:
2013-02-20 07:46:01
Toshiba recently launched its new L Series Satellites, aimed at the average consumer who needs a well-priced portable that can run everyday tasks, with added multimedia features. The Satellite L755-13F is one of the new models and while its multimed...
Good The colourful display is a great way to enjoy HD movies on the go...
Bad No dedicated graphics limit the multimedia potential...
Bottom line If you don't need a laptop for gaming or editing video, the Satellite L755-13F is a great mid-price option, offering strong usability, tons of storage, and a vibrant screen...
60%
tech.uk.msn.com
Updated:
2013-11-06 14:15:34
Toshiba says its L755 range is designed for 'everyday computing', and it's true that there's nothing fancy about the models in this range. However, the L755-1C6 provides good performance and an attractive design at a very competitive price.The 'modena red...
100%
techsmart.co.za
Updated:
2014-04-02 02:26:54
The first and easily most distinctive quality that struck us when opening up the Toshiba Satellite L755 was its appearance. The notebook is graced with a weave-like hexagonal pattern across its silver lid and palm rest, and attractively complements its...
Good Beautiful Screen, Impressive specifications and performance, Included Bluray player, Competitive price...
Bad Flush trackpad...
0%
techradar.com/au/
Updated:
2015-06-22 09:19:26
Toshiba's 15.6-inch Satellite L ($529.99, about £259, AU$640), which is intended for students, is designed to compete in a vast market. Excellent laptops, like the affordable Acer Chromebook 15 C910 ($499.99, £249, AU$620) or the sleek, luxurious and expe...
Good Affordable price, Pretty chassis, Decent battery life...
Bad Sticky keyboard, Screen glare, Very heavy...
Bottom line Although the Satellite L has its merits, namely its pretty chassis and Cortana functionality, there are better low-cost alternatives on the market...
0%
techradar.com
Updated:
2015-09-06 02:23:10
Toshiba's 15.6-inch Satellite L ($529.99, about £259, AU$640), which is intended for students, is designed to compete in a vast market. Excellent laptops, like the affordable Acer Chromebook 15 C910 ($499.99, £249, AU$620) or the sleek, luxurious and expe...
Good Affordable price, Pretty chassis, Decent battery life...
Bad Sticky keyboard, Screen glare, Very heavy...
Bottom line Although the Satellite L has its merits, namely its pretty chassis and Cortana functionality, there are better low-cost alternatives on the market...
0%
notebookreview.com
Updated:
2012-11-01 06:46:38
The L755 does well in this area; it remains cool all over even while running resource-intensive applications such as Photoshop. The cooling exhaust vent is located on the left side of the notebook and occasionally expel...
Good Good keyboard, Decent speakers, Good overall performance...
Bad Price too high for what's included, Glossy plastic everywhere, Touchpad buttons too loud...
Bottom line The L755 fits the bill for a basic home computer but is uninspiring and ultimately tough to recommend because of its relatively high price. Its quality and feature set are as expected for a budget notebook and nothing more. The L755's highlights include a good keyboard and a decent set of speakers; it runs cool as well. It is fast enough for everything except 3D games. The only aspect of the L755...
60%
onlinenotebook.com
Updated:
2012-11-01 06:46:42
The Toshiba Satellite L755-S5258 might have the looks of an economy laptop, but it surely has some power under its hood. Unfortunately, the cheap construction and cheap exteriors of the Satellite L755-S5258 aren’t sufficient to make up for the incredib...
0%
geardiary.com
Updated:
2012-11-01 06:46:43
Tweet Tweet In my review of the Toshiba Satellite S4250, I highlighted the almost maniacal devotion to delivering serious audio performance. With the Satellite L755-S5258 (hereafter called the S5258), Toshiba is offering a larger (15.6″!) screen, ful...
Good Gorgeous, huge screen; solid performance on all fronts; great value for the price.
Bad Trackpad feels indeterminate; no USB 3.0 ports; traditional keyboard not as responsive as newer ‘chicklet’ types.
Bottom line Toshiba has done a great job staking out territory in the middle ground of the notebook price range, making stylish and solid performing laptops with distinctive features in the S4250 and S5258. The S4250 is a great audio system, and the S5258 delivers...
0%
pcworld.com_techhive.com
Updated:
2012-11-01 06:46:45
The Toshiba Satellite L755-S5258 looks like a budget laptop, but it's got a decent punch under its belt. Unfortunately, the cheap exterior and cheap construction (the Function key on our review model didn't work) may not be enough to make up for its ot...
Good Lighter than it looks, Solid performance at great price...
Bad Fn key didn't work, Trackpad is tiny!...
Bottom line Minus the cheap parts and hardware issues, the Satellite is a solid performer. Toshiba Satellite L755-S5258: Solid Performance, Cheap Parts Toshiba Satellite L755-S5258 Review, by Sarah Jacobsson Purewal September 27, 2011 The Toshiba Satellite L755-S...
60%
notebookcheck.net
Updated:
2012-11-01 06:46:47
The processor's built-in graphics card is responsible for video output and - as the benchmarks prove - has enough power for the Satellite L755-14P's screen in many cases. Even a few new games are playable in a still acceptable graphics quality. However, t...
Good Good application performance, Chic design, Good battery life...
Bad Clattery case, Spongy keyboard, Small touchpad, Poor contrast/viewing angles...
Bottom line The Toshiba Satellite L755-14P is an all-rounder that can find its workplace in both the office as well as in home field. The latest Core i5-2410M processor is well-equipped for all tasks with its 2.3 GHz and the turbo power reserves. The incorporated gra...
78%
Laptopmag.com
Updated:
2013-02-20 07:46:00
FOLLOW US SHARE Toshiba's Satellite L Series promises "style and power" on a budget, and the L755-S5166 does its best to back up that marketing tagline. For $599, you get a stylish brushed aluminum lid and a good mix of components, including a Core i3...
Good Attractive design; Crisp vibrant display; Good performance for a budget laptop; Decent frame rates for low-end games...
Bad A bit hefty; Washed-out colors on webcam; Loud mouse buttons...
Bottom line The Toshiba Satellite L755-S5166 is a 15-inch laptop that delivers good performance and stylish looks for less than $600.
80%
pcmag.com
Updated:
2013-02-20 07:46:01
If you're on a tight budget and looking for a laptop, it might be worth your while to check out the Toshiba Satellite L755-S5214 ($548.99 direct). It isn't particularly fast or powerful compared with other budget laptops, and its battery life is shorte...
Good Budget price, Includes memory card reader, HDMI Port, 720p display...
Bad Short battery life, No WiMAX, WiDi, USB 3,0...
Bottom line The Toshiba Satellite L755-S5214 will suffice for everyday tasks like word processing and surfing the Internet, and will do so without burning a hole in your pocket. But those looking for speed, power, and long battery life should look elsewhere...
60%
techreviewsource.com
Updated:
2013-02-20 07:46:01
3.50 The Toshiba Satellite L755-S5271 ($579.99 list, at Amazon) budget delivers competent processing, basic gaming, and a battery that takes you through most of your day. Aimed at students and casual users, the L755-S5271 gives you everything you...
Good New mature design. Light weight. Good battery life. Intel Core i32310M processor provides both processing power and graphics processing. 5 hour batterylife...
Bad Slight flexing in the chassis. Keyboard layout may not please everyone.
70%
pcmag.com
Updated:
2013-02-20 07:46:01
The Toshiba Satellite L755-S5271 ($579.99 list, at Amazon) budget laptop delivers competent processing, basic gaming, and a battery that takes you through most of your day. Aimed at students and casual users, the L755-S5271 gives you everything you nee...
Good New mature design, Light weight, Good battery life, Intel Core i3-2310M processor provides both processing power and graphics processing, 5 hour battery-life...
Bad Slight flexing in the chassis, Keyboard layout may not please everyone...
Bottom line The Toshiba Satellite L755-S5271 budget laptop delivers competent processing, basic gaming, and a battery that takes you through most of your day...
70%
pcmag.com
Updated:
2013-02-20 07:46:01
The Toshiba Satellite L755-5244 ($529.99 list at Staples) is a run-of-the-mill laptop available at Staples that gives you plenty of basic capabilities but very few frills. Its standard-issue hardware and unremarkable battery life will get you through t...
Good Inexpensive, Decent design, Keyboard includes 10-key numeric pad...
Bad Below-average performance, battery life...
Bottom line The Toshiba Satellite L755-S5244 is an inexpensive laptop, and it delivers performance and battery life to match...
60%