location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L655D-S5066
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK2LU-00H001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883974503094 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - AMD Turion II Dual Core P520 2.3 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 4250
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 3.97 h 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey :
The long product name of Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", AMD Turion II Dual Core P520, 320GB HDD, 4GB DDR3, ATI Mobility Radeon HD 4250 Graphics, DVD SuperMulti DL, 802.11b/g/n, Modem, Webcam, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey:
This short summary of the Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L655D-S5066, AMD Turion II Dual Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey:
This is an auto-generated long summary of Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey based on the first three specs of the first five spec groups.

Toshiba Satellite L655D-S5066. Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: P520, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:49:20
Uk has collected 4 expert reviews for Toshiba Satellite L655D-S5066 AMD Turion II Dual Core P520 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Grey and the average expert rating is 55 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
55%
Source Review comments Score
computeractive.co.uk
Updated:
2014-05-18 02:49:20
There’s no denying that the Toshiba Satellite L655D 12K, exclusive to Dixons and PC World, stands out from the crowd.The bold, bright and garish red finish will divide opinion as to whether it looks stylish or tacky but it’s certainly different. It’s a...
Good Fast and reasonably powerful...
Bad Heavy and big; poor battery life...
Bottom line This underwhelming and hefty notebook has some decent specs, but a poor battery life...
60%
v3.co.uk
Updated:
2014-05-18 02:49:20
There’s no denying that the Toshiba Satellite L655D 12K, exclusive to Dixons and PC World, stands out from the crowd.The bold, bright and garish red finish will divide opinion as to whether it looks stylish or tacky but it’s certainly different. It’s a...
Good Fast and reasonably powerful...
Bad Heavy and big; poor battery life...
Bottom line This underwhelming and hefty notebook has some decent specs, but a poor battery life Good points Fast and reasonably powerful Bad points Heavy and big; poor battery life...
60%
Laptopmag.com
Updated:
2014-05-18 02:49:20
What do you think of when you see a sticker proclaiming "Quad Core Processor" on a notebook? Speed and power, right? The 15.6-inch Toshiba Satellite L655D-S5164RD has such a sticker on its keyboard deck that alludes to the Phenom II processor inside. C...
Good Comfortable keyboard, Nice design, Useful Toshiba software suite...
Bad Undersized space bar, Fan runs loud, Mediocre performance, Short battery life, Expensive...
Bottom line This 15-inch notebook looks good and is pretty comfortable to use, but you don't get enough performance for the price.
50%
pcmag.com
Updated:
2014-05-18 02:49:20
There's no one standout feature on the Toshiba Satellite L655D-S6051 ($599.98 list), a low-end 15.6-inch laptop sold at Staples, other than the fact that it's based on AMD's new Vision platform. Performance from the AMD Turion II CPU is fair at best...
Good Attractive design. Improved audio quality. Roomy keyboard and dedicated number pad. Responsive touchpad features multitouch gestures.
Bad Lackluster performance. Poor battery life. Clacky keyboard. No HDMI port.
Bottom line The polished design of the Toshiba Satellite L655D-S6051 makes it appear to be more than just a cheap laptop, but its performance and battery life prove it's nothing more than a low-cost option...
50%