location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L650-1PR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSK1JE-0HN006BT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1066 MHz 1 x 2 + 1 x 4 GB
  • - 750 GB
  • - AMD Mobility Radeon HD 5650 Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 3.75 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black :
The long product name of Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite L650-1PR - 15.6”, Intel® Core™ i5-480M, 750 GB HDD, 4096+2048 MB DDR3, ATI Mobility Radeon™ HD 5650, BD-RE, 802.11b/g/n, Bluetooth, 0.3MP, Windows® 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L650-1PR, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite L650-1PR. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.5 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:14:08
Uk has collected 18 expert reviews for Toshiba Satellite L650-1PR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-04 12:14:08
Toshiba's output never seems to slow and its Satellite range incorporates everything from entry-level laptops to powerful multimedia machines. The Satellite L650-1GD is a mid-range laptop with strong performance, but it struggles to stand out. The chas...
Good Good office performance, Nice design, Usability...
Bad Some flex in chassis, Graphics power...
70%
pcadvisor.co.uk
Updated:
2011-10-04 12:14:08
Product Code: L650-1DG PSK1EE Toshiba's low-cost Satellite L650-1DG PSK1EE is a smart-looking mid-range laptop that offers good performance in our tests, but better value can be found elsewhere. Toshiba’s low-cost Satellite L650-1DG PSK1EE is a smart...
Bottom line While the Toshiba Satellite L650-1DG PSK1EE has the edge in terms of looks and build quality and what should be a faster processor, the cheaper Medion Akoya P6625 offers better value for money at this end of the price scale. Paul Monckton...
70%
expertreviews.co.uk
Updated:
2012-11-19 12:20:13
With an Intel Core i3 330M processor, a generous 320GB hard disk and a 15.6in screen, the Toshiba Satellite L650 looks like any other budget laptop. In our light-usage battery tests however, it lasted for five-and¬-a-quarter hours, which is long enough...
Bottom line A decent budget laptop, with good performance, sturdy build quality and excellent battery life, but the stiff mouse buttons and slight colour problems mean it misses an award...
80%
Zdnet.com.au
Updated:
2012-11-19 12:20:13
The Satellite L650 is a slightly upscaled version of the C650. What this means is a glossy outer shell with a wavy chequered pattern, three USB ports instead of two (one of which has eSATA integrated), HDMI out, a Mobility Radeon HD 5470 and a 640G...
Good Good value for the price, Good battery life...
Bad No Bluetooth...
Bottom line At less than AU$1000, the L650 offers great bang for buck, and should offer the flexibility for most consumers to do what they want to do.
80%
trustedreviews.com
Updated:
2012-11-19 12:20:13
Off the back of reviewing two AMD-based 15.6in laptops, the Acer Aspire 5551 and Aspire 5553G , in the Toshiba Satellite L650 we're back in more familiar territory - an Intel powered laptop of identical proportions. Its £629 asking price puts it right in...
Good Good build quality, Decent screen, Good CPU performance...
Bad Glossy plastics throughout, NonGigabit Ethernet, Weak dedicated graphics, Average keyboard...
70%
notebookcheck.net
Updated:
2011-10-04 12:14:08
Shao-Hung Liu, 08/23/2010 Equipped with a strong Intel Core i5 CPU and a starter graphic solution from ATI, the Satellite Pro L650 tries to score with business typical characteristics, such as a matt display. According to Toshiba, the corrugated and...
Good Matt display, Value for money ratio, Easy to clean surface, Input devices...
Bad Unbalanced display illumination, High system temperature (idle and load), Quiet loudspeakers, Moderate battery life...
Bottom line Toshiba might allow itself smaller flaws in view of workmanship and temperature development in combination with a loud fan, but nothing you can't live with. In any case you get a quite strong and reliable notebook with a matt display, which isn't easy to...
82%