icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Toshiba logo

Toshiba Satellite C70D-B-10U

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71566
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year European Carry-in incl. local Pick-up & Return in the UK & Ireland
Long product name Toshiba Satellite C70D-B-10U:

17.3 AMD A4-6210 1.8 GHz, 8 GB DDR3L RAM, 1 TB, DVD Super Multi DL, AMD Radeon R3, WebCam HD, 802.11b/g/n, 10/100 LAN, Bluetooth 4.0 + LE, USB 2.0, USB 3.0, HDMI, VGA, Windows 8.1 64-bit

Short summary description Toshiba Satellite C70D-B-10U:

Toshiba Satellite C70D-B-10U, AMD A4, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite C70D-B-10U:

Toshiba Satellite C70D-B-10U. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black

Distributors
Loading...
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.