Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite C70D-B-103 1GHz E1-2100 17.3" 1600 x 900pixels Black Notebook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C70D-B-103
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCLCE-00100EB4
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7247
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 24 Feb 2018 22:32:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Satellite C70D-B-103 1GHz E1-2100 17.3" 1600 x 900pixels Black Notebook:
This short summary of the Toshiba Satellite C70D-B-103 1GHz E1-2100 17.3" 1600 x 900pixels Black Notebook data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C70D-B-103, AMD E, 1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite C70D-B-103 1GHz E1-2100 17.3" 1600 x 900pixels Black Notebook:
This is an auto-generated long summary of Toshiba Satellite C70D-B-103 1GHz E1-2100 17.3" 1600 x 900pixels Black Notebook based on the first three specs of the first five spec groups.

Toshiba Satellite C70D-B-103. Product type: Notebook, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2100, Processor frequency: 1 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Optical drive type: DVD Super Multi DL. On-board graphics adapter. Operating system installed: Windows 8.1. Colour of product: Black

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Product type *
The sub-category of the product.
Notebook
Form factor *
The shape or design of the product.
Clamshell
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
43.9 cm (17.3")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1600 x 900 pixels
Touchscreen *
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
No
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
HD type
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
HD+
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD E
Processor model *
The model number for the processor in a computer.
E1-2100
Processor cores
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor threads
2
Processor cache
1 MB
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket FT3
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
4 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3L-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
16 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1600 MHz
Memory form factor
Design of the memory e.g. 240-pin DIMM, SO-DIMM.
SO-DIMM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 4 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
2x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Storage media *
Used for the storage of date e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Number of hard drives installed
The number of hard drives built into the device.
1
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
500 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics adapter *
No
On-board graphics adapter model *
"Graphic adapter" is the hardware that produces images on a display. "On-board" means that the graphics adapter is intergrated inside the motherboard.
AMD Radeon HD 8210
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
Not available
On-board graphics adapter family
AMD Radeon HD 8000
Audio
Audio system
System used to play music or speech.
DTS Sound
Built-in microphone
Microphone that is found inside the product.
Yes
Camera
Front camera *
Camera at the front of the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
DVD Super Multi DL
LightScribe
Optical disc recording technology, created by Hewlett-Packard (HP), that uses specially coated recordable CD and DVD media to produce laser-etched labels with text or graphics, as opposed to stick-on labels and printable discs.
No
Disc types supported
The types of disc which can be used with this device.
CD-R,CD-ROM,CD-RW,DVD+R,DVD+R DL,DVD+RW,DVD-R,DVD-R DL,DVD-RAM,DVD-ROM,DVD-RW
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
Optical drive
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
4G *
Fourth generation of mobile phone mobile communication technology standards. A 4G system provides mobile ultra-broadband Internet access, for example to laptops with USB wireless modems, to smartphones, and to other mobile devices. Conceivable applications include amended mobile web access, IP telephony, gaming services, high-definition mobile TV, video conferencing, 3D television, and cloud computing.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Wi-Fi standards *
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
802.11b,802.11g,802.11n
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
4.0 LE
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
USB 3.0 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
No
Combo headphone/mic port
Yes
Docking connector
Connector used to attach a mobile electronic device simultaneously to multiple external resources. The dock connector will typically carry a variety of signals and power, through a single connector, to simplify the process of docking the mobile device. A dock connector may be embedded in a mechanical fixture used to support or align the mobile device or may be at the end of a cable.
No
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
ExpressCard slot
Port for an ExpressCard, which contain electronic circuitry and connectors to which external devices (peripherals) can be connected. The ExpressCard standard has replaced the PC Card (also known as PCMCIA) standard and has been used since 2006.
No
CardBus PCMCIA slot type
The type of slots for CardBus PCMCIA.
No
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
No
Keyboard
Numeric keypad *
Small, palm-sized, seventeen key section of a computer keyboard, usually on the very far right. The numeric keypad features digits 0 to 9, addition (+), subtraction (-), multiplication (*) and division (/) symbols, a decimal point (.) and Num Lock and Enter keys. Laptop keyboards often do not have a numpad, but may provide numpad input by holding a modifier key (typically labelled "Fn") and operating keys on the standard keyboard.
Yes
Pointing device
Touchpad
Full-size keyboard
Yes
Keyboard number of keys
102
Windows keys
Yes
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 8.1
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
64-bit
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
CyberLink MediaStory, CyberLink PowerDVD, DTS Sound, Evernote, TOSHIBA Eco Utility, TOSHIBA Function Key, TOSHIBA Media Player by sMedio TrueLink+, TOSHIBA PC Health Monitor, TOSHIBA System Settings, Toshiba Display Utility
Trial software
McAfee LiveSafe, Microsoft Office
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
5 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection
The computer, smartphone etc. can only be used when the correct password is entered, therefore making it more secure.
Yes
Password protection type
HDD, Supervisor, User
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.7 kg
Width *
The measurement or extent of something from side to side.
413 mm
Depth *
The distance from the front to the back of something.
268 mm
Height (front)
The height of the frontside of the product.
2.9 cm
Height (rear)
Height of the backside of the product.
3.37 cm
Packaging content
AC adapter included
Yes
Power cord included
Yes
X