Intel Pentium 2020M (2M Cache, 2.40 GHz), 15.6" 1366 x 768 TFT (HD), 4GB DDR3 1600MHz, 750GB HDD, NVIDIA GeForce 710M + Intel HD Graphics, DVD Super Multi, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0, USB 3.0 x 1, USB 2.0 x 2, RGB, HDMI, WebCam, Windows 8, 64-bit
Toshiba Satellite C50-A-116, Intel® Pentium®, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
Toshiba Satellite C50-A-116. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black