location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C50-A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCFAT-00M00T
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:19:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Pentium® 2020M 2.4 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - NVIDIA® GeForce® GT 710M 2 GB Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 4 h
  • - Windows 8.1 64-bit
Long product name Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White :
The long product name of Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Duo 2020M 2.4GHz, 39.624 cm (15.6 ") 1366 x 768 TFT HD, 2GB DDR3, 500GB HDD, NVIDIA GeForce 710M + Intel HD Graphics, LAN, WLAN, Bluetooth, USB2.0 x 2, USB3.0 x 1, HDMI, RGB, RJ-45, WebCam, Windows 8
More>>>
Short summary description Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White:
This short summary of the Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C50-A, Intel® Pentium®, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White:
This is an auto-generated long summary of Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White based on the first three specs of the first five spec groups.

Toshiba Satellite C50-A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 04:49:34
Uk has collected 22 expert reviews for Toshiba Satellite C50-A Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 710M Windows 8.1 White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techradar.com
Updated:
2014-08-23 04:49:34
Most people don't need flashy, light Ultrabooks or monster gaming laptops – and many can't afford them, either. If that's you, then a laptop like the new Toshiba C50D-A-13G could be a much better bet. It costs less than £400, but it still has an AMD APU t...
Good Sturdy chassis, capable mid, range processor, good keyboard, very affordable...
Bad Boring design, middling battery life, slow hard disk, terrible audio...
Bottom line This is a reasonable budget machine that will satisfy anyone looking for a mid-range laptop. It's got a 15.6-inch screen, a reasonable processor with Radeon graphics, comfortable ergonomics and decent battery life. Toshiba's own M50, though, illustrates...
70%
techradar.com/au/
Updated:
2014-08-23 04:49:34
Most people don't need flashy, light Ultrabooks or monster gaming laptops – and many can't afford them, either. If that's you, then a laptop like the new Toshiba C50D-A-13G could be a much better bet. It costs less than £400, but it still has an AMD APU t...
Good Sturdy chassis, capable midrange processor, good keyboard, very affordable...
Bad Boring design, middling battery life, slow hard disk, terrible audio...
Bottom line This is a reasonable budget machine that will satisfy anyone looking for a mid-range laptop. It's got a 15.6-inch screen, a reasonable processor with Radeon graphics, comfortable ergonomics and decent battery life. Toshiba's own M50, though, illustrates...
70%
expertreviews.co.uk
Updated:
2014-08-23 04:49:34
The Toshiba Satellite C50-A-156 is a rather bland and unassuming-looking general purpose laptop, but as it costs less than £350 we can forgive a boring chassis. It's unashamedly plastic and, at 32mm thick, pretty chunky, but it looks smart and feels sturd...
Bottom line It's not much to look at, but this low-cost laptop has a high-quality display and is powerful enough to take on tasks you might normally reserve for a desktop PC...
100%
techradar.com
Updated:
2015-09-09 03:56:39
Toshiba's 15.6-inch Satellite C ($395, about £250, AU$511) is an affordable student laptop that punches much higher than its price tag. It competes in a space largely occupied by Chromebooks, such as the eerily similar Acer Chromebook 15 C910 ($499.99, £2...
Good Affordable price, Gorgeous design, Decent battery life...
Bad Chassis will scratch, Screen glare, Very heavy...
Bottom line The Satellite C won't wow you with any special powers, but if you're just trying to surf the web and write papers, this is a safe and affordable laptop...
0%
ozlaptopreviews.com
Updated:
2016-12-02 11:36:15
Toshiba has always been a promoter of entry-level office notebooks, and the Satellite lineup of notebooks is a decade-old reminder of that commitment. The newest member of the Satellite family is the Toshiba Satellite C50, which incorporates an edgy appea...
Good Battery efficient hardware that works efficiently, Decent keyboard with swift and crisp keystrokes, Recreated design features that give it a premium look...
Bad Low quality display screen with poor viewing angles, The plastic casing is susceptible to yielding under pressure, The laptop is only available at Dick Smith...
Bottom line The Satellite lineup from Toshiba has always been symbolised in providing cost effective office laptop solutions. The Satellite C50 lives up to its name by providing the same efficiency, prolonged battery life and decent hardware.Whether it is for office...
70%
notebookcheck.net
Updated:
2014-08-23 04:49:34
Quad-core processors have arrived in the budget sector. AMD made the start with its A4-5000 APU. Meanwhile, Intel has caught up, and offers corresponding models based on the Bay Trail platform. They can usually boast with low consumption rates although th...
Good Always operates quietly, Good battery runtimes, 24 month warranty, Low power consumption...
Bad Fast Ethernet only, Yielding plastic casing, Speakers' poor sound, Screen with bluish cast and low viewing angle stability...
Bottom line Toshiba's Satellite C50-A-1JU provides enough power to cope with basic tasks. Things like office work, playing videos or even Internet communication can be performed with the laptop. Users who want to do more should take another device. The Satellite's bi...
77%