Toshiba logo

Toshiba Satellite Pro C70-A-12D

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72892
Info modified on:
23 Jul 2024, 21:52:42
Warranty:
1 year
Long product name Toshiba Satellite Pro C70-A-12D:

Intel Core i5-3230M (3M Cache, up to 3.20 GHz), 17.3" 1600 x 900 TFT HD+, 6GB DDR3, 500GB HDD, NVIDIA GeForce 710M + Intel HD Graphics 4000, Fast Ethernet, 802.11 a/b/g/n, Bluetooth 4.0 + LE, USB 3.0 x 1, USB 2.0 x 2, HDMI, RGB, RJ-45, WebCam, Windows 8 64-bit

Short summary description Toshiba Satellite Pro C70-A-12D:

Toshiba Satellite Pro C70-A-12D, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Toshiba Satellite Pro C70-A-12D:

Toshiba Satellite Pro C70-A-12D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.