Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite C660D-1HK

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite C660D-1HK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC1YE-03X008EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19788
This statistic is based on the 86512 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84528 free Open Icecat users.
Info modified on: 03 Apr 2019 21:08:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Toshiba Satellite C660D-1HK:
The official marketing text of Toshiba Satellite C660D-1HK as supplied by the manufacturer

Satellite C660D-1HK - AMD Dual-Core Processor E-300 APU with AMD Radeon™ HD 6310 Graphics(1.3GHz)/Win7 Home Premium/6144MB(4096+2048)/320GB/15.6” Wide TruBrite® HD/AMD/DVD-RW SuperMulti(DL)/WiFi 802.11bgn/0.3MP WebCam

Short summary description Toshiba Satellite C660D-1HK:
This short summary of the Toshiba Satellite C660D-1HK data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C660D-1HK, 1.3 GHz, 1366 x 768 pixels, 320 GB

Long summary description Toshiba Satellite C660D-1HK:
This is an auto-generated long summary of Toshiba Satellite C660D-1HK based on the first three specs of the first five spec groups.

Toshiba Satellite C660D-1HK. Processor frequency: 1.3 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 320 GB

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.252 x 0.252 mm
Display response rise/fall
16 ms
LCD brightness levels 1-8
20 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.3 GHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
6 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
102
Windows keys
Yes
Keyboard keystroke
2 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
45 W
AC adapter output current
2.37 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Other features
Graphics adapter family
AMD
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380.5 x 254 x 28 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1366 x 768 pixels
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 KB
Memory
Internal memory expansion module sizes
1.024 MB
Optical drive
CD/DVD drive buffer size
2 MB
Weight & dimensions
AC adapter weight
180 g
CD/DVD weight
175 g
Hard drive
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non-interlaced)
60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:51
Uk has collected 9 expert reviews for Toshiba Satellite C660D-1HK and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:52
Nl heeft 9 proffesionele recensies verzameld voor Toshiba Satellite C660D-1HK 1366 x 768 Pixels 320 GB. Het gemiddelde van deze proffesionele recensies is 62 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:52
Fr a recueilli 9 avis d’experts pour Toshiba Satellite C660D-1HK 1366 x 768 pixels 320 Go et la note moyenne est de 62 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:51
De hat 9 Expertenmeinungen über Toshiba Satellite C660D-1HK 1366 x 768 Pixel 320 GB eingeholt. Das duchschnittliche Epertenrating ist 62 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:51
Testseek ha raccolto 9 recensioni da parte di esperti per Toshiba Satellite C660D-1HK 1366 x 768 Pixel 320 GB e la valutazione media da parte degli esperti è di 62 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:51
Es ha coleccionado 9 opiniones de expertos para Toshiba Satellite C660D-1HK 1366 x 768 Pixeles 320 GB y la calificación media es 62 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:52
Dk har samlet 9 ekspertanmeldelser for Toshiba Satellite C660D-1HK 1366 x 768 pixel 320 GB og den gennemsnitlige ekspertbedømmelse er 62 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
62%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:58:52
Se har samlat in 9 experttester för Toshiba Satellite C660D-1HK 1366 x 768 pixlar 320 GB och det genomsnittliga betyget är 62 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
62%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:34:17
62%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:34:17
62%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:34:17
62%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:34:17
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-18 02:58:51
Product Code: PSC0UE-00E00KEN Available from just £329, the Toshiba Satellite C660D-10W is the cheapest of six budget laptops we've just tested - but this 15.6in AMD-powered notebook still has plenty to offer The low price of the Toshiba Satellite C6...
Bottom line The whole construction of the Toshiba Satellite C660D-10W doesn’t look or feel expensive, but it does feel very solid and well-made. It's also being the lightest of the group at only 2.3kg. Battery life is also better than most, making it a better tra...
70%
betabuzz.de
Updated:
2014-05-18 02:58:51
Mit dem Toshiba Satellite C660D-10P erscheint ein Einsteiger-Notebook für preisbewusste Office-Anwender.Die Konfiguration umfasst eine AMD E-350 CPU mit 1,6 GHz, 3 GB Arbeitsspeicher (nicht mehr erweiterbar) sowie einen AMD Radeon HD 6310-Grafikadapte...
Good sehr günstig, sehr gute AkkuLaufzeit, ordentliche Verarbeitung, geringes Gewicht...
Bad schwache Performance, mäßiger Bildschirm, wenige Anschlüsse...
Bottom line Das Toshiba Satellite C660D-10P ist ein rudimentäres Einsteiger-Notebook, bei dem fernab des Akkus so ziemlich überall gespart wurde. Wer eine kostengünstige Tipp-Maschine sucht, dürfte zufrieden sein – allen anderen Nutzern ist ein besser ausgerüstet...
67%
notebookjournal.de
Updated:
2014-05-18 02:58:51
Das C660D-140 ist für den Einsteigerpreis von 420 Euro erhältlich. Design a la Sony gibt es für diesen Preis nicht. Toshiba spendiert seinem Satellite ein ebenso schlichtes wie stabiles Gehäuse. Das Office-Notebook wird in Schwarz ausgeliefert. Ledigli...
Good kleiner Preis, lange Akkulaufzeit, geringes Gewicht...
Bad geringes Gewicht, schwache Leistung, wenig Anschlüsse, geringe Auflösung...
Bottom line CPU und Display sind die Schwachstellen des Toshiba Satellite C660D-140. Weder an Bildbearbeitung noch an 3D-Spiele ist bei dieser Kombination zu denken. Laute Lüftergeräusche unter Last und die schwach besetzte Anschlussfront runden die negativen Punk...
70%
Pcwelt.de
Updated:
2014-05-18 02:58:51
Ein Notebook zum Netbook-Preis: Das Toshiba Satellite C660D-140 bekommen Sie für unter 400 Euro. Wie viele Haken dieses Schnäppchen hat, klärt der PC-WELT-Test. Das Toshiba Satellite C660D-140 kostet kaum mehr als ein Netbook: Das Notebook mit 15,6-Zol...
0%
notebookinfo.de
Updated:
2014-05-18 02:58:51
Man mag sich beim Preisvergleich verblüfft die Augen reiben, doch das Toshiba Satellite C660D-10P geht tatsächlich schon für weit unter 500 Euro über den Ladentisch. Dafür bekommt der Kunde einen vollwertigen Dual-Core-Prozessor von AMD, einen ATI-Grafikc...
Bottom line Das Toshiba Satellite C660D-10P erfüllt für seinen niedrigen Preis alle Bedürfnisse für einen Notebookeinstieg bei schmalem Geldbeutel. Diese Sparsamkeit erfordert hier jedoch, über kleinere Verarbeitungsmängel und die hohe Lautstärke hinwegzusehen. Sons...
0%
hwlegend.com
Updated:
2014-05-18 02:58:51
A seguito della recente introduzione da parte di AMD delle nuove APU "Accellerated Processing Unit" e grazie alla loro contiua diffusione su piattaforma Vision, molte aziende hanno deciso di aggiornare il proprio catalogo vendita con interessanti soluz...
Good Ottima qualità dei materiali, Estetica sobria ed elegante, Dotazione software completa, Buone prestazioni in ambito multimediale e su applicazioni di tipo office, Estrema silenziosità di utilizzo, temperature e consumi contenuti...
Bad Bundle minimalista, Mancanza led diagnostico funzionamento HDD, Display migliorabile.
0%
tecnozoom.it
Updated:
2014-05-18 02:58:51
Il è un caratterizzato da un design raffinato sobrio, perfetto sia in un ufficio che sulla scrivania di casa. Dispone di un display TrueBrite HD TFT con retroilluminazione LED, da 15,6 pollici e con una risoluzione di 1366x768 pixel. Quanto alle dime...
Good WiFi e Bluetooth; Masterizzatore; Processore dual core; Lettore di schede di memoria; RAM...
Bad No porta HDMI; Qualità webcam...
Bottom line Il Toshiba Satellite C660D è un notebook di media qualità, non è male ma non fa faville. La scheda tecnica non brilla per nessun elemento particolare, tutto nella norma, e dispone di quanto è già visto sulla stragrande maggioranza di notebook, quindi...
70%
notebook-center.ru
Updated:
2014-05-18 02:58:51
Д анная модель относится к бюджетным ноутбукам и ориентирована, в первую очередь, на офисных сотрудников и на домашних пользователей. Всем, кто любит общаться в чате, в свободное время развлекаться, принимать и отсылать письма по электронной почте, стоит...
Bottom line Ноутбук Toshiba Satellite C660D достойный представитель бюджетной линейки. Он хоть и не обладает высокой производительностью при решении большинства задач, все же может неплохо обрабатывать графику, даст возможность просматривать видео с достаточным уро...
0%
dinside.no/data
Updated:
2014-05-18 02:58:51
Hvor billig kan en PC egentlig bli? For øyeblikket ser ikke prisene ut til å ha noen bunn, og den siste tiden har vi sett alt fra minibærbare til under tusenlappen, til fullverdige bærbare til like over det dobbelte. Mens de fleste modellene har vært...
Good Svært rimelig, stillegående, godt tastatur, klarer å spille av HD-materiale med riktig programvare og med lite annen belastning...
Bad Sparsommelig på utstyrssiden, generelt meget svak ytelse...
Bottom line Denne maskinen er billig. Den er stillegående, har et godt tastatur og er relativt bra bygget med tanke på at prisen er så lav. Vi har sett dyrere maskiner som har vært mindre tillitsvekkende enn denne på de områdene. Det er imidlertid en så svak mask...
33%
Show all
Customer service details
X