location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C655D-S5043
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC16U-00G010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883974507283 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - AMD V V120 2.2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 4250
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 3.4 h 65 W
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black :
The long product name of Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", AMD V120, 320GB HDD, 2GB DDR3, ATI Mobility Radeon HD 4250 Graphics, DVD SuperMulti DL, 802.11b/g/n, Windows 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C655D-S5043, AMD V, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite C655D-S5043. Form factor: Clamshell. Processor family: AMD V, Processor model: V120, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 02:55:34
Uk has collected 14 expert reviews for Toshiba Satellite C655D-S5043 AMD V V120 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
reviewed.com
Updated:
2014-05-18 02:55:34
The Satellite C655D-S5537 should really only be seriously considered by those about to purchase their first laptop. It's functional, but don't expect too much in terms of performance. Though boring to look at, it's very comfortable to use. Anyone looking...
Bottom line You get what you pay for.When it comes to features, the Satellite has a weak line up. An AMD C Series C-60 processor inhabits this laptop, running with 2 GB of RAM and 320 GB of hard drive disk storage. An Ethernet port and an optical disk drive set the S...
42%
evogadget.com
Updated:
2014-05-18 02:55:34
Toshiba can be a lot of things for a lot of different people. The best quality that recommends them is how reliable their products are. Name any such device the company creates and you will get only positive remarks about it. So if you want good performan...
Bottom line The Toshiba Satellite C655D-S5540 is another device to make itself quickly noticed. While not as packed to bursting point with whatnot, you'll have a hard time disliking it...
0%
reviewed.com
Updated:
2014-05-18 02:55:34
The Satellite C655D-S5537 was the cheapest thing we could find and we got what we paid for. Sections The Satellite C655D-S5537 was the cheapest thing we could find and we got what we paid for...
42%
tomshardware.com
Updated:
2014-05-18 02:55:34
We have a particular affinity for buying retail hardware and putting it through its paces. A recent trip to Best Buy saw us go home with three...
Bottom line We've noticed a strong trend over the past year. Many consumers assume that the best-value notebooks are the 15.6" "doorbuster" models often advertised during the holidays or in local weekly advertisements. While there are some notebooks that serve up...
0%
pcmag.com
Updated:
2014-05-18 02:55:34
Looking over the specs for the Toshiba Satellite C655D-S5130 ($398 list, at Wal-Mart), it would be easy to mistake it for a netbook. The single-core processor, 250GB hard drive, and short list of features are standard for that class of mobile PCs, but...
Good Low price. Good design. A 720p screen. DVD SuperMulti drive. Decent battery life.
Bad Weak processor. Dinky hard drive. Only two USB ports.
Bottom line The Toshiba Satellite C655D-S5130 laptop has all the limitations of a netbook, like weak processing power and few connectivity ports for peripherals, without the benefits of a netbook's portability and all-day battery life...
60%
pcper.com
Updated:
2014-05-18 02:55:34
because there was no reason to make changes. With no competition from AMD, and the margins on Atom products small, Intel has had little incentive to substantially revise or improve the processor. AMD’s E-240 APU may finally spark a battle that has bee...
Bottom line The AMD E-240 is quicker overall than your typical Atom netbook, thanks mostly to its significantly better graphics performance. 3D gaming on the E-240 is possible. While you won’t be able to enjoy a complex game such as Just Cause 2, older and less...
0%
laptopz.com
Updated:
2014-05-18 02:55:34
Toshiba has come up with another budget Satellite series laptop as Toshiba Satellite C655D-S5043. The C655D-S5043 looks pleasant compared with some of the bland systems in its class.Toshiba Satellite C655D-S5043 Laptop Review——DesignWeighing in at 5 po...
0%
Laptopmag.com
Updated:
2014-05-18 02:55:34
For the last few years, the sub-$400 notebook realm has mostly been the exclusive province of netbooks. Budget mainstream notebooks sometimes dip below the $500 mark, but it's usually a clearance item or a Black Friday deal. So the 15-inch Toshiba Sate...
Good Very low price, Nice textured finish, Above-average battery life...
Bad Netbook-like performance, Shrunken spacebar...
Bottom line This ultra-affordable, AMD-powered laptop pairs netbook-like performance with a larger screen.
70%
computershopper.com
Updated:
2014-05-18 02:55:34
Even when money is tight, students still need laptops for school. Heck, even grandparents should own a PC these days. But not all computing needs are created equal, and not every shopper needs a feature-packed fashion accessory. Those in th...
Good Gorgeous display; roomy keyboard; affordable...
Bad Single-core CPU; low benchmark scores; no Webcam, HDMI, or dedicated multimedia buttons; lid and keyboard flex; mediocre speakers...
Bottom line This $449 laptop will suit those with basic computing needs. Note, though: A single-core CPU pushes its performance behind that of its peers...
70%
pcper.com
Updated:
2014-06-27 03:44:40
Netbooks have been solid Intel territory since their rise to popularity in 2008. Intel won the category virtually by default; AMD had no alternative to offer. Even AMD's most power efficient models have never been capable of providing battery life compara...
Bottom line The AMD E-240 is quicker overall than your typical Atom netbook, thanks mostly to its significantly better graphics performance. 3D gaming on the E-240 is possible. While you won't be able to enjoy a complex game such as Just Cause 2, older and less compl...
0%