location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C650D-100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC16E-01T01CEP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - AMD V 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Radeon HD 4250
  • - Ethernet LAN
  • - 3.5 h
  • - Windows 7 Home Premium 64-bit
Long product name Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black :
The long product name of Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite C650D-100 - 15.6”, AMD V120, 320 GB HDD, 2048+2048 MB DDR3, ATI Radeon™ HD 4250, DVD Super Multi DL, 802.11b/g/n, 0.3MP, Windows® 7 Home Premium 64-bit
More>>>
Short summary description Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black:
This short summary of the Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite C650D-100, AMD V, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite C650D-100. Processor family: AMD V, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.4 kg

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 15:50:53
Uk has collected 2 expert reviews for Toshiba Satellite C650D-100 AMD V 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4250 Windows 7 Home Premium Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2015-01-17 15:50:33
PCMag Editors did not test the Toshiba Satellite C650D-BT4N11. We did, however, test and review the Toshiba Satellite L745D-S4220RD (3.5 stars). The Toshiba Satellite C650D-BT4N11 ($499 list) is a 15.6-inch laptop with a TruBrite LCD packing a 1,366 by...
0%
3dGameMan.com
Updated:
2015-01-17 15:50:53
Video Review: If you need an affordable laptop with decent specs, the Toshiba Satellite C650D-007 15.6" Laptop might just be it. With an AMD E-350 dual core 1.6GHz processor, ATI HD 6310 graphics, 320GB HDD and 3GB of memory it will do all basic taks...
0%