location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro C650-1KL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro C650-1KL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSC09E-01Q00CEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite Pro C650-1KL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Celeron® 900 2.2 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 250 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500M
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 4.2 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year
Long product name Toshiba Satellite Pro C650-1KL :
The long product name of Toshiba Satellite Pro C650-1KL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite Pro C650-1KL - Intel Celeron 900 2.20GHz, 2048MB DDR3 RAM, 250GB SATA, DVD Super Multi DL, 39.6cm (15.6”) Toshiba TruBrite HD TFT, 802.11b/g/n, Windows 7 Professional 64-bit
More>>>
Short summary description Toshiba Satellite Pro C650-1KL:
This short summary of the Toshiba Satellite Pro C650-1KL data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro C650-1KL, Intel® Celeron®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description Toshiba Satellite Pro C650-1KL:
This is an auto-generated long summary of Toshiba Satellite Pro C650-1KL based on the first three specs of the first five spec groups.

Toshiba Satellite Pro C650-1KL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:53:57
Uk has collected 7 expert reviews for Toshiba Satellite Pro C650-1KL and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
Zdnet.com.au
Updated:
2012-11-19 11:53:56
It really is amazing what your money can get you these days. Take Toshiba's Satellite C650: a budget laptop to be sure, but one that comes well kitted out inside its rugged, textured exterior. The 1366x768, 15.6-inch screen is glossy but looks gor...
Good Solid, rugged build, Great screen, Choice of Windows 32or 64bit...
Bad Only two USB ports...
Bottom line The Satellite C650 is a perfectly fine budget laptop, but for a little bit more you can find better value elsewhere.
70%
T3.com
Updated:
2012-11-19 11:53:57
Never mind the ultra slim, ultra portable and ultra stylish laptops, many people just want a reasonable laptop at an affordable price. Step forward the Toshiba Satellite C650-15X, a great laptop for everyday use that won't break the bank. The Sate...
Good Value for money, LED backlit screen, Keyboard, Warranty and student scheme...
Bad No dedicated graphics, Boring finish, Average battery life...
Bottom line Not exactly a crowd pleaser but a solid and affordable choice...
60%
devhardware.com
Updated:
2012-11-19 11:53:57
The additional features of the Satellite C655-S5049 are headlined by 802.11n Wi-Fi that allows you to connect to the fastest wireless networks available. For entertainment, there is a DVD drive...
0%
Country Distributor
United Kingdom 1 distributor(s)