Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite P750-10F 2GHz 1366 x 768pixels

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P750-10F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAY3E-03U002EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 24777
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Aug 2017 01:57:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. Toshiba also offers a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>

Toshiba Satellite P750-10F 2GHz 1366 x 768pixels:
The official marketing text of Toshiba Satellite P750-10F 2GHz 1366 x 768pixels as supplied by the manufacturer
Satellite P750-10F - Intel® Core™ i7-2630QM Processor(2.00/2.90GHz Turbo)/Win7 Home Premium/4096MB/500GB/15.6" TruBrite® HD/NVIDIA-1024MB/Blu-ray Disc™ drive (BD-ROM)/WiFi 802.11bgn/Btooth/1.3MP WebCam
Short summary description Toshiba Satellite P750-10F 2GHz 1366 x 768pixels:
This short summary of the Toshiba Satellite P750-10F 2GHz 1366 x 768pixels data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite P750-10F, 2 GHz, 1366 x 768 pixels, 500 GB
Long summary description Toshiba Satellite P750-10F 2GHz 1366 x 768pixels :

Toshiba Satellite P750-10F. Processor frequency: 2 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 500 GB

This is an auto-generated long summary of Toshiba Satellite P750-10F 2GHz 1366 x 768pixels based on the first three specs of the first five spec groups.
Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display response rise/fall
16 ms
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.252 x 0.252 mm
LCD brightness levels 1-8
20 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cache
6 MB
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Memory
Internal memory expansion module sizes
1.024 MB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
500 GB
Hard drive interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2.048 x 1.536 pixels
Maximum graphics adapter memory
4 GB
Video
External video modes non-interlaced resolution with max. refresh rate
1.600 x 1.200 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non interlaced)
75 Hz
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Optical drive
CD/DVD drive buffer size
2 MB
Keyboard
Keyboard number of keys
102
Windows keys
Yes
Keyboard key stroke
1.70 mm
Keyboard key pitch
1.91 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
120 W
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Weight & dimensions
AC adapter weight
553 g
CD/DVD weight
175 g
Hard drive
Hard disk height
9.5 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380.5 x 254 x 28 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1366 x 768 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-05-29
Testseek has collected 13 expert reviews for Toshiba Satellite P750-10F and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2014-05-29
Boasting a quad-core Intel i7-2630QM processor, the Toshiba Satellite P750-137 has got plenty of power to offer. The Satellite scored 131 in our WorldBench 6 tests, just one point short of the other Toshiba in this group, although with a price tag some...
Bottom line The Toshiba Satellite P750-137 is a good all-rounder, handling all types of multimedia content well, though it might not have the kind of performance that dedicated gamers are looking for. It'd fit in well in the living room, though, especially if you...
90%
goodgearguide.com.au
Updated:
2014-05-29
The 2.6kg, 15.6in Toshiba Satellite P750 (PSAY3A-02T001) is designed for home users who want a good value and stylish laptop that can be used for office work and entertainment. It ships with a large range of features and has a configuration that suppl...
Good Good all-round performance Digital TV tuner USB 3.0...
Bad Keyboard not backlit Unnecessary lighting Screen could be better...
Bottom line The Satellite P750 is a good all-rounder. You can use it as a media centre, a gaming laptop or for boring old work and social media tasks. Its style is nice, but we hate some of its lighting; we also wish its keyboard was backlit...
80%
expertreviews.co.uk
Updated:
2014-05-29
With its black plastic chassis and monotone colour scheme, Toshiba’s Satellite P750-115 doesn’t look particularly exciting. However, beneath the plain exterior lies an incredibly competent multimedia machine, powered by one of Intel’s fastest mobile pr...
Bottom line Plenty of power and a Blu-ray player, but the screen is average and the keyboard disappointing...
60%
smarthouse.com.au
Updated:
2014-05-29
Key Features: * 15.6 inch, 1366 x 768, matt-finish screen * Quad-core Core i7-2630QM 'Sandy Bridge' CPU * 6GB DDR3 RAM, 750GB HDD, Blu-ray * 1GB Nvidia GeForce GT540M graphics card * USB 3.0, Bluetooth 3.0First let's take a look at the d...
Good Fast Sandy Bridge quadcore CPU; 8GB of RAM, Bluray drive; Good speakers; Comfortable typing...
Bad Poor screen; Glossy parts on palm rest; Slow 5400rpm hard drive...
60%
trustedreviews.com
Updated:
2014-05-29
st1:*{behavior:url(#ieooui) } With the advent of Intel's new Sandy Bridge Core i processors, most manufacturers have updated their desktop PC and laptop ranges with new models, and Toshiba is no exception. Today we're looking at the first of these, t...
Good Fast Sandy Bridge quadcore CPU, 8GB of RAM, Bluray drive, Good speakers, Comfortable typing...
Bad Poor screen, Glossy parts on palm rest, Slow 5400rpm hard drive...
Bottom line A well-built multimedia and gaming laptop with good specifications, comfortable ergonomics and impressive speakers, Toshiba's Satellite P750-115 is really let down by its poor screen. Because of this there are better options available at its price point...
60%
Show all
X