location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P750-113

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P750-113
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAY3E-029002EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P750-113
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.3 GHz
  • - 1366 x 768 pixels
  • - 640 GB
  • - 90 W
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba Satellite P750-113:
This short summary of the Toshiba Satellite P750-113 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P750-113, 2.3 GHz, 1366 x 768 pixels, 640 GB

Long summary description Toshiba Satellite P750-113:
This is an auto-generated long summary of Toshiba Satellite P750-113 based on the first three specs of the first five spec groups.

Toshiba Satellite P750-113. Processor frequency: 2.3 GHz. Display resolution: 1366 x 768 pixels. Total storage capacity: 640 GB. Weight: 2.62 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:24:16
Uk has collected 13 expert reviews for Toshiba Satellite P750-113 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-17 03:24:16
Boasting a quad-core Intel i7-2630QM processor, the Toshiba Satellite P750-137 has got plenty of power to offer. The Satellite scored 131 in our WorldBench 6 tests, just one point short of the other Toshiba in this group, although with a price tag some...
Bottom line The Toshiba Satellite P750-137 is a good all-rounder, handling all types of multimedia content well, though it might not have the kind of performance that dedicated gamers are looking for. It'd fit in well in the living room, though, especially if you...
90%
expertreviews.co.uk
Updated:
2014-05-17 03:24:16
With its black plastic chassis and monotone colour scheme, Toshiba’s Satellite P750-115 doesn’t look particularly exciting. However, beneath the plain exterior lies an incredibly competent multimedia machine, powered by one of Intel’s fastest mobile pr...
Bottom line Plenty of power and a Blu-ray player, but the screen is average and the keyboard disappointing...
60%
goodgearguide.com.au
Updated:
2014-05-17 03:24:16
The 2.6kg, 15.6in Toshiba Satellite P750 (PSAY3A-02T001) is designed for home users who want a good value and stylish laptop that can be used for office work and entertainment. It ships with a large range of features and has a configuration that suppl...
Good Good all-round performance, Digital TV tuner, USB 3.0...
Bad Keyboard not backlit, Unnecessary lighting, Screen could be better...
Bottom line The Satellite P750 is a good all-rounder. You can use it as a media centre, a gaming laptop or for boring old work and social media tasks. Its style is nice, but we hate some of its lighting; we also wish its keyboard was backlit...
80%
smarthouse.com.au
Updated:
2014-05-17 03:24:16
Key Features: * 15.6 inch, 1366 x 768, matt-finish screen * Quad-core Core i7-2630QM 'Sandy Bridge' CPU * 6GB DDR3 RAM, 750GB HDD, Blu-ray * 1GB Nvidia GeForce GT540M graphics card * USB 3.0, Bluetooth 3.0First let's take a look at the d...
Good Fast Sandy Bridge quadcore CPU; 8GB of RAM, Bluray drive; Good speakers; Comfortable typing...
Bad Poor screen; Glossy parts on palm rest; Slow 5400rpm hard drive...
60%
trustedreviews.com
Updated:
2014-05-17 03:24:16
With the advent of Intel's new Sandy Bridge Core i processors, most manufacturers have updated their desktop PC and laptop ranges with new models, and Toshiba is no exception. Today we're looking at the first of these, t...
Good Fast Sandy Bridge quad-core CPU, 8GB of RAM, Blu-ray drive, Good speakers, Comfortable typing...
Bad Poor screen, Glossy parts on palm rest, Slow 5400rpm hard drive...
Bottom line A well-built multimedia and gaming laptop with good specifications, comfortable ergonomics and impressive speakers, Toshiba's Satellite P750-115 is really let down by its poor screen. Because of this there are better options available at its price point...
60%
techreviewsource.com
Updated:
2014-05-17 03:24:16
The Toshiba Satellite P75-A7200 is a desktop replacement laptop that allows you to expand and grow into with its free hard drive bay and two memory slots. It has a good-looking 17.3-inch display and good overall performance.While most laptop buyers are lo...
Good Room for expansion, Comfortable keyboard/touchpad, Beautiful 1080p display, Solid overall performance...
Bad No Bluray drive, No discrete graphics option, Slightly below average battery life...
70%
Country Distributor
United Kingdom 1 distributor(s)