location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A505-S6967
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAP0U-00G007
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T6500 2.1 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA 4500MHD
  • - Ethernet LAN
  • - 65 W
  • - Windows Vista Home Premium 64-bit
Warranty: 1 year
Long product name Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black :
The long product name of Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Satellite A505-S6967 - 16.0", Intel® Core™2 Duo T6500, 320GB HDD, 4GB DDR2, Intel® Graphics Media Accelerator 4500MHD, DVD-SuperMulti DL, 802.11a/g/n, Webcam, Windows Vista® Home Premium (SP1) 64-bit
More>>>
Short summary description Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black:
This short summary of the Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A505-S6967, Intel® Core™2 Duo, 2.1 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite A505-S6967. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2.1 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.94 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:00:34
Uk has collected 13 expert reviews for Toshiba Satellite A505-S6967 Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500MHD Windows Vista Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
electronicsme.com
Updated:
2011-10-04 11:00:33
If you are looking for a powerful, budget friendly notebook with a decent screen size then you may want to check out the Toshiba Satellite A505-S6960. Encased in a glossy black shell, this notebook delivers the performance you have come to expect from...
Bottom line In conclusion, the Toshiba Satellite A505-S6960 notebook provides you with a lot of functionality without putting a huge strain on your budget. With a wealth of storage space and Energy Star qualification, this model allows you to replace your desktop...
80%
onlinenotebook.com
Updated:
2011-10-04 11:00:33
Toshiba Satellite A505-S6980 is powered by Intel Core 2 Duo T6600 / 2.2 GHz, a dual core processor, it has 800 MHz data bus speed, chipset type is Mobile Intel GM45 Express, it has L2 cache of 2 MB, the laptop has 4 GB RAM DDR2 SD RAM which can be exp...
Good Great speakers, large screen, big battery life...
Bad Battery protrudes out of the body, bulky notebook, lacks Bluetooth...
Bottom line Toshiba Satellite A505-S6980 has a good design and the internal components too are good. The speaker sound nice and the display too is good which makes this notebook an excellent options for watching movies. Except for games, this laptop can take any...
0%
etechreviews.com
Updated:
2011-10-04 11:00:33
This Toshiba product is aimed at people who need a laptop to work or students for college projects. But this laptop doesn’t have juice for high end games or high end graphics applications. Good for music also.Sum and Substance:Thumbs Up:Great sound, Su...
0%
devhardware.com
Updated:
2012-11-19 11:53:55
The Toshiba Satellite A505-S6025 is definitely a quality laptop. The performance is very good, and the features are excellent as well. The design is also a plus. However, whether or not you want to pay its $800 price tag is up to you, as there are comparable laptops on the market for less.
0%
Laptopmag.com
Updated:
2012-11-19 11:53:55
A step up from the L505 series, the Toshiba Satellite A505-S6004 offers similar performance, but more style than its less expensive siblings. While it packs the same Intel Core i3 processor, 4GB of RAM, and 500GB hard drive, it packages them in a gloss...
Good Cool design with chrome accents, Strong audio, Crisp, colorful screen...
Bad Relatively pricey, Poor graphics performance...
Bottom line This 16-inch notebook sports a premium design and sound system, but the performance doesn’t quite match the price tag.
60%
hardwaregeeks.com
Updated:
2012-11-19 11:53:55
Just before my trip to the Mobile World Congress, FedEx dropped off the Toshiba Satellite A505. A gorgeous looking notebook with a 16” HD TrueBrite display, Nvidia GeForce GPU, Harman/Kradon Speakers with Dolby and an Intel core i7 processor to power...
100%