location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A500-15H Intel® Core™2 Duo P7350 40.6 cm (16") 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A500-15H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAM3E-03V019GR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite A500-15H Intel® Core™2 Duo P7350 40.6 cm (16") 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P7350 2 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 6 GB DDR2-SDRAM 800 MHz 1 x 2 + 1 x 4 GB
  • - 400 GB DVD Super Multi
  • - AMD Radeon HD 4650
  • - Bluetooth 2.1+EDR
  • - 2.5 h
  • - Windows Vista Home Premium
More>>>
Short summary description Toshiba Satellite A500-15H Intel® Core™2 Duo P7350 40.6 cm (16") 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black:
This short summary of the Toshiba Satellite A500-15H Intel® Core™2 Duo P7350 40.6 cm (16") 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A500-15H, Intel® Core™2 Duo, 2 GHz, 40.6 cm (16"), 1366 x 768 pixels, 6 GB, 400 GB

Long summary description Toshiba Satellite A500-15H Intel® Core™2 Duo P7350 40.6 cm (16") 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite A500-15H Intel® Core™2 Duo P7350 40.6 cm (16") 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite A500-15H. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.76 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:23:18
Uk has collected 20 expert reviews for Toshiba Satellite A500-15H 40.6 cm (16") Intel® Core™2 Duo P7350 6 GB DDR2-SDRAM 400 GB AMD Radeon HD 4650 Windows Vista Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-10-04 12:22:34
Toshiba's Satellite A500-17X is the company's mid-level multimedia machine, offering similar features and performance to its high-end Qosmio range at a more affordable price. The 16-inch widescreen display lags behind in terms of image quality. Althoug...
Good Good screen, Powerful, Connectivity, Price...
Bad No Blu-ray drive...
80%
pocket-lint.com
Updated:
2011-10-04 12:22:38
Toshiba's Satellite A500-19X is a mid-range multimedia laptop. It's considerably smaller and cheaper than the company’s own Qosmio range, yet proves every bit as able. While we've tested an A500 before, the internal specification has changed quite a b...
Good Quality, bright and vibrant display, powerful GPU and multimedia capabilities, value for money...
Bad Screen would still benefit from a higher resolution, no Blu-ray...
Bottom line Toshiba's Satellite A500 has always offered decent value for money, but in this guise you’ll find more than ever beforeKey specs3.5mm jack, eSATA, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7, xD-Picture card...
80%
whatlaptop.techradar.com
Updated:
2011-10-04 12:22:48
Toshiba’s Satellite range comprises its consumer laptops and the Satellite A500-11U (£999 inc. VAT), while not that portable, offers surprisingly good performance and a truly stylish design.The 16-inch screen boasts a widescreen 16:9 aspect ratio and...
0%
trustedreviews.com
Updated:
2011-10-04 12:22:53
Convergence is a term often bandied about in tech circles, more often than not in reference to the latest smartphone. Yet, if you want a true example of convergence, look no further than the humble laptop. Modern day laptops combine a bewildering array of...
90%
techradar.com
Updated:
2011-10-04 12:22:59
Toshibas Satellite range comprises its consumer laptops and the Satellite A500-11U, while not that portable, offers surprisingly good performance and a truly stylish design. The 16-inch screen boasts a widescreen 16:9 aspect ratio and watching films i...
Good Stylish design, Eco mode, Dedicated ATi graphics, eSATA and HDMI...
Bad Weak battery life, Quite heavy, Keyboard is a bit spongy...
60%
alphr.com
Updated:
2011-10-04 12:23:06
With budget laptops offering more and more for ever-diminishing prices, mid-priced models are having to work pretty hard to justify their existence. After all, when you can get a perfectly capable portable for under £400 exc VAT, then there seems littl...
Bottom line Toshiba's latest portable boasts all-new design and a keen price, but it's when playing movies and games that it shines...
67%
pcadvisor.co.uk
Updated:
2011-10-04 12:23:13
Product Code: PSAM0E00M00PEN The Toshiba Satellite A500 is packed with features that not only make it a suitable desktop replacement notebook but also a credible home entertainment hub. It's a 16in notebook and weighs 3kg, so the Toshiba Satellite A...
Bottom line The Toshiba Satellite A500 is a fully featured notebook that's perfect as a desktop replacement, and even as a media hub for your lounge room. It's big, so you won't want to lug it around with you, but it's stylish, so you will want to sho...
80%
pocket-lint.com
Updated:
2011-10-04 12:23:16
Toshiba’s Satellite A500 marks a new direction for the brand, with excellent multimedia capabilities more in line with the company’s Qosmio range than regular Satellite models. Along with raw power, it’s also stylish, comfortable and well made. The A50...
Good Good quality, impressive feature-set, backlit keyboard, powerful...
Bad Low resolution screen...
Bottom line Offering impressive quality and comfort, this feature-packed media centre offers excellent performance, and is a great choice that the whole family can enjoyKey specs3.5mm jack, Bluetooth, eSATA, Ethernet, ExpressCard 54, HDMI, Li-ion battery, MemorySt...
80%
goodgearguide.com.au
Updated:
2011-11-06 05:55:52
Toshibas Satellite A500 (PSAM3A-03P00E) is packed with features that not only make it a suitable desktop replacement notebook but also a credible home entertainment hub. Its a 16in notebook and weighs 3kg, so it will be a little awkward to lug to and from work or the classroom, and it will only just fit into a modest-sized backpack. However, thats to be expected from a notebook designed to reside on a desk. When you unpack the Toshiba Satellite A500 laptop, you are greeted with plenty of glo...
Good Comfortable to use, illuminated keyboard, big screen, plenty of useful utilities, stylish, full sized antenna port...
Bad Lacks FireWire, screen has limited vertical viewing angles, screen is reflective...
Bottom line The Toshiba Satellite A500 (PSAM3A-03P00E) is a fully featured notebook that’s perfect as a desktop replacement, and even as a media hub for your lounge room. It’s big, so you won’t want to lug it around with you, but it’s stylish...
80%
notebookcheck.net
Updated:
2011-10-04 12:22:56
By Florian Glaser 09/09/25 The Toshiba A500-15H is especially aiming at movie fans with its 16 inch HD-display in a cinematic-friendly 16:9 format and its over-sized Harman/Kardon loudspeakers. The A500-15H promises a good gaming performance at the s...
Good Chic design, Good gaming performance, Many connections and supplies (remote control), Impressive loudspeakers, Illuminated keyboard...
Bad Gets fairly loud, Keyboard bends, Contrast poor and pallid display, Low battery life, Very sensitive case...
Bottom line Toshiba A500-15HThe Toshiba A500-15H makes a very good first impression. The design is attractive, the case is stable, the workmanship is almost flawless and the applied materials make a high-quality impression. Furthermore, the manifold of connectivity k...
74%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Satellite A500-19E Intel® Core™2 Duo P7450 40.6 cm (16") 6 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Black
(show image)
PSAR3E-01Q006GR Satellite A500-19E 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Satellite A500-19D Intel® Core™2 Duo T6600 40.6 cm (16") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium Black
(show image)
PSAR3E-01S006GR Satellite A500-19D 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Satellite A500-11U Intel® Core™2 Duo P8700 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows Vista Home Premium Black
(show image)
PSAM3E-01P019GR Satellite A500-11U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Satellite A500-13W Intel® Core™2 Duo P7350 40.6 cm (16") 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows Vista Home Premium Black
(show image)
PSAM3E-02V009GR Satellite A500-13W 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Satellite A500-12C Intel® Core™2 Duo T6500 40.6 cm (16") 4 GB DDR2-SDRAM 400 GB AMD Radeon HD 4570 Windows Vista Home Premium Black
(show image)
PSAM3E-01J009GR Satellite A500-12C 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Satellite A500-14H Intel® Core™2 Duo P8700 40.6 cm (16") 8 GB DDR2-SDRAM 500 GB AMD Radeon HD 4650 Windows Vista Home Premium Black
(show image)
PSAM3E-03F009GR Satellite A500-14H 0.00
(excl. VAT)
0 (incl. VAT)