location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A350-20J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAL6E-04800GRU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P8600 2.4 GHz
  • - 40.6 cm (16") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Radeon HD 3650
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 2 h
  • - Windows Vista Home Premium 32-bit
More>>>
Short summary description Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black:
This short summary of the Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A350-20J, Intel® Core™2 Duo, 2.4 GHz, 40.6 cm (16"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black:
This is an auto-generated long summary of Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Toshiba Satellite A350-20J. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 40.6 cm (16"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2.94 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:29:09
Uk has collected 11 expert reviews for Toshiba Satellite A350-20J Intel® Core™2 Duo P8600 40.6 cm (16") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3650 Windows Vista Home Premium Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 11:29:09
If you like your laptops nice and shiny, Toshibas new Satellite A350-12J will go down a treat. Not only do you get a glossy black chassis with a lid thats surprisingly smudge-resistant, but the keyboard is also coated in the stuff. Its not something...
Bottom line If you can get used to its shiny and somewhat slippery keyboard, the Satellite A350-12J is a solid notebook that performs reasonably well as long as youre not into gaming. The problem is that theres nothing that really makes it stand out from the cr...
70%
itreviews.com
Updated:
2011-10-04 11:29:09
At just under £600, the Satellite A350-12J represents good value, but we do have our reservations. The glossy keyboard, for example, appears to be a case of style over substance, while the lack of Bluetooth and Gigabit LAN are two surprising omissions...
0%
alphr.com
Updated:
2011-10-04 11:29:09
Choosing a laptop to replace an aged desktop PC used to be a straightforward choice of deciding whether you wanted a mid-sized portable with a 15.4in screen or a hulking behemoth with a 17in screen. Now, however, with manufacturers gradually making the...
Bottom line A gleaming physique and a glossy 16in display, but elsewhere this Toshiba fails to excite...
67%
techradar.com
Updated:
2011-10-04 11:29:09
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Toshibas Satellite A350-11N is an entry-level multimedia laptop. It lacks the power of more expensive systems, but it still features a great screen and strong usability that make it ide...
Good Good performance, Decent battery life...
Bad Monitor resolution could be better, No dedicated GPU...
70%
pocket-lint.com
Updated:
2011-10-04 11:29:09
When it comes to multimedia laptops, Toshiba is best known for its high-end Qosmio range, although spending 2 grand on a laptop during a recession may not seem like the smartest idea. This is where the Toshiba Satellite A350 comes in - a budget media centre...
Good Comfort, screen is good for watching films...
Bad Limited 3D capabilities reduce abilities as a family machine...
Bottom line A comfortable laptop that’s great for watching movies, the A350 is let down by its poor 3D capabilities...
70%
trustedreviews.com
Updated:
2011-10-04 11:29:09
16:9 is taking over from 16:10 as the de-facto aspect ratio for both monitors and notebooks, thus 15.4 and 17in notebooks are slowly being replaced with 16 and 18.4in models. Enter Toshiba's latest entry into this fray, its Satellite A350-11N. Now despite...
70%
pcauthority.com.au
Updated:
2011-11-06 04:10:09
Toshiba is a very well-respected laptop brand, now having lost some of its lustre to newer and sexier competitors. So its nice to see that Toshiba is now delving into decently specified mid-range systems with the A350. The A350 looks like a bit of a c...
Bottom line It’s not the most powerful, but its games performance and features help the Toshiba A350 stand out in the price bracket for mid-price laptops...
83%
goodgearguide.com.au
Updated:
2011-11-06 04:10:09
The Toshiba Satellite A350 (PSAL6A-059016B) has a fast processor, a 16in screen, a wide variety of wired connections and a relatively low price point, making it a good choice for a budget desktop replacement or a home entertainment centre. In terms of design, the Satellite A350 has a striped ash-grey body with piano black keys. Its the same style seen in many of the Satellite range, and weve praised its subtle attractiveness before — this wont look out of place in corporate or home environme...
Good Fast processor, good graphics, reasonable price, HDMI, eSATA, FM tuner, good 16in screen...
Bad Only a 4200rpm hard drive, heavy weight...
Bottom line The Toshiba Satellite A350 (PSAL6A-059016B) is a powerful and well-priced desktop replacement laptop with a wide variety of ports and a good 16in screen...
80%