Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.3 GHz
- - 38.1 cm (15") 1024 x 768 pixels
- - DDR-SDRAM
- - DVD-ROM
- - 90 W
Warranty:
1-year international warranty
More>>>
Short summary description Toshiba Satellite A30-254:
This short summary of the Toshiba Satellite A30-254 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite A30-254, 2.3 GHz, 38.1 cm (15"), 1024 x 768 pixels, DDR-SDRAM
Long summary description Toshiba Satellite A30-254:
This is an auto-generated long summary of Toshiba Satellite A30-254 based on the first three specs of the first five spec groups.
Toshiba Satellite A30-254. Processor frequency: 2.3 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Weight: 210 g