Toshiba logo

Toshiba Tecra A50-C-1H7 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63670
Info modified on:
09 Mar 2024, 14:04:25
Long product name Toshiba Tecra A50-C-1H7 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:

Intel Core i7-6500U, 15.6" 1920 x 1080, 16GB DDR3, 256GB SSD, Intel HD Graphics 520 + NVIDIA GeForce 930M, LAN, WLAN, Bluetooth, USB 3.0 x 2, USB 2.0 x 2, HDMI, RJ-45, WebCam, Windows 7 Professional

Short summary description Toshiba Tecra A50-C-1H7 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:

Toshiba Tecra A50-C-1H7, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Toshiba Tecra A50-C-1H7 Intel® Core™ i7 i7-6500U Laptop 39.6 cm (15.6") Full HD 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Wi-Fi 5 (802.11ac) Windows 7 Professional Grey:

Toshiba Tecra A50-C-1H7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.