location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R50-C-107
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS562E-00F008DU show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 13:15:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 year
Long product name Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black :
The long product name of Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

39.624 cm (15.6 ") HD, Intel Core i3-5005U, 4 GB DDR3L RAM, 500 GB HDD, DVD Super Multi DL, HD Webcam, Intel HD Graphics 5500, 802.11ac, a/b/g/n, Ethernet, Bluetooth, HDMI, USB 3.0, 2.1 kg, Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This short summary of the Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro R50-C-107, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black:
This is an auto-generated long summary of Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black based on the first three specs of the first five spec groups.

Toshiba Satellite Pro R50-C-107. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:35:47
Uk has collected 6 expert reviews for Toshiba Satellite Pro R50-C-107 Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
notebookcheck.net
Updated:
2017-04-05 04:26:07
Office worker. With its Satellite Pro R50-C-16V, Toshiba presents a quiet, 15.6-inch office device that hardly heats up. A Core i3 processor from the Skylake generation provides the necessary computing power. The Windows 10 Pro operating system boosts the...
Good matte screen, runs quietly, low temperatures, decent battery life, high storage capacity, AC WiFi...
Bad dark, low-contrast, viewing angle dependent screen, no maintenance hatch...
Bottom line Toshiba delivers a basic, 15.6-inch office laptop that is primarily aimed at professional users with its Satellite Pro R50-C. The installed Core i3 processor has enough computing power for using office and Internet applications. The laptop hardly heats up...
78%