location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio F750-10C Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F750-10C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQF75E-00N00PFR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:51:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba Qosmio F750-10C Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red:
This short summary of the Toshiba Qosmio F750-10C Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio F750-10C, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 750 GB

Long summary description Toshiba Qosmio F750-10C Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red:
This is an auto-generated long summary of Toshiba Qosmio F750-10C Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red based on the first three specs of the first five spec groups.

Toshiba Qosmio F750-10C. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:44:44
Uk has collected 44 expert reviews for Toshiba Qosmio F750-10C Intel® Core™ i7 i7-2630QM 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Red and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-11-01 06:44:44
The Toshiba Qosmio F750 offers a second generation Intel Core i7-2670QM CPU, 16GB of DDR3 SDRAM, a 1TB hard drive and an NVIGIA GeForce GT 540M graphics adapter. It may be boring to start off a review by delving straight into the specifications, but fo...
Good Lots of RAM, 1TB hard drive, Quad-core CPU...
Bad Screen, Wi-Fi, Touchpad...
Bottom line Toshiba's Qosmio F750 looks good and it has a mean set of specifications. It's an all-rounder that can be used for a bit of everything, including gaming, but it does have some drawbacks, such as a very glossy screen (with a basic resolution) and unimpress...
70%
techradar.com
Updated:
2012-11-01 06:44:44
Toshiba's all-conquering Qosmio range was the first to bring us glasses-free 3D, and we were so impressed with the X770 that we awarded it 4.5 stars. The Qosmio F750 continues the tradition, albeit with a couple of drawbacks. The sub-standard keyboard and...
Good Great performance, Decent build quality, Good screen, Glasses free 3D...
Bad Usability, Battery life...
80%
itproportal.com
Updated:
2013-02-15 07:45:56
With its Qosmio F750 3D Toshiba has removed what is probably the biggest barrier to 3D adoption (aside from the lack of good content), the need to wear glasses - this notebook boasts a glasses-free 3D display. In addition to its clever display, the Qosmio...
Bottom line Even ignoring its party piece, the Qosmio F750 3D makes a good impression. It's well-featured, offers good performance, and is attractively (not to mention sturdily) built. The glasses-free 3D technology makes its own compromises to avoid that of having...
80%
gadgetshow.channel5.com
Updated:
2013-02-15 07:45:56
The Toshiba Qosmio F750 is the world's first laptop to feature a glasses-free 3D screen. It's also a great media centre machine, with an integrated Blu-ray drive, HD display and powerful components. Read on to find out if that's enough to make it a bes...
Good The Toshiba Qosmio F750 is the first laptop to get a glasses-free display. It's an impressive panel, with a Full-HD resolution that looks perfect and pin-sharp in regular 2D mode. It's not quite so good when viewed in 3D, but more on that later. Build quality is decent, although it's an incredibly bulky laptop – we wouldn't want to carry it much further than the next room. The keyboard responds w...
Bad Although the screen offers pin-sharp images when used in 2D mode, things aren't so impressive when using the laptop for 3D means. You'll find signs of ghosting when watching movies, and the resolution also drops.
Bottom line Overall, although the Toshiba Qosmio F750 is a decent enough all-rounder, it's not worth buying for the 3D screen alone. Options we've seen with active or passive glasses have actually offered better 3D images, and we'd be tempted to wait until the tec...
60%
Zdnet.com.au
Updated:
2013-02-15 07:45:56
Tweet Submit Design Toshiba doesn't tend to muck about with its Qosmio lines. They're the top of the pile from Toshiba, decked out with everything that the company can think of including in a multimedia notebook, and then usually a few extra gadget...
Good Great display screen, Good speakers, USB 3.0 capable...
Bad 1366x720 display screen feels like a missed opportunity, Predictably poor battery, Weighs a lot...
Bottom line The latest in Toshiba's Qosmio line is an entertainment-heavy beast. And we do mean heavy.
80%
ocaholic.ch.english
Updated:
2013-02-15 07:45:57
With the Qosmio F750-10L, Toshiba has a multimedia notebook in its portfolio which offers a lot 2D performance paired up with an autostereoscopic 3D display and very well built peripherals. At about CHF 1'800.- (EUR 1'599.-) Toshiba has a product with...
Bottom line If you should be looking for notebook with an auto stereoscopic 3D display, then the Qosmio F750-10L might be the perfect choice for you. RatingBecause of the clumsy looking design, when the notebook is opened we give it four out of five stars...
0%
T3.com
Updated:
2013-02-15 07:45:57
Nintendo was the first to market with a 3D mobile device that didn't require you to be kitted out in point-and-laugh-at-the-geek inducing spectacles. Given the technology in the Nintendo 3DS was based on a Sharp panel using some dark third dimension...
60%
trustedreviews.com
Updated:
2013-02-15 07:45:57
At this stage it's almost undeniable that 3D is here to stay. One of the prime objections many people have about 3D entertainment is that you need to wear glasses, except with some select few smaller devices like the...
Bottom line Toshiba's world-exclusive glasses-free 3D works and is undeniably impressive, but there are a few too many niggles for us to ditch our eyewear just yet. However, the Qosmio F750 is a powerful laptop in its own right and impressed even in 2D, so if you...
0%
techradar.com/au/
Updated:
2014-04-13 02:47:42
Toshiba's all-conquering Qosmio range was the first to bring us glasses-free 3D, and we were so impressed with the X770 that we awarded it 4.5 stars. The Qosmio F750 continues the tradition, albeit with a couple of drawbacks.The sub-standard keyboard and...
Good Great performance, Decent build quality, Good screen, Glasses free 3D...
Bad Usability, Battery life...
80%
hardwarezone.com.my
Updated:
2016-11-26 19:43:01
The Toshiba Qosmio F750 is one of those performance notebooks that will wow you with some form of technological leap, which in this case refers to its glasses-free 3D technology. We had previously covered the features and performance of a 2D-only Qosmio F...
Bottom line Restricted PowerWhat we can say about the Toshiba Qosmio F750 is it certainly makes an impression with its blood red design and good system performance. Our results have shown that this gaming-caliber notebook is well-equipped to handle mainstream games...
0%
hardwarezone.com.my
Updated:
2016-11-26 19:43:01
In terms of gaming notebooks, the current heavy hitters come in the form of Dell's Alienware M17x, MSI GT780, and Toshiba's very own Qosmio X770. However, due to the high performance level on these machines, they tend to get a little bulky and might not b...
Bottom line Decisions, DecisionsWhether or not the Toshiba Qosmio F750 is capable as a portable gaming device is not the question anymore, because we think the scores speak for themselves. So it all boils down to this: if you are an intermediate gamer looking for a p...
0%
Theinquirer.net
Updated:
2013-02-15 07:45:57
3D is the Qosmio F750 laptop's selling point. After a brief look at the laptop we came away from the event impressed by what it has to offer. It is certainly nice to sit down in front of a laptop screen and watch 3D without the hassle of using glass...
0%
vr-zone.com
Updated:
2014-05-24 03:36:48
This afternoon, Toshiba Singapore held a special preview of their latest Qosmio gaming laptops, F750 and X770, at Challenger in Funan DigitaLife Mall, two days before the PC Show. VR-Zone was one of the media to check out the powerful gaming machines. Rea...
0%