Toshiba logo

Toshiba Qosmio F60-136 Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Black, Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35007
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Qosmio F60-136 Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Black, Red:

Toshiba Qosmio F60-136, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Toshiba Qosmio F60-136 Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 330M Windows 7 Home Premium Black, Red:

Toshiba Qosmio F60-136. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 2.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.