location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Qosmio F20-148
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PQF20E-02T02EDU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:28:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.73 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels
  • - 0.5 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
More>>>
Short summary description Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB:
This short summary of the Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio F20-148, 1.73 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, DDR2-SDRAM, 80 GB

Long summary description Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB:
This is an auto-generated long summary of Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB based on the first three specs of the first five spec groups.

Toshiba Qosmio F20-148. Processor frequency: 1.73 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Weight: 3.3 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:40:00
Uk has collected 2 expert reviews for Toshiba Qosmio F20-148 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 80 GB and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
engadget.com
Updated:
2013-08-04 13:40:00
When NVIDIA played its signature GPU number-bump card back in May, it made a point to throw around some big names. Alienware, MSI and ASUS each announced notebooks with the outfit's new GeForce GTX 560M, but one lone machine played coy, listed only as the...
Good Brilliant graphics, Fast and powerful, Reasonably priced...
Bad Tacky design, Awkward trackpad, Particularly short battery life...
Bottom line The Toshiba Qosmio X775-3DV78 may not be a thing of beauty, but gamers looking for a killer desktop replacement won't be disappointed...
70%
notebookcheck.net
Updated:
2013-08-04 13:40:00
Are you searching for a pure multimedia laptop? The Toshiba Qosmio F20 could be the best for you. It offers numerous features like a DVB-T/analogue tuner, Harman/Kardon boxes, SRS TruSuround XT technology and much more. Equipped with a Pentium M 750 an...
83%