location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé M800-11J

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portégé M800-11J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPM81E-08300JEN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Feb 2016
Product end of life date
Bullet Points Toshiba Portégé M800-11J
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, White
  • - Intel® Core™2 Duo P7450 2.13 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels LED backlight 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 400 GB HDD DVD Super Multi DL
  • - Intel® GMA 4500HD
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 3 h
  • - Windows Vista Home Premium 32-bit
Warranty: 1-year
Long product name Toshiba Portégé M800-11J :
The long product name of Toshiba Portégé M800-11J. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo P7450, 2.13 GHz, 4GB DDR2, 400GB HDD, Intel GMA 4500MHD, 13.3", 1.3Mp Webcam, DVD Super Multi (DL), Windows Vista Home Premium 32-bit
More>>>
Short summary description Toshiba Portégé M800-11J:
This short summary of the Toshiba Portégé M800-11J data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé M800-11J, Intel® Core™2 Duo, 2.13 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 4 GB, 400 GB

Long summary description Toshiba Portégé M800-11J:
This is an auto-generated long summary of Toshiba Portégé M800-11J based on the first three specs of the first five spec groups.

Toshiba Portégé M800-11J. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P7450, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 400 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500HD. Operating system installed: Windows Vista Home Premium. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2014-08-23 04:36:55
Uk has collected 20 expert reviews for Toshiba Portégé M800-11J and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2014-08-23 04:36:55
Put the Portégé M800-11J and the MacBook side by side, and it's clear what Toshiba was aiming at. The virginal white paint job stretches around the lid and keyboard, interrupted only by a faint silvery-grey pinstripe. It isn't bad looking, but compared...
Bottom line A likeable, middle-of-the-road laptop, but the high price limits its appeal...
50%
goodgearguide.com.au
Updated:
2014-08-23 04:36:55
The Toshiba Portege M800 (PPM81A-08S01S) is a fast and portable 13.3in laptop. It also has a bright pink chassis. While we arent fans of the notebooks colour, people looking for a design that stands out may enjoy it. Were used to seeing brands like HP experimenting with fresh notebook art and colours in laptops like the HP Vivienne Tam Special Edition Notebook PC, but the most of Toshibas notebook designs tend to be businesslike. The Toshiba Portege M800 (PPM81A-08S01S) laptop throws boardr...
Good Fast, portable, plenty of expansion ports...
Bad Sakura Pink colour scheme won’t appeal to everyone...
Bottom line The Toshiba Portege M800 (PPM81A-08S01S) is a fast and portable notebook that has lots of expansion ports, but its Sakura Pink colour scheme draws a lot of attention. However, if you want a good 13.3in laptop and you don’t mind the bright pink chass...
75%
pcauthority.com.au
Updated:
2014-08-23 04:36:55
Thanks to its gleaming white gloss finish, it’s difficult to ignore Toshiba’s Portégé M800. With accentuated curves and a chassis clad in white pinstripes, it has the potential to look horribly tacky.It doesn’t, though, and this exterior conceals a par...
67%
alphr.com
Updated:
2014-08-23 04:36:55
Thanks to its gleaming white gloss finish, it's difficult to ignore Toshiba's Portégé M800. With accentuated curves and a chassis clad in white pinstripes, it has the potential to look horribly tacky. It doesn't, though, and this exterior conceals a pa...
Bottom line Another good laptop from Toshiba, but the 12.1in Portégé M800 struggles in such fine company...
67%
gadgetshow.channel5.com
Updated:
2014-08-23 04:36:55
With a 13.3-inch screen, the Toshiba Portege M800 weighs 1.98kg and has an Intel Core 2 Duo P8400 processor, an Intel Graphics Media Accelerator X3100 card, and a 20GB hard drive. Tosh has also put a DVD drive in the 310x227x30mm body and given the M80...
Good White laptops are nothing new but there is something about this porcelain notebook that simply works. Weighing 2.1kg, this is a lightweight contender, courtesy of its 13.3-inch. It uses the latest LED backlit technology, which is thinner, lighter and bett...
Bad There are very few complaints with this machine but if we’re nit-picking then the battery life isn’t going to set any world records. On a good day, you can expect three hours, which is pretty much average for any laptop these days. Then there...
Bottom line It manages to mix stunning looks with a performance that can beat the opposition into submission, in one handy travel-sized package. It’s good looking enough to use when out and about and packs enough power for those business meetings. Toshiba Porte...
80%
goodgearguide.com.au
Updated:
2014-08-23 04:36:55
Toshiba has refreshed its Portege M800 with an upgrade following the launch of Intel’s Centrino 2 platform. Its performance and features make it a desirable unit for any mobile professional or student, although at 2.1kg it is slightly heavier than othe...
Good Compact yet relatively powerful, comfortable to use, improves on the previous model...
Bad Pre-installed trial version of Microsoft Office (we’d prefer a free office suite, like OpenOffice.org)...
Bottom line It’s good to see that Toshiba has improved this notebook and rectified some of the small performance flaws we noticed in the earlier M800. Overall the upgrade has seen small performance gains primarily in the graphics department. It’s a great...
80%
techradar.com
Updated:
2014-08-23 04:36:55
The Toshiba Portégé M800-106 has been designed for portable workers who want a stylish as well as powerful laptop. Weighing 2.1kg, this is a lightweight machine with a 13.3-inch Super-TFT screen. The screen uses LED backlight technology and images look...
Good Solid build, Sharp display, Powerful performance, Stylish design...
80%
expertreviews.co.uk
Updated:
2014-08-23 04:36:55
A pretender to the MacBook throne? Maybe not quite up to Apples standards, but a neat, capable laptop. Toshiba seem to have taken a slice of inspiration from Apple with the design of their new Portégé M800, although previous generations of Mac kit h...
80%
alphr.com
Updated:
2014-08-23 04:36:55
For a long time it was only Apple's laptops that came in white, but now they're ten-a-penny. Even the sub-£200 Eee PC and its gang of low-cost netbooks are clad in white these days. But despite lacking the exclusivity that it once brought, the finish l...
Bottom line A nod to Apple's iconic design from Toshiba, but perhaps the original is best...
50%
goodgearguide.com.au
Updated:
2014-08-23 04:36:55
Its not perfect, but its portable size and relatively powerful specifications make this notebook stand out. Its well-suited to anyone who wants a compact device that doesnt sacrifice features.
Good Compact, excellent performance, Sleep and Charge USB ports, useful pre-installed utilities...
Bad Optical drive vibrates, keyboard feels bouncy, screen has narrow viewing angles The Final Word Its not perfect, but its portable size and relatively powerful specifications make this notebook stand out. Its well-suited to anyone who wants a compact d...
Bottom line Its not perfect, but its portable size and relatively powerful specifications make this notebook stand out. Its well-suited to anyone who wants a compact device that doesnt sacrifice features.
80%
trustedreviews.com
Updated:
2014-08-23 04:36:55
Apart from its amazing speakers, the last Toshiba notebook we looked at - the Toshiba Satellite A300-177 - was a fairly standard budget affair. However, entering the upper-class light notebook fray on Toshiba's behalf we have the brand new Portégé M800-10...
60%