location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Portégé
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M780-10V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PPM78E-08E004FR show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-560M 2.66 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels LED backlight 16:10
  • - 2 GB DDR3-SDRAM 1066 MHz 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA HD Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - 5 h
  • - Windows 7 Professional 32-bit
Long product name Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver :
The long product name of Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portégé M780-10V - 12,1" touch, Intel® Core™ i5-560M, 320Gb HDD, 2048Mb DDR3, Intel® Graphics Media Accelerator HD, 802.11a/g/n, Bluetooth®, 1.3MP, Windows® 7 Professionnal
More>>>
Short summary description Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver:
This short summary of the Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Portégé M780-10V, Intel® Core™ i5, 2.66 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Toshiba Portégé M780-10V. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 11:52:21
Uk has collected 8 expert reviews for Toshiba Portégé M780-10V Intel® Core™ i5 i5-560M 30.7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel® GMA HD Windows 7 Professional Black, Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
crn.com
Updated:
2012-11-19 11:52:21
Suddenly this year, the world is tablet and slate crazy. (Thanks for the iPad, Apple!) Yes, much of the tech world is dividing up into two camps: those who say it’s “Game Over” as a result of the iPad, and others who -- whether because they hate Apple...
0%
onlinenotebook.com
Updated:
2012-11-19 11:52:21
Toshiba Portege M780-S7230 has built in devices like Stereo speakers, Wireless LAN antenna and Bluetooth antenna. Embedded Security is Trusted Platform Module (TPM 1.2) Security Chip and Fingerprint reader. The notebook is 12 inches wide, 9.4 inches d...
Good Responsive touch based controls; lightweight for this size, fast Core i5 CPU...
Bad Old fashioned, unattractive and bulky design, battery life is short, multi touch gestures are not supported, Windows 7 Touch environment doesn’t live up to the expectations...
Bottom line I won’t recommend you this laptop because the price is a bit high and for the feature set, it is not good value for money...
0%
mobiletechreview.com
Updated:
2012-11-19 11:52:21
The Toshiba Portege M780 laptop is Toshiba’s ultra portable 12.1” tablet PC model that offers touch display and digital pen options. This series of notebooks comes with both Windows 7 Professional and Windows XP Tablet PC Edition recovery media. Toshi...
Good Affordable tablet with a matte display, tabletcentric hardware design.
Bad Base model is very stripped down, no webcam, touchscreen, Bluetooth or optical drive.
Bottom line It’s hard to summarize the Toshiba M780, given the wide variety of configurations available. The low end model we received for review wouldn’t be our top pick given the lack of an optical drive, touch screen, Bluetooth and the relatively lowly Intel C...
60%
toptenreviews.com
Updated:
2012-11-19 11:52:21
The Toshiba Portégé M780 is a good option for an affordable tablet PC, though the specs of this entry-level version are a little on the weaker side compared to similar units on our list. There isn’t support for multitouch, either. One bright spot is a...
Good An affordable tablet PC if the entrylevel model is selected; 3year warranty...
Bad A bit on the hefty and thick side; no multitouch.
Bottom line A good choice for an affordable tablet PC, but the touchscreen needs some work...
88%
Ruggedpcreview.com
Updated:
2012-11-19 11:52:21
In February of 2010, Toshiba introduced the Portege M780, the latest version of their Tablet PC convertible. It is a conventional convertible Tablet PC, i.e. a laptop with a display that can be rotated and laid down flat with the LCD side up so that th...
0%
computerworld.com
Updated:
2015-01-11 05:14:37
Apple's iPad has gotten off to one of the fastest starts ever for a computer platform, selling a million units in its first month and still going strong. Sure, it's thin, sexy and -- starting at $500 -- relatively affordable, but it's less useful for b...
0%