icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
Toshiba logo

Toshiba Portégé M750-14W Intel® Core™2 Duo T5870 30.7 cm (12.1") 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54158
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Toshiba Portégé M750-14W Intel® Core™2 Duo T5870 30.7 cm (12.1") 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

Toshiba Portégé M750-14W, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 160 GB

Long summary description Toshiba Portégé M750-14W Intel® Core™2 Duo T5870 30.7 cm (12.1") 3 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business:

Toshiba Portégé M750-14W. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.