location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba NB510-11J

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba NB510-11J
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL72E-023019EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:03:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba NB510-11J :
The long product name of Toshiba NB510-11J. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NB510-11J - Intel Atom processor N2600 (2 x 512KB L2, 800MHz FSB), 1024GB DDR3, 320GB 5400rpm, Intel GMA 3650, 10.1" WSVGA TFT 1024 x 600, Fast Ethernet, WLAN, Webcam, 1.41kg, Windows 7 Starter 32-bit, Red
More>>>
Short summary description Toshiba NB510-11J:
This short summary of the Toshiba NB510-11J data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba NB510-11J, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Toshiba NB510-11J:
This is an auto-generated long summary of Toshiba NB510-11J based on the first three specs of the first five spec groups.

Toshiba NB510-11J. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Red. Weight: 1.41 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Uk has collected 8 expert reviews for Toshiba NB510-11J and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itproportal.com
Updated:
2013-08-05 16:41:34
In all the fuss over Ultrabooks and increasingly cheap tablets, it’s easy to forget that netbooks were once the flavour of the month. In fact, it almost feels like they have dropped so far off the radar that nobody is making them anymore. But netbooks con...
Good Excellent battery life, Great keyboard, Decent range of connectivity, Reasonable price...
Bad No USB 3.0 ports, Usual netbook performance limitations...
Bottom line The netbook may have lost its lustre, but if your computing needs do match the limitations of the genre, it’s still a valid choice. Toshiba’s NB510 showcases close to the best that the format has to offer, particularly in the mid-range 10D version we we...
90%
expertreviews.co.uk
Updated:
2013-08-05 16:41:34
Like other recently released netbooks, the Toshiba NB510-11E has a new N2600 Intel Cedar Trail Atom processor, which improves performance without adding to the cost. The NB510-11E uses the same chassis that Toshiba’s used for previous netbooks, with ve...
Bottom line A refreshed processor improves performance slightly, making this netbook a great deal if you don’t need much power...
80%
gadgetshow.channel5.com
Updated:
2013-08-05 16:41:34
The Toshiba NB510 is a thin 10.1-inch netbook that measures 13.6mm at its thinnest point, and weighs 1.25kg. It has an Intel dual-core processor and 320GB of hard disk space for documents, photos, music and movies. There’s also an SD card slot for shar...
Good For a little thing, the Toshiba NB510 is built like a miniature powerhouse, built to withstand the inevitable knocks and scuffs sure to come its way - an essential attribute for any netbook. The NB510 also does well in the connectivity stakes. If you don’t have a wireless internet connection, the NB510 has an Ethernet port to stick a cable in for your web-surfing needs. You’ve also got a handy co...
Bad If there’s one area laptops and netbooks need to improve, it’s audio quality. The same applies to the NB510. The speaker isn’t nearly loud enough to get the most from any digital movie collection, or games you own. There’s just no punch to the sound at all. Toshiba promises around 9 hours of battery for the NB510, but the reality is closer to just over six hours, which is still very good, but not...
Bottom line The Toshiba NB510 won’t wow anybody, but for a decent price, it gets the job done. Toshiba NB510 is tagged with Toshiba, NB510, review, netbook, 10.1-inch, Windows and laptop. Select a tag (Toshiba, for example) to find everything on FiveFWD about the...
80%
trustedreviews.com
Updated:
2013-08-05 16:41:34
Intro When we reviewed the Asus Eee PC X101CH , we said that “Netbooks are arguably on the way out” and Toshiba has indeed killed off its netbook family since – in the US, that is. Here in Europe, where premium tablet ownership is lower and tech generall...
Good Good screen for a netbook, Excellent build, Nice textured chassis finish, Decent battery life...
Bad Glossy screen finish, Weak speakers...
Bottom line The Toshiba NB510-10D does all the netbook essentials and does them well. It's not outstanding in any regard, but neither does it have any serious failings (aside from perhaps its speaker performance). If you can't afford a more powerful ultraportable or...
80%
channelpro.co.uk
Updated:
2013-08-05 16:41:34
Intel’s new Atom finally adds smooth HD video playback to what was already a solid all-round netbookRating: 4Average: 4 (1 vote) The netbook fad may have died down, but Toshiba is one of several manufacturers keen to prove there’s life in the form-fact...
80%
alphr.com
Updated:
2013-08-05 16:41:34
The netbook fad may have died down, but Toshiba is one of several manufacturers keen to prove there's life in the form-factor yet. Its little NB510 looks strikingly similar to last year's model from the outside, but it's the first to sport Intel's Cedar T...
Bottom line Intel's new Atom finally adds smooth HD video playback to what was already a solid all-round netbook...
83%
Country Distributor
United Kingdom 1 distributor(s)