Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba NB510-11H

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba NB510-11H
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL72E-022019EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13989
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 15 Nov 2018 09:33:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Toshiba NB510-11H :
The short editorial description of Toshiba NB510-11H

NB510-11J - Intel Atom processor N2600 (2 x 512KB L2, 800MHz FSB), 1024GB DDR3, 320GB 5400rpm, Intel GMA 3650, 25.654 cm (10.1") WSVGA TFT 1024 x 600, Fast Ethernet, WLAN, Webcam, 1.41kg, Windows 7 Starter 32-bit, Metallic Blue
More>>>
Toshiba NB510-11H:
The official marketing text of Toshiba NB510-11H as supplied by the manufacturer

The NB510 is a stylish netbook that combines dual-core processors with up to 9 hours battery life and a compact design matching convenience with portability. HDMI connectivity is included for connecting to your HD TV and other devices. Available in a choice of black, red or blue colour finishes.
- Combining the best in portability with vibrant colours, the NB510 is thin, light, and undeniably stylish. Measuring just 13.6mm at its thinnest point and weighing from 1.25kg, it's so compact you could carry it around all day and forget it's in your bag. An eye-catching textured design complements the slim-line body and you can choose between blue, black and red colour options.
- The NB510 offers up to 9 hours of battery life, providing more than enough for a full day of use. An integrated, high- capacity 320GB hard disk drive also means you can carry huge libraries of images, audio files and movies with you, wherever you go.
- Toshiba netbooks feature a full range of connectivity options. Swap pictures and files or expand your storage capabilities using the SD card slot, or plug into the USB 2.0 ports to share content between devices. Enhanced 'A' wireless standard on selected models provides fast speeds of up to 5GHz and bandwidth of up to 54Mbps. HDMI connectivity enables high definition connectivity from your netbook to AV equipment including your HD TV.
- The NB510 features dual-core Intel® processing, delivering more efficient performance than ever. Providing greater flexibility, the enhanced processing power of the NB510 offers you greater response times, as well as the ability run multiple programmes with no drop in performance.

Short summary description Toshiba NB510-11H:
This short summary of the Toshiba NB510-11H data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Toshiba NB510-11H, Intel® Atom™, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB

Long summary description Toshiba NB510-11H:
This is an auto-generated long summary of Toshiba NB510-11H based on the first three specs of the first five spec groups.

Toshiba Toshiba NB510-11H. Product type: Netbook. Processor family: Intel® Atom™, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics adapter. Operating system installed: Windows 7 Starter. Product colour: Blue. Weight: 1.41 kg

Design
Product colour *
The colour e.g. red, blue, green, black, white.
Blue
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Atom™
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
2
Processor model *
The model number for the processor in a computer.
N2600
Processor threads
4
System bus rate
A bus is a communication system that transfers data between components inside a computer, or between computers. The system bus rate is the speed at which data is transferred in this communication system.
2.5 GT/s
Processor cache
1 MB
Processor cache type
L2
Processor socket
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
BGA 559
Processor lithography
The process which is performed by the processor e.g. CPU (Central Processing Unit).
32 nm
Processor operating modes
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor series
Intel Atom N2600 series
Processor codename
Cedarview
Bus type
DMI
FSB Parity
No
Stepping
B3
Thermal Design Power (TDP)
3.5 W
ECC supported by processor
No
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
800 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
Storage media *
Used for the storage of data e.g. HDD (hard disk drive), SSD (solid-state drive).
HDD
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MicroSD (TransFlash),MiniSD,MMC,SD,SDHC,SDXC
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
On-board graphics adapter base frequency
400 MHz
Maximum graphics adapter memory
0.25 GB
Audio
Audio system
System used to play music or speech.
Realtek ALC269Q-VB6-GR
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
No
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking features
Fast LAN, WLANM
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Charging port type
DC-in jack
TV out
No
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
86
Windows keys
Yes
Keyboard key stroke
1.6 mm
Keyboard key pitch
1.9 cm
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Starter
Operating system architecture
The way in which the operating system of a computer/smartphone (32-bit/64-bit) is set up.
32-bit
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Toshiba Disc Creator Toshiba User's Manual Supervisor Password Utility Toshiba Assist Chicony Camera Assistant Software Toshiba Value Added Package (Toshiba Power Saver, Toshiba Zooming Utility, Toshiba PC Diagnostic Tool, Toshiba Flash Cards, Toshiba Components Common Driver, Toshiba Accessibility, Toshiba Button Support) WildTangent Games Console Toshiba Recovery Media Creator Nero BackItUp & Burn Autobackup Essentials Skype Windows Live Essentials eBay Amazon Toshiba Accesories and Services This PC includes limited functionality versions of Microsoft Word and Excel, with advertising. No PowerPoint or Outlook. Purchase Microsoft Office 2010 to activate a full-featured Office suite preloaded on this PC. Google Chrome and Google Search McAfee Internet Security (includes complimentary 30 day subscription) Nero KwikMedia Toshiba Places and Music Place Connectivity Doctor ConfigFree Toshiba utilities and drivers
Processor special features
Intel® Wireless Display (Intel® WiDi)
Connect to TV Wirelessly With a few clicks, Intel® Wireless Display expands your screen’s potential, linking mobile devices and laptops to TV screens wirelessly. Stream family favorites and view personal experiences while turning your device’s small screen into a superior, sharable experience.
No
Intel® My WiFi Technology (Intel® MWT)
Intel® My WiFi Technology (Intel® MWT) uses an extensible software architecture that allows the operating system to think the notebook has two Wi-Fi radios performing similar, but different, functions. Each virtual Wi-Fi radio is assigned a TCP/IP stack.
No
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops Giving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace The capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software Intel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most Intel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly Intel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Add a new dimension to your viewing experience. Now you can play games and watch your favorite 3D movies with Blu-ray Stereo 3D playback using passive or active shutter 3D glasses. InTru™ 3D technology by Intel in association with Dreamworks delivers it all in 1080p full high-definition resolution on your TV over HDMI 1.4.
No
Intel® Insider™
Experience a whole new level of premium HD entertainment with Intel® Insider™—available exclusively with 5th generation Intel® Core™ processors.
No
Intel® Quick Sync Video Technology
Create, Edit, and Share Video in a Flash Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption The Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Supported instruction sets
SSE2,SSE3,SSSE3
Processor code
SR0W2
Physical Address Extension (PAE)
Yes
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads Intel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
58916
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
No
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9 h
Power
AC adapter power
30 W
AC adapter input voltage
100 - 240 V
AC adapter output current
1.58 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Cable lock slot type
Kensington
Password protection type
HDD,Supervisor,User
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
RoHS compliance
The Restriction of Hazardous Substances (RoHS) Directive aims to restrict certain dangerous substances commonly used in electrical and electronic equipment. Any RoHS compliant product is tested for the presence of Lead (Pb), Cadmium (Cd), Mercury (Hg), Hexavalent chromium (Hex-Cr), Polybrominated biphenyls (PBB), and Polybrominated diphenyl ethers (PBDE). PBB and PBDE are flame retardants used in several plastics. For Cadmium and Hexavalent chromium, there must be less than 0.01% of the substance by weight at raw homogeneous materials level. For Lead, PBB, and PBDE, there must be no more than 0.1% of the material, when calculated by weight at raw homogeneous materials. Any RoHS compliant component must have 100 ppm or less of mercury and the mercury must not have been intentionally added to the component. In the EU, some military and medical equipment are exempt from RoHS compliance.
No
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.41 kg
Width *
The measurement or extent of something from side to side.
261.6 mm
Depth *
The distance from the front to the back of something.
187 mm
Height (front)
The height of the frontside of the product.
1.36 cm
Height (rear)
Height of the backside of the product.
3.47 cm
Packaging content
Manual
Yes
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
Wi-Fi
Graphics adapter family
Intel
Display
The description of display that can includes display type, resolution, size etc.
TFT
HDD user password
Yes
Battery recharge time (off)
4 h
Battery recharge time (on)
12 h
Graphics adapter
GMA 3650
Video
External video modes non-interlaced resolution with max. refresh rate
1.400 x 1.050 pixels
External video modes refresh rate (max)
85 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Uk has collected 8 expert reviews for Toshiba NB510-11H and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Nl heeft 8 proffesionele recensies verzameld voor Toshiba NB510-11H Blauw Netbook 25,6 cm (10.1") 1024 x 600 Pixels Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Fr a recueilli 8 avis d’experts pour Toshiba NB510-11H Bleu Netbook 25,6 cm (10.1") 1024 x 600 pixels Intel® Atom™ 1 Go DDR3-SDRAM 320 Go Disque dur Windows 7 Starter et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
De hat 8 Expertenmeinungen über Toshiba NB510-11H Blau Netbook 25,6 cm (10.1 Zoll) 1024 x 600 Pixel Intel® Atom™ 1 GB DDR3-SDRAM 320 GB Festplatte Windows 7 Starter eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Testseek ha raccolto 8 recensioni da parte di esperti per Toshiba NB510-11H Blu Netbook 25,6 cm (10.1") 1024 x 600 Pixel Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Es ha coleccionado 8 opiniones de expertos para Toshiba NB510-11H Azul Netbook 25,6 cm (10.1") 1024 x 600 Pixeles Intel® Atom™ 1 GB DDR3-SDRAM 320 GB Unidad de disco duro Windows 7 Starter y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Dk har samlet 8 ekspertanmeldelser for Toshiba NB510-11H Blå Netbook 25,6 cm (10.1") 1024 x 600 pixel Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:41:34
Se har samlat in 8 experttester för Toshiba NB510-11H Blå Netbook 25,6 cm (10.1") 1024 x 600 pixlar Intel® Atom™ 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:37
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:37
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:37
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:37
82%
Source Review comments Score
itproportal.com
Updated:
2013-08-05 16:41:34
In all the fuss over Ultrabooks and increasingly cheap tablets, it’s easy to forget that netbooks were once the flavour of the month. In fact, it almost feels like they have dropped so far off the radar that nobody is making them anymore. But netbooks con...
Good Excellent battery life, Great keyboard, Decent range of connectivity, Reasonable price...
Bad No USB 3.0 ports, Usual netbook performance limitations...
Bottom line The netbook may have lost its lustre, but if your computing needs do match the limitations of the genre, it’s still a valid choice. Toshiba’s NB510 showcases close to the best that the format has to offer, particularly in the mid-range 10D version we we...
90%
expertreviews.co.uk
Updated:
2013-08-05 16:41:34
Like other recently released netbooks, the Toshiba NB510-11E has a new N2600 Intel Cedar Trail Atom processor, which improves performance without adding to the cost. The NB510-11E uses the same chassis that Toshiba’s used for previous netbooks, with ve...
Bottom line A refreshed processor improves performance slightly, making this netbook a great deal if you don’t need much power...
80%
gadgetshow.channel5.com
Updated:
2013-08-05 16:41:34
The Toshiba NB510 is a thin 10.1-inch netbook that measures 13.6mm at its thinnest point, and weighs 1.25kg. It has an Intel dual-core processor and 320GB of hard disk space for documents, photos, music and movies. There’s also an SD card slot for shar...
Good For a little thing, the Toshiba NB510 is built like a miniature powerhouse, built to withstand the inevitable knocks and scuffs sure to come its way - an essential attribute for any netbook. The NB510 also does well in the connectivity stakes. If you don’t have a wireless internet connection, the NB510 has an Ethernet port to stick a cable in for your web-surfing needs. You’ve also got a handy co...
Bad If there’s one area laptops and netbooks need to improve, it’s audio quality. The same applies to the NB510. The speaker isn’t nearly loud enough to get the most from any digital movie collection, or games you own. There’s just no punch to the sound at all. Toshiba promises around 9 hours of battery for the NB510, but the reality is closer to just over six hours, which is still very good, but not...
Bottom line The Toshiba NB510 won’t wow anybody, but for a decent price, it gets the job done. Toshiba NB510 is tagged with Toshiba, NB510, review, netbook, 10.1-inch, Windows and laptop. Select a tag (Toshiba, for example) to find everything on FiveFWD about the...
80%
trustedreviews.com
Updated:
2013-08-05 16:41:34
Intro When we reviewed the Asus Eee PC X101CH , we said that “Netbooks are arguably on the way out” and Toshiba has indeed killed off its netbook family since – in the US, that is. Here in Europe, where premium tablet ownership is lower and tech generall...
Good Good screen for a netbook, Excellent build, Nice textured chassis finish, Decent battery life...
Bad Glossy screen finish, Weak speakers...
Bottom line The Toshiba NB510-10D does all the netbook essentials and does them well. It's not outstanding in any regard, but neither does it have any serious failings (aside from perhaps its speaker performance). If you can't afford a more powerful ultraportable or...
80%
channelpro.co.uk
Updated:
2013-08-05 16:41:34
Intel’s new Atom finally adds smooth HD video playback to what was already a solid all-round netbookRating: 4Average: 4 (1 vote) The netbook fad may have died down, but Toshiba is one of several manufacturers keen to prove there’s life in the form-fact...
80%
alphr.com
Updated:
2013-08-05 16:41:34
The netbook fad may have died down, but Toshiba is one of several manufacturers keen to prove there's life in the form-factor yet. Its little NB510 looks strikingly similar to last year's model from the outside, but it's the first to sport Intel's Cedar T...
Bottom line Intel's new Atom finally adds smooth HD video playback to what was already a solid all-round netbook...
83%
kompiki.ru
Updated:
2014-05-04 03:58:06
Повсюду слышны разговоры о том, что век нетбуков движется к закату. Их доля рынка быстрыми темпами переходит в руки планшетов. В связи с этим можно только похвалить Toshiba за смелость, выпустить очередную ни чем особенным не примечательную модель нетбука...
Good Хороший для нетбуков экран, Прекрасная сборка, Красивый корпус с текстурированным покрытием, Отличное время автономной работы...
Bad Глянцевый экран, бликующий на ярком свету...
0%
Show all
Customer service details
X