Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba NB510-10R

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba NB510-10R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL72E-012019EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19678
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 03 Apr 2019 21:08:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Toshiba NB510-10R:
The official marketing text of Toshiba NB510-10R as supplied by the manufacturer

Toshiba NB510-10R - Intel® Atom™ processor N2600(1.60GHz)/Win7 Starter/1024MB/320GB/10.1” Wide TruBrite® SVGA/WiFi 802.11bgn/Btooth/0.3MP WebCam

Short summary description Toshiba NB510-10R:
This short summary of the Toshiba NB510-10R data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Toshiba NB510-10R, 1.6 GHz, 1024 x 600 pixels, 320 GB

Long summary description Toshiba NB510-10R:
This is an auto-generated long summary of Toshiba NB510-10R based on the first three specs of the first five spec groups.

Toshiba Toshiba NB510-10R. Processor frequency: 1.6 GHz. Display resolution: 1024 x 600 pixels. Total storage capacity: 320 GB

Display
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.2175 x 0.2088 mm
Display response rise/fall
16 ms
LCD brightness levels 1-8
10 cd/m²
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.6 GHz
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
320 GB
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Graphics
Maximum graphics adapter memory
0.001 GB
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1.400 x 1.050 pixels
Audio
Audio system full duplex
Yes
Audio system maximum sampling rate
192 kHz
Keyboard
Keyboard number of keys
86
Windows keys
Yes
Keyboard key stroke
1.6 mm
Keyboard key pitch
1.9 cm
Battery
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
10.8 mAh
Power
AC adapter power
30 W
Power
AC adapter output current
1.58 A
AC adapter output voltage
19 V
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
10 - 90%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
261.6 x 187 x 13.6 mm
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8192 MB
Internal video mode, resolution
1.024 x 600 pixels
L2 cache
The CPU cache (Level 2) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 KB
Battery recharge time (off)
4 h
Battery recharge time (on)
12 h
Weight & dimensions
AC adapter weight
173 g
Hard drive
Storage drive height
7 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.400 x 1.050 pixels
External video modes refresh rate (max)
85 Hz
External video modes maximum refresh rate (non interlaced)
85 Hz
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Uk has collected 8 expert reviews for Toshiba NB510-10R and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Nl heeft 8 proffesionele recensies verzameld voor Toshiba NB510-10R 1024 x 600 Pixels 320 GB. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Fr a recueilli 8 avis d’experts pour Toshiba NB510-10R 1024 x 600 pixels 320 Go et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
De hat 8 Expertenmeinungen über Toshiba NB510-10R 1024 x 600 Pixel 320 GB eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Testseek ha raccolto 8 recensioni da parte di esperti per Toshiba NB510-10R 1024 x 600 Pixel 320 GB e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Es ha coleccionado 8 opiniones de expertos para Toshiba NB510-10R 1024 x 600 Pixeles 320 GB y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Dk har samlet 8 ekspertanmeldelser for Toshiba NB510-10R 1024 x 600 pixel 320 GB og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 02:35:47
Se har samlat in 8 experttester för Toshiba NB510-10R 1024 x 600 pixlar 320 GB och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:38
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:38
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:38
82%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 08:23:38
82%
Source Review comments Score
itproportal.com
Updated:
2014-05-17 02:35:47
In all the fuss over Ultrabooks and increasingly cheap tablets, it’s easy to forget that netbooks were once the flavour of the month. In fact, it almost feels like they have dropped so far off the radar that nobody is making them anymore. But netbooks con...
Good Excellent battery life, Great keyboard, Decent range of connectivity, Reasonable price...
Bad No USB 3.0 ports, Usual netbook performance limitations...
Bottom line The netbook may have lost its lustre, but if your computing needs do match the limitations of the genre, it’s still a valid choice. Toshiba’s NB510 showcases close to the best that the format has to offer, particularly in the mid-range 10D version we we...
90%
expertreviews.co.uk
Updated:
2014-05-17 02:35:47
Like other recently released netbooks, the Toshiba NB510-11E has a new N2600 Intel Cedar Trail Atom processor, which improves performance without adding to the cost. The NB510-11E uses the same chassis that Toshiba’s used for previous netbooks, with ve...
Bottom line A refreshed processor improves performance slightly, making this netbook a great deal if you don’t need much power...
80%
gadgetshow.channel5.com
Updated:
2014-05-17 02:35:47
The Toshiba NB510 is a thin 10.1-inch netbook that measures 13.6mm at its thinnest point, and weighs 1.25kg. It has an Intel dual-core processor and 320GB of hard disk space for documents, photos, music and movies. There’s also an SD card slot for shar...
Good For a little thing, the Toshiba NB510 is built like a miniature powerhouse, built to withstand the inevitable knocks and scuffs sure to come its way - an essential attribute for any netbook. The NB510 also does well in the connectivity stakes. If you don’t have a wireless internet connection, the NB510 has an Ethernet port to stick a cable in for your web-surfing needs. You’ve also got a handy co...
Bad If there’s one area laptops and netbooks need to improve, it’s audio quality. The same applies to the NB510. The speaker isn’t nearly loud enough to get the most from any digital movie collection, or games you own. There’s just no punch to the sound at all. Toshiba promises around 9 hours of battery for the NB510, but the reality is closer to just over six hours, which is still very good, but not...
Bottom line The Toshiba NB510 won’t wow anybody, but for a decent price, it gets the job done. Toshiba NB510 is tagged with Toshiba, NB510, review, netbook, 10.1-inch, Windows and laptop. Select a tag (Toshiba, for example) to find everything on FiveFWD about the...
80%
trustedreviews.com
Updated:
2014-05-17 02:35:47
Intro When we reviewed the Asus Eee PC X101CH , we said that “Netbooks are arguably on the way out” and Toshiba has indeed killed off its netbook family since – in the US, that is. Here in Europe, where premium tablet ownership is lower and tech generall...
Good Good screen for a netbook, Excellent build, Nice textured chassis finish, Decent battery life...
Bad Glossy screen finish, Weak speakers...
Bottom line The Toshiba NB510-10D does all the netbook essentials and does them well. It's not outstanding in any regard, but neither does it have any serious failings (aside from perhaps its speaker performance). If you can't afford a more powerful ultraportable or...
80%
channelpro.co.uk
Updated:
2014-05-17 02:35:47
Intel’s new Atom finally adds smooth HD video playback to what was already a solid all-round netbookRating: 4Average: 4 (1 vote) The netbook fad may have died down, but Toshiba is one of several manufacturers keen to prove there’s life in the form-fact...
80%
alphr.com
Updated:
2014-05-17 02:35:47
The netbook fad may have died down, but Toshiba is one of several manufacturers keen to prove there's life in the form-factor yet. Its little NB510 looks strikingly similar to last year's model from the outside, but it's the first to sport Intel's Cedar T...
Bottom line Intel's new Atom finally adds smooth HD video playback to what was already a solid all-round netbook...
83%
kompiki.ru
Updated:
2014-05-17 02:35:47
Повсюду слышны разговоры о том, что век нетбуков движется к закату. Их доля рынка быстрыми темпами переходит в руки планшетов. В связи с этим можно только похвалить Toshiba за смелость, выпустить очередную ни чем особенным не примечательную модель нетбука...
Good Хороший для нетбуков экран, Прекрасная сборка, Красивый корпус с текстурированным покрытием, Отличное время автономной работы...
Bad Глянцевый экран, бликующий на ярком свету...
0%
Show all
Customer service details
X