Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Netbook
- - Intel Atom® N2600 1.6 GHz
- - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
- - 1 GB DDR3-SDRAM 800 MHz
- - 320 GB HDD
- - Ethernet LAN 10,100 Mbit/s
- - Lithium 11 h 30 W
- - Windows 7 Starter 32-bit
Warranty:
1 year
Long product name Toshiba NB520-124
:
Intel® Atom™ processor N2600 (1.6GHz, 1M cache), 1GB DDR3, 320GB 5400 rpm, Intel GMA 3650, 10.1" TFT LED-backlit 1024 x 600, Fast Ethernet, Wi-Fi, Windows® 7 Starter 32-bit
The long product name of Toshiba NB520-124. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel® Atom™ processor N2600 (1.6GHz, 1M cache), 1GB DDR3, 320GB 5400 rpm, Intel GMA 3650, 10.1" TFT LED-backlit 1024 x 600, Fast Ethernet, Wi-Fi, Windows® 7 Starter 32-bit
More>>>
Short summary description Toshiba NB520-124:
This short summary of the Toshiba NB520-124 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba NB520-124, Intel Atom®, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 320 GB
Long summary description Toshiba NB520-124:
This is an auto-generated long summary of Toshiba NB520-124 based on the first three specs of the first five spec groups.
Toshiba NB520-124. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Weight: 1.32 kg