Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba NB550D-10F 1.2GHz C-30 10.1" 1024 x 600pixels Netbook

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB550D-10F
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLL5FE-00N01RFR
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving \'mobile\' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You\'ll work faster because you can view more information at once and it\'s great for multimedia!
notebooks show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8894
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:44
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Toshiba NB550D-10F 1.2GHz C-30 10.1" 1024 x 600pixels Netbook:
This short summary of the Toshiba NB550D-10F 1.2GHz C-30 10.1" 1024 x 600pixels Netbook data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba NB550D-10F, AMD Dual-Core, 1.2 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Long summary description Toshiba NB550D-10F 1.2GHz C-30 10.1" 1024 x 600pixels Netbook :

Toshiba NB550D-10F. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: C-30, Processor frequency: 1.2 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Home Basic. Weight: 1.32 kg

This is an auto-generated long summary of Toshiba NB550D-10F 1.2GHz C-30 10.1" 1024 x 600pixels Netbook based on the first three specs of the first five spec groups.
Design
Product type *
The sub-category of the product.
Netbook
Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
25.6 cm (10.1")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1024 x 600 pixels
LED backlight
A backlight is a form of illumination used in liquid crystal displays (LCDs). One type of backlight is made by LEDs, which can be either white or RGB (red green blue). White LEDs are used most often in notebooks and desktop screens, and in virtually all mobile LCD screens. RGB LEDs for backlighting are found in high-end color proofing displays such as HP DreamColor LP2480zx monitor or selected HP EliteBook notebooks, as well as newer consumer grade displays such as Dell's Studio series laptops which have an optional RGB LED display.
Yes
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
5:3
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Dual-Core
Processor model *
The model number for the processor in a computer.
C-30
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR3-SDRAM
Maximum internal memory *
The maximum internal memory which is available in the product.
2 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
1066 MHz
Memory layout (slots x size)
The slots and size of the memory for the CPU.
1 x 1 GB
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1x SO-DIMM
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
250 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
250 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
Compatible memory cards
Types of memory cards which can be used with this product.
MiniSD,MMC,SD,SDHC,SDXC
Graphics
Maximum graphics adapter memory
0.374 GB
Audio
Audio system
System used to play music or speech.
24-bit Harman Kardon
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Microphone that is found inside the product.
Yes
Optical drive
Optical drive type *
An optical drive uses laser to read optical discs such as CDs, DVDs and Blu-Ray. Some types of optical drive are: CD ROM drive, CR-RW (CD writer) drive, DVD-ROM.
No
Networking
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
3G *
Third generation of mobile telecommunications technology, 3G finds application in wireless voice telephony, mobile Internet access, fixed wireless Internet access, video calls and mobile TV.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Networking
Networking features
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Bluetooth version
The type of bluetooth technology in the product e.g. Bluetooth Smart (v4.0).
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Headphone outputs
Number of sockets /ports where headphones are connected.
1
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Performance
GPS (satellite)
Global Positioning System (GPS) is a space-based satellite navigation system that provides location and time information in all weather conditions, anywhere on or near the Earth where there is an unobstructed line of sight to four or more GPS satellites. The system provides critical capabilities to military, civil and commercial users around the world. It is maintained by the United States government and is freely accessible to anyone with a GPS receiver.
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
86
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows 7 Home Basic
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Microsoft Office Starter 2010 Toshiba Recovery Media Creator
Trial software
McAfee Internet Security (30)
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9.5 h
Power
AC adapter input voltage
100 - 240 V
AC adapter output current
1.58 A
AC adapter output voltage
19 V
Security
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Kensington
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.32 kg
Width *
The measurement or extent of something from side to side.
262 mm
Depth *
The distance from the front to the back of something.
190 mm
Height (front)
The height of the frontside of the product.
1.66 cm
Height (rear)
Height of the backside of the product.
3.55 cm
Other features
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
IEEE 802.11 b/g/n
Graphics adapter family
AMD
Display
The description of display that can includes display type, resolution, size etc.
TFT
HDD user password
Yes
Graphics adapter
Radeon HD 6250
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07
Testseek has collected 54 expert reviews for Toshiba NB550D-10F and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-08-07
Enthusiasm for netbooks may be waning with the rise of the tablet PC, but Toshiba has proved there's life in the old dog yet with the release of the NB550D – a smartly designed and eminently portable mini-laptop.For a machine so clearly geared towards...
Good Decent graphics performance, Build quality, Good screen, AMD Fusion, Storage...
Bad Office performance...
90%
apcmag.com
Updated:
2014-04-08
Toshiba has made something like a new standard with this little netbook. With the AMD C-50 processor driving the system and graphics, it´s setting a new level of performance and features at a very cheap price point.The key features of this model incl...
90%
Zdnet.com.au
Updated:
2011-11-05
Design The NB550D looks much like any other netbook, although that's an appellation that Toshiba probably wouldn't apply to this particular system. Unlike the vast majority of netbooks currently on the market, the NB550D eschews Intel's Atom platfor...
Good Decent visual design, Good overall performance, Excellent graphics performance for a netbookstyle computer, Reasonable battery life if eco mode is engaged, Good speakers...
Bad Low battery life at maximum performance, Memory allocation is low, Windows 7 32bit further limits memory upgrades...
Bottom line Toshiba's AMD Fusion-powered netbook delivers performance you wouldn't normally associate with netbooks, but struggles due to low memory allocation.
85%
pcauthority.com.au
Updated:
2011-11-05
One of the least exciting areas of computing in recent times has been netbooks. Launched to massive popularity a few years ago on the back of Intel's Atom processor, very little has evolved, thanks to the strict hardware requirements of the cheap-for-O...
Bottom line The Toshiba NB550D is powered by AMD’s Fusion core and is a surprisingly quick entry into the tired netbook space...
83%
pcpro.co.uk
Updated:
2011-08-07
The Toshiba NB550D might not look special from the outside, but it's what's inside that matters: it's the first netbook we've seen to ditch Intel's Atom in favour of Brazos, the low-power opening salvo of AMD's Fusion line-up. At its heart lies the Accel...
Bottom line The first Brazos netbook excels at graphical tasks, and battery life is immense. If only it had arrived last year...
83%
pocket-lint.com
Updated:
2011-08-07
One of the first notebooks with AMD's new “APU” - that's a CPU and discrete GPU combined into one - packed into the case of a netbook that's also crammed with extras like Harman Kardon speakers, the Toshiba NB550 mini is a bit different. Is it an Atom...
Good The AMD processor and graphics combination makes for a speedier netbook, battery life is good and the audio quality is excellent for this size of notebook...
Bad Slow hard drive and a basic version of Windows cramp the NB550D's style, the speaker placement in the cramped netbook form factor is a little awkward...
Bottom line You get the benefits of a netbook - portability, price, battery life - but most of the drawbacks too; if a netbook is what you're after, the AMD processor makes this a real competitorKey specs3.5mm jack, Ethernet, HDMI, SD, SDHC, USB, VGA, Wi-Fi, Windo...
80%
stuff.tv
Updated:
2014-03-12
Performance and powerUnlike the Atom, the C-50 Fusion chip isn't that different from ‘real' laptop and desktop processors. It's not especially fast, but it has two cores and hasn't been crippled like the Atom by removing certain key parts. A comparison of...
80%
tweaktown.com
Updated:
2014-03-12
The Toshiba NB550D comes with a 10.1-inch glossy display, but instead of running an Intel Atom CPU, like a typical netbook, the NB550D is based on the AMD C-50 CPU (1GHz) with ATI Radeon HD 6250 graphics. It also comes with a 250GB HDD & 1GB of RAM (...
Bottom line The Toshiba NB550D comes with a 10.1-inch glossy display, but instead of running an Intel Atom CPU, like a typical netbook, the NB550D is based on the AMD C-50 CPU (1GHz) with ATI Radeon HD 6250 graphics. It also comes with a 250GB HDD & 1GB of RAM (...
80%
smarthouse.com.au
Updated:
2011-11-05
Key Features: * 10.1in, 1,024 x 600 screen * AMD Fusion C50 CPU & HD6250 GPU * 250GB HDD * 1GB RAM * HDMI-outputStarting off with its design, it's identical to that of the NB520, which is a good thing. Unlike the smooth soft finish on th...
Good Great speakers; Stylish, classy design; Softtouch lid and palm rests; Full HD video and HDMI; Good build quality...
Bad Only 1GB of RAM; No USB 3.0; Slow CPU...
80%
trustedreviews.com
Updated:
2011-08-07
When we reviewed Toshiba's original NB520 netbook , we were blown away by the design, but rather disappointed by the utterly lacklustre specifications. Now, however, the company has fitted one of AMD's delectable new Fusion processors inside the same sexy...
Good Great speakers, Stylish, classy design, Softtouch lid and palm rests, Full HD video and HDMI, Good build quality...
Bad Only 1GB of RAM, No USB 3.0, Slow CPU...
Bottom line Like the NB520, Toshiba's NB550 is very attractive and well-built. Its AMD Fusion innards give it the ability to handle Full HD video on and off-line as well as providing an HDMI-output, strengths which put it a step above most budget netbooks. Other spec...
80%
expertreviews.co.uk
Updated:
2011-08-07
It’s not often that we get excited over a netbook, but Toshiba’s new NB550D is an exception. It’s the first netbook we’ve seen that uses an AMD Fusion processor, the first real competition for Intel’s Atom. The dual-core C-50 processor inside the NB550...
Bottom line We were very impressed with AMD Fusion, but apart from its impressive speakers the NB550D is a fairly unadventurous netbook...
80%
goodgearguide.com.au
Updated:
2011-11-05
The Toshiba NB550D is a netbook unlike many of the netbooks that have come before it. It has a 10.1in glossy screen like most other netbooks on the market, but instead of running an Intel Atom CPU, the NB550D is based on the AMD Fusion APU (accelerate...
Good HDMI port, good performance for a netbook, good speakers, good build quality and looks...
Bad Battery life not great, video playback was a little choppy on a Full HD television, touchpad texture was a little too rough, very reflective screen...
Bottom line The Toshiba NB550D netbook uses the AMD Fusion platform to supply good overall performance and better-than-usual multimedia features for a netbook. Its HDMI port allows users to connect it directly to a big-screen TV and its Harmon Kardon speakers prod...
75%
tlbhd.com
Updated:
2013-02-20
Had the chance to play with two Toshiba netbooks these last weeks and this post is a review of the Toshiba NB550D . Like I've told you in my review of the Toshiba NB500/NB505 , there a bunch of different devices in Toshiba's new NB5xx line of netbooks. Th...
Bottom line For years I've been waiting for the moment AMD will bring a competitive hardware platform on netbooks. And despite the long expectations, they finally did it. The AMD powered Toshiba NB550D manages to gather several important qualities under the same ho...
0%
pcadvisor.co.uk
Updated:
2011-08-07
Product Code: PLL5FE-00M008EN The Toshiba NB550D netbook is one of the very first to use the new AMD Fusion ‘APU’ processors. But will this Accelerated Processor Unit bring decent performance and battery life to the notoriously ephemeral AMD processo...
Bottom line The Toshiba NB550D feels sturdy, looks good, it's light and it has good speed for a netbook. The HDMI port should make it appeal to users who want something small that they can plug into their TVs to watch streaming video or downloads. Note that we di...
0%
itnews.com.au
Updated:
2014-06-06
This is already changing with AMD's launch of its Fusion APUs. In a very savvy move, it has targeted the first of these hybrid CPU/GPU chips at the netbook space, and we are already seeing manufacturers leap on the processors.Fusion offers a few key benef...
0%
Show all
X